- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Degree of protection (IP) | Front built-in possible | Integrated keyboard | IO link master | Manufacturer | Manufacturer Part Number | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage, Rating | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Core Processor | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES76605FD181AA3 Siemens | In Stock | - | - | - | - | - | - | No | - | No | Miscellaneous | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605HF602DF3 Siemens | In Stock | - | - | - | - | - | - | No | - | No | Mersen, formerly Ferraz Shawmut | PSI20X127PRE+MCPS | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605CD583BE3 Siemens | In Stock | - | - | - | - | - | - | No | - | No | Design Analysis | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72600AS201CA3 Siemens | In Stock | - | - | Panel Mount | - | 112 | - | - | No | No | Brady | 5663-II | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15 | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 15 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AV72601AB200AX3 Siemens | In Stock | - | - | Panel Mount | - | 112 | - | - | No | No | Allen Bradley Control | - | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 19 | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 19 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AG41122GC420DX3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Dorman - First Stop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Parking Brake Cable | - | - | - | - | - | 110 ~ 240VAC | IP20/IP41 | - | - | Intel® Core™ i5-4570TE | 19 Touchscreen | PCI | - | - | - | ||
![]() 6AG41312GD410FX3 Siemens | In Stock | - | - | Panel Mount | - | - | IP20 | No | - | No | - | - | 16000000000 | DDR3 SODIMM (16GB Installed) | PEI-Genesis | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Bulk | Active | No | No | No | No | No | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | No | - | -5°C ~ 55°C | * | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | 0.081 | 0.312 | ||
![]() 6AG41312AB102AX6 Siemens | In Stock | - | - | Panel Mount | - | - | IP20 | No | - | No | - | - | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | No | - | -5°C ~ 55°C | SIMATIC | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | Intel® Celeron® G1820TE 1.6GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | 0.081 | 0.312 | ||
![]() 6AG41322GP300FB6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | -5°C ~ 55°C | SIMATIC | 0.1 % | 25 ppm/°C | Box PC | 24.9 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | 650 µm | - | ||
![]() 6AG41122KT710BA6 Siemens | In Stock | - | - | Rack Mount | - | - | - | No | - | No | - | - | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | - | - | Rack PC | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCIe | - | 0.088 | 0.43 | ||
![]() 6AG41312DM300BC6 Siemens | In Stock | - | - | Panel Mount | - | - | IP20 | No | - | No | - | - | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | No | - | -5°C ~ 55°C | SIMATIC | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | 0.081 | 0.312 | ||
![]() 6AV72602DA100BC0 Siemens | In Stock | - | - | Panel Mount | - | 112 | - | - | No | No | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1920 | 1080 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 22 | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core | 22 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AG41407EC060HA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606AC113BE3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607DF213BC2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605XT188EK3 Siemens | In Stock | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41400EB050HA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606HP682ED3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41142KD320BX3 Siemens | In Stock | - | - | Rack Mount | - | - | IP20 | No | - | No | - | - | 32000000000 | DDR3 SODIMM (32GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | - | - | Rack PC | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 6ES76605WA588AK3 Siemens | In Stock | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |