- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Weight | Insert Material | Built-in depth | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Integrated keyboard | IO link master | Lead Free Status / RoHS Status | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Approval Agency | Housing Color | Note | Shell Size, MIL | Core Processor | Includes | Display Type | Expansion Type | Features | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES76607FA283BD2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606HH611DD6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607GS283BC2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605JT683BK8 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41415BG040DA0 Siemens | 988 | - | - | DIN Rail or Wall Mount | - | - | - | - | - | - | - | IP20 | - | No | - | No | - | 16000000000 | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Bulk | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | No | - | 0°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | 24VDC | - | - | IP20 | 0.056 | - | - | ATEX, CE, cULus, EAC, FCC, UL | - | - | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | - | No Display | PCI, PCIe | - | 0.14 | 0.262 | - | ||
![]() 6AG41408BL040PB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41312AB322BX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | IP20 | - | No | - | No | - | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | - | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | No | - | -5°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20 | 0.301 | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | Intel® Celeron® G1820TE 1.6GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | No Display | PCI, PCIe | - | 0.081 | 0.312 | - | ||
![]() 6ES76610XS428RG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607HQ283GG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605CA582BL3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607HF103FE2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72600EB101BX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | 112 | - | - | - | - | No | No | - | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | Yes | 5°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | 15 Touchscreen | PCI, PCIe | - | - | - | - | ||
![]() 6AV72600EM400EX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | 112 | - | - | - | - | No | No | - | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | Yes | 5°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | 15 Touchscreen | PCI, PCIe | - | - | - | - | ||
![]() 6AV72601AB201BX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | 112 | - | - | - | - | No | No | - | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 19 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | Yes | 5°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | 100 ~ 240VAC, 24VDC | - | - | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | CE, cULus, FCC, KC, RCM, UL | - | - | - | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | 19 Touchscreen | PCI, PCIe | - | - | - | - | ||
![]() 6AG41044HS360CX2 Siemens | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | - | 20 | - | - | No | - | No | -- | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Male Pins | 26 | Bayonet Lock | Crimp | 100 ~ 240VAC | N (Normal) | Unshielded | Environment Resistant | 0.446 | Electroless Nickel | 17-26 | CE, CSA, cULus, EAC, KC, RCM, UL | Silver | Contacts Not Included | -- | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | -- | No Display | PCI, PCIe | -- | 0.177 | 0.43 | -- | ||
![]() 6ES76605FF282BM3 Siemens | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | -- | - | 22D | - | - | No | - | No | -- | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Female Sockets | 55 | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Cadmium over Nickel | 17-35 | - | Olive Drab | Contacts Not Included | -- | - | -- | - | - | -- | - | - | -- | ||
![]() 6AG41312DM301EY3 Siemens | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum Alloy | - | -- | - | 22D | IP20 | - | No | - | No | -- | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | - | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | No | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | - | Receptacle Housing | For Female Sockets | 22 | Bayonet Lock | Crimp | 100 ~ 240VAC, 24VDC | N (Normal) | Unshielded | Environment Resistant | 0.301 | Electroless Nickel | 13-35 | CE, cULus, FCC, KC, RCM, UL | Silver | Contacts Not Included | -- | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | -- | No Display | PCI, PCIe | -- | 0.081 | 0.312 | -- | ||
![]() 6ES76605GJ602AJ3 Siemens | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | Plastic | - | 20 | - | - | No | - | No | -- | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | No | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Plug Housing | For Male Pins | 32 | Bayonet Lock | Crimp | - | B | Shielded | Environment Resistant | - | Chromate over Cadmium | 19-32 | - | Olive Drab | Contacts Not Included | -- | - | -- | - | - | Coupling Nut | - | - | -- | ||
![]() 6AV72600ES202AX3 Siemens | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | 112 | 12 | - | - | - | No | No | -- | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | Yes | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Male Pins | 6 | Bayonet Lock | Crimp | 100 ~ 240VAC, 24VDC | B | Shielded | Environment Resistant | - | Electroless Nickel | 17-6 | CE, cULus, FCC, KC, RCM, UL | Silver | Contacts Not Included | -- | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | 15 Touchscreen | PCI, PCIe | -- | - | - | -- | ||
![]() 6AV72415BA070EA0 Siemens | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | -- | 0.076 | 22D | - | IP65 | - | No | No | -- | 16000000000 | - | - | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | - | 0 | - | - | - | No | No | No | No | No | 15.6 | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | Yes | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | Active | -- | Receptacle Housing | For Female Sockets | 22 | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Cadmium over Nickel | 13-35 | - | -- | Contacts Not Included | -- | - | -- | - | - | -- | - | - | -- |