- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Weight | Brand | Built-in depth | Case Code - in | Case Code - mm | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Factory Pack QuantityFactory Pack Quantity | Front built-in possible | Integrated keyboard | IO link master | Manufacturer | Material housing | Material of contact surface | Mating Style | Max. main memory | Maximum Operating Temperature | Memory | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Mouse-cursor control integrated | Number of buttons with LED | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Qualification | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rated current In | RoHS | Screen diagonal | Shell Sizes | Shell Style# | Storage | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of electric connection | Unit Weight | Voltage, Rating | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Gender | Subcategory | Power Rating | Technology | Voltage - Supply | Ingress Protection | Depth | Resistor Type | Current Rating | Approval Agency | Core Processor | Product Type | Display Type | Resistance Tolerance | Shell Plating | Expansion Type | Product | Features | Product Category | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41142NA612BX3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | IP20 | - | - | - | - | No | - | No | - | - | - | - | 32000000000 | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | - | No | No | No | No | No | - | - | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | 100V | - | - | No | - | 0°C ~ 50°C | - | SIMATIC | - | - | -2000ppm/°C to 0ppm/°C | Rack PC | 22Gohm | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | General Purpose | - | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | No Display | ± 25% | - | PCI, PCIe | - | - | - | 2.01mm | 1.25mm | 0.177 | - | 0.43 | ||
![]() 6AV72600AB201BX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (4GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | Receptacle | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | 16A | CE, cULus, FCC, KC, UL | Intel® Celeron® G1820TE 2.2GHz | - | 15 Touchscreen | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AV72415LB050FA0 Siemens | 736 | - | - | Panel Mount | - | - | Welwyn Components / TT Electronics | - | 1206 | 3216 | - | - | - | - | 5000 | - | - | - | TT Electronics | - | - | - | - | + 125 C | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | AEC-Q200 | - | - | - | - | - | - | Details | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.000571 oz | 200 V | - | - | - | - | 0°C ~ 45°C | Reel | PCF | 0.1 % | - | 25 PPM / C | Panel PC | 2.43 kOhms | - | Resistors | 125 mW (1/8 W) | Thin Film | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | ATEX, CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | Thin Film Resistors | 22 Touchscreen | - | - | PCI, PCIe | - | - | Thin Film Resistors - SMD | - | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() 6AV72515GB050DA0 Siemens | 647 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | - | ATEX, CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | - | 19 Touchscreen | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41322JG400BX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | - | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | No Display | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41322GP200AB6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | - | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | No Display | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41044CB161DX2 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | SIMATIC | - | - | - | Rack PC | - | - | - | - | - | 100 ~ 240VAC | IP20/IP30 | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core | - | No Display | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AV72601GG600FX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | 112 | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | No | 0 | - | - | - | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | - | - | Active | - | No | No | No | No | No | - | - | 19 | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | No | No | Yes | 5°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | 19 Touchscreen | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AV72601BB200AX3 Siemens | In Stock | - | - | Panel Mount | - | - | - | 112 | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | No | 0 | - | - | - | 0 | 0 | - | 0 | 0 | - | 0 | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Supports Windows 7/10 | Box | - | - | Active | - | No | No | No | No | No | - | - | 19 | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | No | No | No | Yes | 5°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | 19 Touchscreen | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41415BC150FA0 Siemens | 898 | - | - | DIN Rail or Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | - | - | 24VDC | IP20 | - | - | - | ATEX, CE, cULus, EAC, FCC, UL | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | - | No Display | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AV72413BA414AA1 Siemens | 679 | - | - | Panel Mount | - | - | - | - | - | - | IP67 | Other | None | None | - | - | - | - | - | Other | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | 0 | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Supports SATA | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable entry PG | - | - | - | - | - | - | 0°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | ATEX, CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | - | 15 Touchscreen | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41322DQ200AX6 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | -40 - 80 | -25 - 80 | Active | - | - | - | - | - | - | 4 | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | - | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | No Display | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AG41312HP410BA3 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | IP20 | - | - | - | - | No | - | No | - | - | - | - | 16000000000 | - | DDR3 SODIMM (16GB Installed) | Siemens | - | - | - | - | - | - | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | - | - | Active | - | No | No | No | No | No | - | - | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | - | - | - | - | - | No | - | -5°C ~ 55°C | - | * | - | Active | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | - | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | No Display | - | - | PCI, PCIe | - | - | - | - | - | 0.081 | - | 0.312 | ||
![]() 6AG41142MT831FC3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | IP20 | - | - | - | - | No | - | No | - | - | - | - | 32000000000 | - | DDR3 SODIMM (32GB Installed) | Vishay Cera-Mite | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Obsolete | - | No | No | No | No | No | - | - | - | - | - | Supports SATA | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 50°C | - | * | - | - | - | Rack PC | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | - | No Display | - | - | PCI, PCIe | - | - | - | - | - | 0.177 | - | 0.43 | ||
![]() 6AG41122MW884BC6 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | Rack PC | - | - | - | - | - | 100 ~ 240VAC | IP20/IP41 | - | - | - | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | - | No Display | - | - | PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AV72517DK080GS8 Siemens | 609 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 24VDC | IP65 - Dust Tight, Water Resistant | - | - | - | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | - | 15 Touchscreen | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41123AT710CH2 Siemens | 626 | - | - | Rack Mount | Aluminum Alloy | - | Amphenol Pcd | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | Rotatable Coupling | - | - | DDR4 (128GB Max Capacity) | Siemens | MIL-DTL-26482 II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | 10 | 45 Deg | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | - | SIMATIC | - | - | - | Rack PC | - | - | Circular Connectors | - | - | 100 ~ 240VAC | IP20/IP41 | - | - | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | Circular MIL Spec Backshells | 19 Touchscreen | - | Zinc Cobalt | PCI, PCIe | Environmental Backshells | - | Circular MIL Spec Backshells | - | - | - | - | - | ||
![]() 6AV78820DB306DA0 Siemens | 604 | - | - | Panel Mount | - | - | Panjit | - | - | - | - | - | - | - | 1500 | - | - | - | Panjit | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7 | Bulk | - | - | Active | - | - | - | - | - | - | - | Details | - | - | - | SSD, 480GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.014004 oz | - | - | - | - | - | - | Ammo Pack | SIMATIC | - | - | - | Panel PC | - | - | Diodes & Rectifiers | - | Si | 24VDC | - | - | - | - | - | Intel® Celeron® N2930 | Schottky Diodes & Rectifiers | 15 Touchscreen | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() 6AG41313GS433DA4 Siemens | 836 | - | - | Wall Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | - | SIMATIC | - | - | - | Box PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | No Display | - | - | PCI, PCIe | - | - | - | - | - | - | - | - | ||
![]() 6AV72417BD110DA0 Siemens | 581 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | - | SIMATIC | - | - | - | Panel PC | - | - | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | - | ATEX, CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | - | 15 Touchscreen | - | - | PCI, PCIe | - | - | - | - | - | - | - | - |