- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Front built-in possible | IO link master | Max. main memory | Memory | Mfr | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | With floppy disc drive | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Core Processor | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES76605HC701DD3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607EH203GG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76610KC451RG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41312EH210AX3 Siemens | In Stock | - | - | Panel Mount | - | IP20 | No | No | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | 0 | 0 | 2 | 0 | 2 | 1 | - | - | 0 | 4 | 0 | 3 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | 0.081 | 0.312 | ||
![]() 6ES76478BB212BE5 Siemens | In Stock | - | - | - | - | IP40 | No | No | 8000000000 | - | - | 0 | 0 | - | 0 | 2 | 2 | 2 | 2 | 0 | 4 | 0 | - | - | - | - | No | No | No | No | No | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | 0.06 | - | - | - | - | - | 0.1 | 0.191 | ||
![]() 6ES76605BF512EK6 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605HC711DD5 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41312GK620CY6 Siemens | In Stock | - | - | Panel Mount | - | IP20 | No | No | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | 0 | 0 | 2 | 0 | 2 | 1 | - | - | 0 | 4 | 0 | 3 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | 0.081 | 0.312 | ||
![]() 6ES76607DC213BC2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41403BC000PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605FA583BK3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605GF212AL3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76478BB612BB1 Siemens | In Stock | - | - | - | - | IP40 | No | No | 8000000000 | - | - | 0 | 0 | - | 0 | 2 | 2 | 2 | 2 | 0 | 4 | 0 | - | - | - | - | No | No | No | No | No | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | 0.06 | - | - | - | - | - | 0.1 | 0.191 | ||
![]() 6ES76605FC380AD3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605HF202EF3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605EF712ED0 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605JD683BL3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606GN613BE3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606HA602ED3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605FD183BW3 Siemens | In Stock | - | - | - | - | - | No | No | - | - | - | 0 | 0 | - | 0 | - | - | - | - | 0 | - | 0 | - | - | - | - | No | No | No | No | No | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - |