- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Voltage type of supply voltage | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Core Processor | Display Type | Expansion Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG41312EK203AA3 Siemens | In Stock | - | - | Panel Mount | - | - | IP20 | - | No | - | No | 16000000000 | DDR3 SODIMM (16GB Installed) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 2 | - | 1 | - | - | - | 0 | 4 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | Yes | No | - | No | No | No | No | - | - | - | - | No | - | -5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCI, PCIe | - | 0.081 | 0.312 | ||
![]() 6ES76606GU212AE3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76607JG283BC6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41044JF400HX2 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | No | - | No | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | AC | - | - | No | - | 0°C ~ 40°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP30 | 0.446 | CE, CSA, cULus, EAC, KC, RCM, UL | Intel® Core™ i5-6500 3.6GHz, 4 Core, Intel® Core™ i7-6700 4GHz, 4 Core, Intel® Xeon® E3-1275 v5 4GHz, 4 Core | No Display | PCI, PCIe | - | 0.177 | 0.43 | ||
![]() 7KN11100XC03 Siemens | 821 |
| - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Yes | - | - | - | - | Yes | - | - | - | 19.2 - 19.2 | - | - | - | - | - | No | - | No | No | - | - | Yes | Yes | - | - | - | - | No | No | No | - | - | - | - | No | - | - | - | - | - | - | 70 | - | - | - | - | - | 90 | 18 | ||
![]() 6ES76610AS001DG2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72602GA400BX6 Siemens | In Stock | - | - | Panel Mount | - | 112 | - | - | - | No | No | - | DDR3 SODIMM (16GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1920 | 1080 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | 22 | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | No | No | No | Yes | 5°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, cULus, FCC, KC, RCM, UL | Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | 22 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AV72413XB050FA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AV72406DA000HA0 Siemens | In Stock | - | - | - | - | - | - | IP65 | - | - | No | 8000 | - | - | - | - | 0 | 0 | - | 0 | - | - | 0 | - | - | - | 0 | 0 | - | - | 3 | 1366 | 768 | - | - | - | - | - | No | No | No | - | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | No | No | No | No | TFT | AC/DC | - | - | No | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41313DJ102AA4 Siemens | 658 | - | - | Wall Mount | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | No Display | PCI, PCIe | - | - | - | ||
![]() 6AV72415LH170GA0 Siemens | 595 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | 22 Touchscreen | PCI, PCIe | - | - | - | ||
![]() 6AG41400DD070HA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41403DB000HA0 Siemens | In Stock | - | - | - | - | - | - | - | No | - | No | 8000 | - | - | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | Yes | No | Yes | No | No | No | No | - | DC | - | - | No | - | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6AG41400BL060HA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41408BL040HQ0 Siemens | In Stock | - | - | - | - | - | - | - | No | - | No | 8000 | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | Yes | No | Yes | No | No | No | No | - | DC | - | - | No | - | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6AG41400BB042CA0 Siemens | In Stock | - | - | - | - | - | - | - | No | - | No | 8000 | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | Yes | No | Yes | No | No | No | No | - | DC | - | - | No | - | - | - | - | - | - | 50.5 | - | - | - | - | - | 139.7 | 262 | ||
![]() 6AG41413BA000EA0 Siemens | In Stock | - | - | - | - | - | IP20 | - | No | - | No | 16000000000 | - | - | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | - | - | - | - | - | 0.056 | - | - | - | - | - | 0.14 | 0.262 | ||
![]() 6ES76504BA810DA6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605CA080AE3 Siemens | In Stock | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605CT582BM3 Siemens | In Stock | - | - | - | - | - | - | - | No | - | No | - | - | - | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | - | - | - | No | No | No | No | No | - | - | - | No | - | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - |