- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Front built-in possible | IO link master | Memory | Mfr | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Storage | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | With floppy disc drive | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Approval Agency | Core Processor | Display Type | Expansion Type | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES76607EC213GC2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606HF613FY3 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606EW113FD6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41407BL030KA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605FA583BY3 Siemens | In Stock | - | - | - | - | No | No | - | - | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605HF713FD5 Siemens | In Stock | - | - | - | - | No | No | - | - | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | ||
![]() A5E02303897 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6BK18001FD201EF0 Siemens | In Stock | - | - | - | - | No | No | - | - | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76610EC401CB2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76610EC401CA2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76610EA411CE2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76606DW113BD6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605WA188BY3 Siemens | In Stock | - | - | - | - | No | No | - | - | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76605YF288FE3 Siemens | In Stock | - | - | - | - | No | No | - | - | 0 | 0 | 0 | 0 | 0 | - | - | - | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | ||
![]() 6ES76610FA418RE4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG41313GC103AA2 Siemens | 627 | - | - | Wall Mount | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5°C ~ 55°C | SIMATIC | Box PC | 100 ~ 240VAC, 24VDC | IP20 | CE, cULus, EAC, FCC, KC, RCM, UL | - | No Display | PCI, PCIe | - | ||
![]() 6ES76478BB611CA1 Siemens | 548 | - | - | DIN Rail or Wall Mount | - | - | - | DDR4 SODIMM (8GB Max Capacity) | Siemens | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | CE, cULus, FCC, KC, RCM, UL | Intel® Celeron® N2807/N2930, Intel® Atom® E3845 | No Display | PCI, PCIe | - | ||
![]() 6AV72515KA070DA0 Siemens | 932 | - | - | Panel Mount | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP65 - Dust Tight, Water Resistant | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | 22 Touchscreen | - | - | ||
![]() 6AG40220BD412CA2 Siemens | 734 | - | - | DIN Rail | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | SSD, 512GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | SIMATIC | Box PC | 24VDC | IP40 | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | Intel® Atom® X6413E 3GHz | No Display | M.2 | - | ||
![]() 6AG41123DA020CX2 Siemens | 979 | - | - | Rack Mount | - | - | - | DDR4 (128GB Max Capacity) | Siemens | - | - | - | - | - | Supports Windows 10 | Bulk | Active | - | - | - | - | - | Supports SATA, M.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | 19 Touchscreen | PCI, PCIe | - |