- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Voltage type of supply voltage | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Ingress Protection | Depth | Approval Agency | Failure Rate | Core Processor | Display Type | Expansion Type | Features | Height | Height Seated (Max) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV72515KB570DA0 Siemens | 560 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Bulk | Active | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | - | - | - | - | Panel PC | - | - | - | 24VDC | IP65 - Dust Tight, Water Resistant | - | ATEX, CE, CSA, cULus, EAC, KC, RCM, UL | - | Intel® Celeron® G3902 1.6GHz, Intel® Core™ i3-6102E 1.9GHz, Intel® Core™ i5-6442EQ 2.7GHz, Intel® Xeon® E3-1505L v5 2.8GHz | 22 Touchscreen | - | - | - | - | - | ||
![]() 6ES76478CB312AB1 Siemens | 653 | - | - | DIN Rail or Wall Mount | Axial | Axial | - | RNC60 | - | - | - | - | - | - | - | - | Supports DDR4 SODIMM (16GB Max Capacity) | Vishay Dale | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Tape & Reel (TR) | Active | - | - | - | - | - | - | SSD, 256GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | 2 | ±50ppm/°C | Box PC | 200 Ohms | Metal Film | 0.25W, 1/4W | 24VDC | IP40 | - | CE, cULus, EAC, FCC, KC, RCM, UL | S (0.001%) | Intel® Atom® X6211E / X6413E / X6414RE | No Display | M.2 | Military, Moisture Resistant, Weldable | - | - | - | ||
![]() 6AG41122MW884BC6 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (32GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 50°C | SIMATIC | - | - | - | - | Rack PC | - | - | - | 100 ~ 240VAC | IP20/IP41 | - | CE, CSA, cULus, EAC, KC, RCM, UL | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core, Intel® Xeon® E3-1268L v3 3.3GHz, 4 Core | No Display | PCIe | - | - | - | - | ||
![]() 6AG41142MT831FC3 Siemens | In Stock | - | - | Rack Mount | - | - | - | - | - | IP20 | - | No | - | - | No | 32000000000 | DDR3 SODIMM (32GB Installed) | Vishay Cera-Mite | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | Supports Windows 7/10 | Bulk | Obsolete | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 50°C | * | - | - | - | - | Rack PC | - | - | - | 100 ~ 240VAC | IP20/IP41 | 0.444 | CE, CSA, cULus, EAC, KC, RCM, UL | - | Intel® Core™ i5-4570TE 3.3GHz, 2 Core, Intel® Core™ i3-4330TE 2.4GHz, 2 Core | No Display | PCI, PCIe | - | 0.177 | - | 0.43 | ||
![]() 6AG41313CA030AB1 Siemens | 740 | - | - | Panel Mount | - | - | - | - | - | IP20 | - | No | - | - | No | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | 0 | 0 | 5 | 0 | - | 3 | - | - | - | - | - | 0 | 6 | 0 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | AC/DC | - | - | - | No | - | -5°C ~ 55°C | SIMATIC | - | - | - | - | Box PC | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | No Display | PCI, PCIe | - | 0.093 | - | 0.314 | ||
![]() 6AV72417JH040FA0 Siemens | 715 | - | - | Panel Mount | - | - | - | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | - | 0°C ~ 45°C | SIMATIC | - | - | - | - | Panel PC | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | - | 15" Touchscreen | PCIe | - | - | - | - | ||
![]() 6AV72415RC070FA0 Siemens | 524 | - | - | Panel Mount | - | - | - | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 23.8 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | - | 0°C ~ 45°C | SIMATIC | - | - | - | - | Panel PC | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | - | 24" Touchscreen | PCIe | - | - | - | - | ||
![]() 6AG41313GA201AB4 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (64GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C ~ 55°C | SIMATIC | - | - | - | - | Box PC | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | No Display | PCI, PCIe | - | - | - | - | ||
![]() 6AG41313CC130AA3 Siemens | 525 | - | - | Panel Mount | - | - | - | - | - | IP20 | - | No | - | - | No | 64000000000 | DDR4 (64GB Max Capacity) | Siemens | - | - | 0 | 0 | 5 | 0 | - | 3 | - | - | - | - | - | 0 | 6 | 0 | - | - | - | Supports Windows 10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | -5°C ~ 55°C | SIMATIC | - | - | - | - | Box PC | - | - | - | 100 ~ 240VAC, 24VDC | IP20 | 0.301 | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | No Display | PCI, PCIe | - | 0.093 | - | 0.314 | ||
![]() 6AV78800EB221DA2 Siemens | In Stock | - | - | Hand Held | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 10 | Box | Active | - | - | - | - | - | - | SSD, 512GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | Tablet PC | - | - | - | 110 ~ 230VAC | - | - | - | - | - | 10" Touchscreen | - | - | - | - | - | ||
![]() 6AV72415GA050DA0 Siemens | 709 | - | - | Rack Mount | - | - | - | - | - | - | - | - | - | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 1920 | 1080 | 0 | Windows 10 | Box | Active | No | No | No | No | No | 18.5 | SSD, 256GB | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | - | - | SIMATIC | - | - | - | - | Rack PC | - | - | - | 24VDC | - | - | - | - | - | 19" Touchscreen | PCIe | - | - | - | - | ||
![]() 6AV72417EB440GA0 Siemens | 902 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | - | - | - | - | Panel PC | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | - | 22" Touchscreen | PCIe | - | - | - | - | ||
![]() 6AV78820BB204BA0 Siemens | 941 | - | - | Panel Mount | - | - | - | - | 77 | - | - | - | - | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | 0 | - | - | - | 0 | 0 | - | 0 | 800 | 480 | 0 | Windows 7 | Box | Active | No | No | No | No | No | 9 | SSD, 80GB | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | Yes | - | SIMATIC | - | - | - | - | Panel PC | - | - | - | 24VDC | - | - | - | - | - | 9" Touchscreen | - | - | - | - | - | ||
![]() 6AG41417BB040FA0 Siemens | 743 | - | - | DIN Rail | - | - | - | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | - | - | - | - | Box PC | - | - | - | 24VDC | IP20 | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | No Display | PCIe | - | 0.14 | - | 0.262 | ||
![]() 6ES76478BB640MA1 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 60°C | SIMATIC | - | - | - | - | Box PC | - | - | - | 24VDC | IP40 | - | CE, cULus, FCC, KC, RCM, UL | - | - | No Display | PCIe | - | - | - | - | ||
![]() 6AV72413LB040FA1 Siemens | 712 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | - | - | - | - | Panel PC | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | - | 22" Touchscreen | PCIe | - | - | - | - | ||
![]() 6ES76478BD640CA1 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | Supports Windows 7/10 | Box | Active | No | No | No | No | No | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | - | - | - | - | Box PC | - | - | - | 24VDC | IP40 | 0.06 | CE, cULus, FCC, KC, RCM, UL | - | - | No Display | PCIe | - | 0.1 | - | 0.191 | ||
![]() 6AG41417BC080FA0 Siemens | 539 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | Active | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | - | - | - | - | Box PC | - | - | - | 24VDC | IP20 | - | CE, cULus, EAC, FCC, KC, RCM, UL | - | - | No Display | PCIe | - | - | - | - | ||
![]() 6AV72415BC070GA2 Siemens | 851 | - | - | Panel Mount | - | - | - | - | 0.076 | - | IP65 | - | - | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | - | - | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 15.6 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | - | - | - | - | Panel PC | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | - | 15" Touchscreen | PCIe | - | - | - | - | ||
![]() 6AV72415DC170GA1 Siemens | 551 | - | - | Panel Mount | - | - | - | - | 0.076 | - | IP65 | - | 337 | No | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | 3 | 0 | 2 | 2 | 2 | 0 | 0 | 4 | 0 | 1366 | 768 | 0 | Supports Windows 7/10 | Box | Active | No | No | No | No | No | 18.5 | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | TFT | AC/DC | 483 | No | No | No | Yes | 0°C ~ 45°C | SIMATIC | - | - | - | - | Panel PC | - | - | - | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | - | - | 19" Touchscreen | PCIe | - | - | - | - |