- Type
- Mounting Type
- Operating Temperature
- Features
- Mfr
- Product Status
- Ingress Protection
- Display Type
- Operating Systems
- Storage
- Voltage - Supply
- Expansion Type
Attribute column
Manufacturer
Siemens Industrial Equipment
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Built-in depth | Bus Type | Degree of protection (IP) | Dimensions | Front built-in possible | Height of the front | Integrated keyboard | IO link master | Max. main memory | Memory | Mfr | Mouse-cursor control integrated | Number of buttons with LED | Number of free AGP-slots | Number of free ISA-slots | Number of free PCI-slots | Number of free PCMCIA-slots | Number of function buttons | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces PS2 | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces SCSI | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Number of pixels, horizontal | Number of pixels, vertical | Number of system buttons | Operating Systems | Package | Processor Type | Product Status | Rack-assembly possible | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Rail mounting possible | Screen diagonal | Storage | Suitable for safety functions | Supply voltage DC | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Type of display | Voltage type of supply voltage | Wall mounting/direct mounting | Width of the front | With CD-ROM drive | With CD-RW drive | With floppy disc drive | With touch screen | Operating Temperature | Series | Type | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Approval Agency | Display Type | Number of Cores | Expansion Type | Features | Port Type | Clock Speed | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AV78820BB307CA0 Siemens | 933 | - | - | Panel Mount | - | 77 | - | - | - | - | - | No | No | - | DDR3 SODIMM (8GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 800 | 480 | 0 | Windows 10 | Box | - | Active | - | No | No | No | No | No | - | 9 | SSD, 240GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 9" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AG41413BG220FA0 Siemens | 637 | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | - | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | - | - | ||
![]() 6ES76478BD616CA1 Siemens | In Stock | - | - | DIN Rail | - | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.1 | 0.191 | ||
![]() 6AV78820CB305BA0 Siemens | 793 | - | - | Panel Mount | - | 73 | - | - | - | - | - | No | No | - | DDR3L SODIMM (8GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Windows 7 | Box | - | Active | - | No | No | No | No | No | - | 12 | SSD, 80GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 12" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AG41415BB470JA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6AG41415BC070DA0 Siemens | In Stock | - | - | DIN Rail | - | - | - | IP20 | - | No | - | - | No | 16000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | 3 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP20 | - | 0.056 | CE, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.14 | 0.262 | ||
![]() 6ES76478BD617CA1 Siemens | 853 | - | - | DIN Rail | - | - | - | IP40 | - | No | - | - | No | 8000000000 | DDR3L SODIMM (8GB Installed) | Siemens | - | - | 0 | 0 | - | 0 | - | 2 | - | - | - | 2 | 2 | 2 | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | 19.2 - 19.2 | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 60°C | SIMATIC | Box PC | 24VDC | IP40 | - | 0.06 | CE, cULus, FCC, KC, RCM, UL | No Display | - | PCIe | - | - | - | - | 0.1 | 0.191 | ||
![]() 6AV78820CA202EA0 Siemens | In Stock | - | - | Panel Mount | - | 73 | - | - | - | - | - | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Windows 7 | Box | - | Active | - | No | No | No | No | No | - | 12 | SSD, 256GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 12" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AG40250CE203BB0 Siemens | 672 | - | - | Panel Mount | - | - | PCI | IP20 | 135 x 260 x 225 mm | No | - | - | No | 32000000000 | DDR4 (8GB Max Capacity) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 2 | 1 | 0 | - | 4 | 2 | 2 | - | 0 | 6 | 0 | 2 | - | - | - | Supports Windows 10 | Box | Intel Core i5 | Active | No | No | No | No | No | No | No | - | Supports SATA | No | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | AC | Yes | - | - | - | No | - | 0°C ~ 45°C | SIMATIC | Box PC | 100 ~ 240VAC | IP20 | 100 → 240 V ac | 0.225 | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | No Display | 4 | PCIe | - | 2x RS 232, 2x RS 232 / 485 / 422 | 3.6 GHz | IP20 | 0.135 | 0.26 | ||
![]() 6AG40250DF304BA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | No | - | - | No | 32000000000 | DDR4 (16GB Max Capacity) | Siemens | - | - | 0 | 0 | 2 | 0 | - | 3 | - | - | - | 4 | 2 | 2 | - | 0 | 6 | 0 | 3 | - | - | - | Supports Windows 7/10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 45°C | SIMATIC | Box PC | 100 ~ 240VAC | IP20 | - | 0.225 | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | No Display | - | PCI, PCIe | - | - | - | - | 0.135 | 0.26 | ||
![]() 6AV78820CA205BA0 Siemens | In Stock | - | - | Panel Mount | - | 73 | - | - | - | - | 241 | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Windows 7 | Box | - | Active | - | No | No | No | No | No | - | 12 | SSD, 80GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | TFT | - | - | 330 | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 12" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AV78820CA106EA0 Siemens | 839 | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR3 SODIMM (2GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Windows 7 | Box | - | Active | - | - | - | - | - | - | - | - | SSD, 128GB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 12" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AV78820CA207CA0 Siemens | 522 | - | - | Panel Mount | - | 73 | - | - | - | - | - | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Windows 10 | Box | - | Active | - | No | No | No | No | No | - | 12 | SSD, 240GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 12" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AV78820CA205CA0 Siemens | 748 | - | - | Panel Mount | - | 73 | - | - | - | - | - | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1280 | 800 | 0 | Windows 7 | Box | - | Active | - | No | No | No | No | No | - | 12 | SSD, 240GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 12" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AG40210AC120BA0 Siemens | 669 | - | - | DIN Rail | - | - | - | IP40 | - | No | - | - | No | 4000000000 | DDR4 (4GB Max Capacity) | Siemens | - | - | 0 | 0 | 0 | 0 | - | 3 | - | - | - | - | - | - | - | 0 | 4 | 0 | - | - | - | - | Supports Windows 10 | Box | - | Active | - | No | No | No | No | No | - | - | SSD, 128GB | No | 20.4 - 20.4 | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | No | Yes | No | No | No | No | - | - | - | - | - | - | No | - | 0°C ~ 55°C | SIMATIC | Box PC | 24VDC | IP40 | - | - | CE, EAC, FCC, RCM, UL | No Display | - | - | - | - | - | - | - | - | ||
![]() 6AV72415EB170FA0 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | DDR4 (16GB Max Capacity) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 100 ~ 240VAC, 24VDC | IP20/IP65 - Dust Tight, Water Resistant | - | - | CE, CSA, cULus, EAC, FCC, KC, RCM, UL | 22" Touchscreen | - | PCIe | - | - | - | - | - | - | ||
![]() 6AG41143JE524DX2 Siemens | 961 | - | - | Rack Mount | - | - | - | - | - | No | - | - | No | 128000000000 | DDR4 (128GB Max Capacity) | Siemens | - | - | 0 | 0 | - | 0 | - | - | - | - | - | - | - | - | - | 0 | - | 0 | - | - | - | - | Supports Windows 10 | Box | - | Active | - | No | No | No | No | No | - | - | Supports SATA | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | AC | - | - | - | - | No | - | 0°C ~ 50°C | SIMATIC | Rack PC | 100 ~ 240VAC | IP20/IP41 | - | 0.444 | CE, cULus, EAC, KC, RCM, UL | No Display | - | PCI, PCIe | - | - | - | - | 0.177 | 0.43 | ||
![]() 6AV78820EB206BA0 Siemens | 893 | - | - | Panel Mount | - | 73 | - | - | - | - | 337 | No | No | - | DDR3 SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Windows 7 | Box | - | Active | - | No | No | No | No | No | - | 19 | SSD, 80GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | TFT | - | - | 483 | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 19" Touchscreen | - | - | - | - | - | - | - | - | ||
![]() 6AV72300CA202BA0 Siemens | 700 | - | - | Panel Mount, VESA Mount | - | - | - | - | - | - | - | - | - | - | DDR3L SODIMM (8GB Installed) | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports Windows 7/10 | Box | - | Active | - | - | - | - | - | - | - | - | Supports SATA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SIMATIC | Panel PC | 24VDC | IP40/IP65 - Dust Tight, Water Resistant | - | - | CE, cULus, EAC, FCC, RCM, UL | 12" Touchscreen | - | mini PCIe | - | - | - | - | - | - | ||
![]() 6AV78820EA206BA0 Siemens | 597 | - | - | Panel Mount | - | 73 | - | - | - | - | - | No | No | - | DDR3L SODIMM (4GB Installed) | Siemens | No | 0 | 0 | 0 | - | 0 | 0 | - | - | - | 0 | - | - | - | 0 | 0 | - | 0 | - | 1366 | 768 | 0 | Windows 7 | Box | - | Active | - | No | No | No | No | No | - | 19 | SSD, 80GB | No | - | No | No | No | No | No | No | - | No | No | No | No | No | No | - | - | No | - | No | No | No | No | - | - | - | - | No | No | No | Yes | - | SIMATIC | Panel PC | 24VDC | - | - | - | - | 19" Touchscreen | - | - | - | - | - | - | - | - |