- Width
- Height
- Depth
- Voltage type for actuating
- Type
- Contact Configuration
- Length
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Series
- Dim
Attribute column
Manufacturer
Siemens Monitor - Relay Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Weight | Insert Material | Shape | Package Cooled | Material Finish | Approvals | Base Product Number | Contact Sizes | Dim | Error registration possible | Indication of insulation value | Lead Free Status / RoHS Status | Line capacity | Manufacturer | Manufacturer Part Number | Mfr | Minimum Operating Temperature | Mounting | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Outputs | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated frequency | Response value impedance 1 | Response value impedance 2 | Type of electric connection | Voltage Rating AC | Voltage Rating DC | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Housing Color | Output Type | Circuit | Lead Spacing | Note | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Terminal Type | Operating Temperature Range | Includes | Maximum Pressure | Depth Behind Panel | Contact Rating @ Voltage | Outside Diameter | Delay Time | Thermal Resistance @ Natural | Contact Configuration | Trip Range | Power Dissipation @ Temperature Rise | Bushing Type | Trip Status | Features | Contacts | IP Rating | Diameter | Height | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6ES76501BA020XX0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7KG77550CA000AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | 96 | - | - | ||
![]() 7KG85010AA120AA0 Siemens | 508 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | 96 | - | - | ||
![]() 7KG97110JJ000BB0 Siemens | 953 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 134.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | 192 | - | - | ||
![]() 3UG54611AA40 Siemens | 684 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | 3UG5461 | - | - | - | - | - | - | - | - | Siemens | -25°C | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | SIRIUS | - | - | - | - | - | Current Sensing DC, Voltage Sensing DC | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | - | - | - | - | - | - | - | Screw | +60°C | - | - | - | - | - | 0 Sec ~ 999 Sec | - | DPST | 0 ~ 800V DC | - | - | - | - | - | - | - | 100mm | - | 22.5mm | - | - | ||
![]() 3UG54621AA40 Siemens | 905 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | 3UG5462 | - | - | - | - | - | - | - | - | Siemens | -25°C | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | SIRIUS | - | - | - | - | - | Current Sensing DC, Voltage Sensing DC | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | Relay | SPDT (1 Form C) | - | - | - | - | - | - | - | - | - | - | - | Screw | +60°C | - | - | - | - | - | 0 Sec ~ 999 Sec | - | DPST | 0 ~ 800V DC | - | - | - | - | - | - | - | 100mm | - | 45mm | - | - | ||
![]() 3UG45831CW31 Siemens | 827 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | No | - | 20 | - | - | Siemens | - | - | 2 | 0 | 0 | - | Bulk | Active | 24 - 240 | 24 - 240 | 24 - 240 | 15 - 400 | 1 - 100 | 2 - 200 | Screw connection | - | - | AC/DC | No | -25°C ~ 60°C | - | SIRIUS | - | - | - | - | - | Insulation Monitoring | - | - | - | - | - | 24 ~ 240VAC/DC | - | - | - | 0.1 | - | - | - | - | For three-phase supply system | - | Relay | DPDT (2 Form C) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | 0 ~ 400V AC | - | - | - | - | - | - | - | 0.078 | - | 0.045 | - | - | ||
![]() 7KG77500BA030AA1 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110V | 160V | AC/DC | - | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.33µF | - | - | - | - | - | - | 97 | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 100 | - | 100 | - | -- | ||
![]() 3UG48412CA40 Siemens | 2308 |
| - | - | Cylinder | - | - | - | -- | - | - | 147g | - | - | - | - | - | - | - | (L x W x H) 91 x 22.5 x 103 mm | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | MediaSensor™ | - | Active | - | - | - | 3UG4841-2CA40 | - | - | - | - | - | 8 V ~ 30 V | - | - | - | 91mm | 1 V ~ 5 V | - | - | M12, 4 Pin | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | 750 PSI (5171.07 kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | -- | - | - | - | - | - | DPDT | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | 103mm | 91mm | 22.5 | - | - | ||
![]() 3RR22433FW30 Siemens | 783 |
| - | - | Cylinder | - | - | - | -- | - | - | 200g | - | - | - | - | - | - | - | (L x W x H) 112 x 55 x 99 mm | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | 1 | - | - | 24 - 240 | 24 - 240 | 24 - 240 | - | - | - | Screw connection | - | - | AC/DC | Yes | -40°C ~ 105°C | - | MediaSensor™ | - | Active | - | - | - | 3RR2243-3FW30 | - | - | - | - | - | 8 V ~ 30 V | - | - | - | 112.0mm | 1 V ~ 5 V | - | - | Packard, 3 Pin | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | 1500 PSI (10342.14 kPa) | Sealed Gauge | Threaded | Male - M12 x 1.0 | - | - | - | -- | - | - | - | - | - | SPDT | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | 99mm | 112mm | 55.0m | - | - | ||
![]() 3RR21433AA30 Siemens | 2954 |
| - | - | Cylinder | - | - | - | -- | - | - | 200g | - | - | - | - | - | - | - | (L x W x H) 112 x 55 x 99 mm | - | - | - | - | - | - | - | - | - | 0 | 0 | 0 | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | - | - | - | Screw connection | - | - | AC/DC | Yes | -40°C ~ 105°C | - | MediaSensor™ | - | Active | - | - | - | 3RR2143-3AA30 | - | - | - | - | - | 8 V ~ 30 V | - | - | - | 112.0mm | 1 V ~ 5 V | - | - | M12, 4 Pin | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.5% | 1500 PSI (10342.14 kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | -- | - | - | - | - | - | SPDT | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | 99mm | 112mm | 55.0m | - | - | ||
![]() 5TT3405 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | 128g | - | - | - | - | - | - | - | (L x W x H) 64 x 36 x 90 mm | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | 230 - 230 | 230 - 230 | 0 - 0 | - | - | - | Screw connection | - | - | AC | No | - | - | - | - | - | - | - | - | 5TT3405 | - | - | - | - | - | - | - | - | - | 64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 64mm | 36 | - | - | ||
![]() 7KG77500EA010AA0 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | - | - | Plastic | - | - | - | - | - | 20 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | - | Active | -- | - | Plug Housing | For Female Sockets | 53 | - | - | Bayonet Lock | Crimp | - | B | Shielded | Environment Resistant | 94 | - | Chromate over Cadmium | 23-53 | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | 96 | - | 96 | -- | - | ||
![]() 7KG85500AA000AA0 Siemens | 796 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108202103002 | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | 96 | - | 96 | - | - | ||
![]() 7KG77500CA010AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | ABB | G1M3SS4-40U02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 94 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | - | 2NC | IP66 | - | 96 | - | 96 | - | - | ||
![]() 7KG77500AA030AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Maurey Power Transmission | 2TB42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.55 Inches | - | - | - | - | - | P1 | - | - | - | - | - | 100 | - | 100 | - | - | ||
![]() 3UG48322AA40 Siemens | 2932 |
| - | - | - | - | - | - | - | - | - | 147g | - | - | - | - | - | - | - | (L x W x H) 91 x 22.5 x 94 mm | - | - | - | - | Johnson Controls | M9000-105 | - | - | - | 1 | 0 | 0 | - | - | - | 0 - 0 | 0 - 0 | 18 - 30 | - | - | - | Spring clamp connection | - | - | DC | Yes | - | - | - | - | - | - | - | - | 3UG4832-2AA40 | - | - | - | - | - | - | - | - | - | 91mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | 94mm | 91mm | 22.5 | - | - | ||
![]() 7KG85010AA320AA0 Siemens | 975 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | 96 | - | - | ||
![]() 7KG85010AA122AA0 Siemens | 877 |
| - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 12.06°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | -- | 96 | 2.362 (60.00mm) | 2.362 (60.00mm) | - | - | ||
![]() 5TG8222 Siemens | 300504336 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |