- Function
- Height
- Length
- Series
- Width
- Depth
- Dim
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Type
Attribute column
Manufacturer
Siemens Protection Relays & Systems
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Base Product Number | Connections | Content | Dim | Dimensions | Electrical lifespan | Error registration possible | Max. temperature | Maximum Operating Temperature | Maximum Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Minimum Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated frequency | RoHS-compliant | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Size / Dimension | Type | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Durability | Spread Spectrum Bandwidth | Terminal Type | Operating Temperature Range | Overall Height | Absolute Pull Range (APR) | Transformer Type | Delay Time | Contact Configuration | Trip Range | Features | Overall Depth | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RN20002AA30 Siemens | 2341 |
| - | DIN Rail | - | - | 3RN20002 | Spring-loaded connector | 1pc(s) | (W x H x D) 17.5 x 100 x 90 mm | 91.6 x 17.5 x 100mm | 100000 | No | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 1 | 0 | 0 | Box | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | - | 3RN2000-2AA30 | 24VAC/DC | - | 90mm | - | - | - | Spring Terminal | Overtemperature | - | - | 1000 0000 | - | Spring | +60°C | - | - | - | - | SPDT | - | Automatic Reset | - | 100mm | - | 91.6mm | 17.5 | - | ||
![]() 3RN20001AW30 Siemens | 2424 |
| - | DIN Rail | - | - | 3RN20001 | Screws | 1pc(s) | (W x H x D) 17.5 x 100 x 90 mm | 91.6 x 17.5 x 100mm | 100000 | No | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 1 | 0 | 0 | Box | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | - | 3RN2000-1AW30 | 24 ~ 240VAC/DC | - | 90mm | - | - | - | Screw Terminal | Overtemperature | - | - | 1000 0000 | - | Screw | +60°C | - | - | - | - | SPDT | - | Automatic Reset | - | 100mm | - | 91.6mm | 17.5 | - | ||
![]() 3RN20231DW30 Siemens | 2214 |
| - | DIN Rail | - | - | 3RN20231 | Screws | 1pc(s) | (W x H x D) 22.5 x 100 x 90 mm | 91.6 x 22.5 x 100mm | 100000 | - | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 1 | 0 | 1 | Box | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | - | 3RN2023-1DW30 | 24 ~ 240VAC/DC | - | 90mm | - | - | - | Screw Terminal | Overtemperature | - | - | 1000 0000 | - | Screw | +60°C | - | - | - | - | SPDT, SPST | - | Automatic Reset, Manual Reset | - | 100mm | - | 91.6mm | 22.5 | - | ||
![]() 3RN20122BW30 Siemens | 2202 |
| - | DIN Rail | - | - | 3RN20122 | Spring-loaded connector | 1pc(s) | (W x H x D) 22.5 x 100 x 90 mm | 91.6 x 22.5 x 100mm | 100000 | Yes | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 2 | 0 | 0 | Box | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | - | 3RN2012-2BW30 | 24 ~ 240VAC/DC | - | 90mm | - | - | - | Spring Terminal | Overtemperature | - | - | 1000 0000 | - | Spring | +60°C | - | - | - | - | DPDT | - | Automatic Reset, Manual Reset | - | 100mm | - | 91.6mm | 22.5 | - | ||
![]() 3RN20132BA30 Siemens | 2999 |
| - | DIN Rail | - | - | 3RN20132 | Spring-loaded connector | 1pc(s) | (W x H x D) 22.5 x 100 x 90 mm | 91.6 x 22.5 x 100mm | 100000 | Yes | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 2 | 0 | 0 | Box | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | - | 3RN2013-2BA30 | 24VAC/DC | - | 90mm | - | - | - | Spring Terminal | Overtemperature | - | - | 1000 0000 | - | Spring | +60°C | - | - | - | - | DPDT | - | Automatic Reset, Manual Reset | - | 100mm | - | 91.6mm | 22.5 | - | ||
![]() 3RN20121BA30 Siemens | 2509 |
| - | DIN Rail | - | - | 3RN20121 | Screws | 1pc(s) | (W x H x D) 22.5 x 100 x 90 mm | 91.6 x 22.5 x 100mm | 100000 | - | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 2 | 0 | 0 | Box | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | - | 3RN2012-1BA30 | 24VAC/DC | - | 90mm | - | - | - | Screw Terminal | Overtemperature | - | - | 1000 0000 | - | Screw | +60°C | - | - | - | - | DPDT | - | Automatic Reset, Manual Reset | - | 100mm | - | 91.6mm | 22.5 | - | ||
![]() 3RN20101BA30 Siemens | 2708 |
| - | DIN Rail | - | - | 3RN20101 | Screws | 1pc(s) | (W x H x D) 22.5 x 100 x 90 mm | 91.6 x 22.5 x 100mm | 100000 | - | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 2 | 0 | 0 | Bulk | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS 3RN2 | - | 3RN2010-1BA30 | 24VAC/DC | - | 90mm | - | - | - | Screw Terminal | Overtemperature | - | - | 1000 0000 | - | Screw | +60°C | - | - | - | - | DPDT | - | Automatic Reset | - | 100mm | - | 91.6mm | 22.5 | - | ||
![]() 3RN20102BA30 Siemens | 77 |
| - | DIN Rail | - | - | 3RN20102 | Spring-loaded connector | 1pc(s) | (W x H x D) 22.5 x 100 x 90 mm | 91.6 x 22.5 x 100mm | 100000 | No | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 2 | 0 | 0 | Box | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | - | 3RN2010-2BA30 | 24VAC/DC | - | 90mm | - | - | - | Spring Terminal | Overtemperature | - | - | 1000 0000 | - | Spring | +60°C | - | - | - | - | DPDT | - | Automatic Reset | - | 100mm | - | 91.6mm | 22.5 | - | ||
![]() 3RN20102CA30 Siemens | 2557 |
| - | DIN Rail | - | - | 3RN20102 | Spring-loaded connector | 1pc(s) | (W x H x D) 17.5 x 100 x 90 mm | 91.6 x 17.5 x 100mm | 100000 | No | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 0 | 1 | 1 | Box | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | - | 3RN2010-2CA30 | 24VAC/DC | - | 90mm | - | - | - | Spring Terminal | Overtemperature | - | - | 1000 0000 | - | Spring | +60°C | - | - | - | - | SPDT | - | Automatic Reset | - | 100mm | - | 91.6mm | 17.5 | - | ||
![]() 3RN20111BW30 Siemens | 2861 |
| - | DIN Rail | - | - | 3RN20111 | Screws | 1pc(s) | (W x H x D) 22.5 x 100 x 90 mm | 91.6 x 22.5 x 100mm | 100000 | No | +60°C | +60°C | - | Siemens | -25°C | -25°C | - | 2 | 0 | 0 | Box | Active | - | - | - | - | Yes | - | - | - | -25°C ~ 60°C | SIRIUS | - | 3RN2011-1BW30 | 24 ~ 240VAC/DC | - | 90mm | - | - | - | Screw Terminal | Overtemperature | - | - | 1000 0000 | - | Screw | +60°C | - | - | - | - | DPDT | - | Manual Reset | - | 100mm | - | 91.6mm | 22.5 | - | ||
![]() 5SV87020KK Siemens | 2624 |
| - | Surface Mount | 4-SMD, No Lead | 170g | - | - | - | (L x W x H) 79 x 100 x 33 mm | - | - | No | - | - | +50°C | SiTime | - | - | -10°C | 0 | 0 | 0 | Strip | Active | 720 - 720 | 720 - 720 | 0 - 0 | 50 - 60 | - | Screw connection | AC | No | -40°C ~ 85°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | 1.8V | - | 79mm | 133.333 MHz | ±20ppm | LVCMOS, LVTTL | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 79mm | - | Toroidal Ring | - | - | - | - | 58.8mm | 33mm | 0.031 (0.80mm) | 79mm | 100 | - | ||
![]() 5SV87012KP Siemens | 991 |
| - | - | - | 429g | - | - | - | (L x W x H) 79.2 x 99.5 x 55 mm | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 690 - 690 | 690 - 690 | - | - | - | Plug-in connection | AC | - | - | 5SV8701 | - | 5SV8701-2KP | - | 12 V | 79.2mm | - | - | - | - | For three-phase supply system | - | - | - | - | - | - | 55mm | - | - | - | - | - | - | - | 55mm | - | 79.2mm | 99.5 | - |