- Base Product Number
- Degree of protection (IP)
- Depth
- Features
- Height
- Input Range
- Input Signal Type
- Input Type
- Isolation
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
Attribute column
Manufacturer
Siemens Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Base Product Number | Connections | Content | Cross section (flexible) (max.) | Cross section (flexible) (min.) | Cross section (inflexible) (max.) | Cross section (inflexible) (min.) | Degree of protection (IP) | Dim | Input resistance | Input Signal Type | Manufacturer | Max. ambient temperature | Maximum Operating Temperature | Mfr | Min. ambient temperature | Minimum Operating Temperature | Output Signal Type | Package | Product Status | RoHS-compliant | SIL according to IEC 61508 | Type of electric connection | Operating Temperature | Series | Part Status | Termination | Type | Voltage - Supply | Supply Voltage | Depth | Termination Style | Output Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Input Type | Operating Temperature Range | Isolation | Input Range | Output Range | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Module Type | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RS70022CE00 Siemens | In Stock | - | - | Snap-On Rail Mount | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 3RS7002 | Spring-loaded terminal | 1pc(s) | 1.5mm² | 0.25mm² | 2.5mm² | 0.25mm² | IP20 | (L x W x H) 72.5 x 6.2 x 93 mm | 100Ω | Current | - | +60°C | +60°C | Siemens | -25°C | -25°C | Current | Box | Active | Yes | None | Spring clamp connection | -25°C ~ 60°C | pushPIN™ | Active | Spring-Loaded | Top Mount | 24VAC/DC | 24V ac/dc | 72.5mm | Spring Terminal | Current | Push Pin | 0.394 (10.00mm) | 10.86°C/W @ 100 LFM | Current | -25 → +60°C | 50V | 0 → 20mA | 0 → 20mA | -- | -- | - | Isolation Amplifier | -- | 93.0mm | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3RS7000-2AE00 Siemens | In Stock | - | - | DIN Rail Mount | - | - | - | - | 3RS7000 | - | - | - | - | - | - | IP20 | - | - | Voltage | - | - | +60°C | Siemens | - | -25°C | Voltage | Box | Active | - | None | Spring clamp connection | -25°C ~ 60°C | 3RS7000 | - | Spring-Loaded | Isolation Amplifier | 24VAC/DC | 24V ac/dc | 0.073 | Spring Terminal | Voltage | - | - | - | Resistance, Voltage | -25 → +60°C | 50V | 0 → 10V dc | 0 → 10V dc | - | - | - | Isolation Amplifier | - | 0.093 | - | 0.006 | ||
![]() 3RS7003-1AE00 Siemens | In Stock | - | - | Snap-On Rail Mount | - | - | - | - | 3RS7003 | Screws | 1pc(s) | 1.5mm² | 0.25mm² | 2.5mm² | 0.25mm² | IP20 | (L x W x H) 72.5 x 6.2 x 93 mm | 100Ω | Current | - | +60°C | +60°C | Siemens | -25°C | -25°C | Voltage | Box | Active | Yes | None | Screw connection | -25°C ~ 60°C | 3RS7003 | - | Screw | 3RS7003-1AE00 | 24VAC/DC | 24V ac/dc | 72.5mm | Screw Terminal | Voltage | - | - | - | Current | -25 → +60°C | 50V | 4 → 20mA | 0 → 10V dc | - | - | - | Isolation Amplifier | - | 93.0mm | 72.5mm | 6.2m | ||
![]() 3RS70032AE00 Siemens | In Stock | - | - | DIN Rail Mount | - | - | - | - | 3RS7003 | Spring-loaded terminal | 1pc(s) | 1.5mm² | 0.25mm² | 2.5mm² | 0.25mm² | IP20 | (L x W x H) 72.5 x 6.2 x 93 mm | 100Ω | Current | - | +60°C | +60°C | Siemens | -25°C | -25°C | Voltage | - | Active | Yes | None | Spring clamp connection | -25°C ~ 60°C | 3RS7003 | - | Spring-Loaded | 3RS7003-2AE00 | 24VAC/DC | 24V ac/dc | 72.5mm | Spring Terminal | Voltage | - | - | - | Current | -25 → +60°C | 50V | 4 → 20mA | 0 → 10V dc | - | - | - | Isolation Amplifier | - | 93.0mm | 72.5mm | 6.2m | ||
![]() 3RS70031DE00 Siemens | In Stock | - | - | Snap-On Rail Mount | - | - | - | - | 3RS7003 | Screws | 1pc(s) | 1.5mm² | 0.25mm² | 2.5mm² | 0.25mm² | IP20 | (L x W x H) 72.5 x 6.2 x 93 mm | 100Ω | Current | - | +60°C | +60°C | Siemens | -25°C | -25°C | Current | - | Active | Yes | None | Screw connection | -25°C ~ 60°C | 3RS7003 | - | Screw | 3RS7003-1DE00 | 24VAC/DC | 24V ac/dc | 72.5mm | Screw Terminal | Current | - | - | - | Current | -25 → +60°C | 50V | 4 → 20mA | 4 → 20mA | - | - | - | Isolation Amplifier | - | 93.0mm | 72.5mm | 6.2m | ||
![]() 3RS70022AE00 Siemens | In Stock | - | - | Snap-On Rail Mount | - | - | - | - | 3RS7002 | Spring-loaded terminal | 1pc(s) | 1.5mm² | 0.25mm² | 2.5mm² | 0.25mm² | IP20 | (L x W x H) 72.5 x 6.2 x 93 mm | 100Ω | Current | Miscellaneous | +60°C | +60°C | Siemens | -25°C | -25°C | Voltage | - | Active | Yes | None | Spring clamp connection | -25°C ~ 60°C | 3RS7002 | - | Spring-Loaded | 3RS7002-2AE00 | 24VAC/DC | 24V ac/dc | 72.5mm | Spring Terminal | Voltage | - | - | - | Current | -25 → +60°C | 50V | 0 → 20mA | 0 → 10V dc | - | - | - | Isolation Amplifier | - | 93.0mm | 72.5mm | 6.2m | ||
![]() 3RS70062FW00 Siemens | In Stock | - | - | DIN Rail Mount | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 3RS7006 | Spring-loaded terminal | 1pc(s) | 1.5mm² | 0.25mm² | 2.5mm² | 0.25mm² | IP20 | (L x W x H) 72.5 x 17.5 x 93 mm | 100Ω | Current, Voltage | - | +60°C | +60°C | Siemens | -25°C | -25°C | Current, Voltage | - | Active | Yes | None | Spring clamp connection | -25°C ~ 60°C | pushPIN™ | Active | Spring-Loaded | Top Mount | 24 ~ 240VAC/DC | 24 → 240V ac/dc | 72.5mm | Spring Terminal | Current, Voltage | Push Pin | 0.900 (22.86mm) | 6.50°C/W @ 100 LFM | Current, Resistance, Voltage | -25 → +60°C | 300V | 0 → 1 V, 0 → 10 mA, 0 → 100 mV, 0 → 2 V, 0 → 20 V, 0 → 20 mA, 0 → 300 mV, 0 → 5 mA, 0 → 5 V, 0 → 500 mV, 0 → 60 mV, 0 to10 V, 2 to10 V, -20 → +20 mA, 4 → 20 mA, -5 → +5mA | 0 → 10 V, 0 → 20 mA, 4 → 20mA | -- | -- | - | Isolation Amplifier | -- | 93.0mm | 1.450 (36.83mm) | 2.267 (57.60mm) |