- Consumer IC Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Siemens Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Signal to Noise Ratio-Nom (FM) | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Seated Height-Max | Consumer IC Type | Harmonic Distortion | Demodulation Type | Output Voltage-Nom (AM) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA6142-5X Siemens | In Stock | - | Datasheet | YES | 20 | SIEMENS A G | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 70 dB | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 50 mA | 2.65 mm | VIDEO DISCRIMINATOR | 1% | FM | - | 12.8 mm | 7.6 mm | ||
![]() TDA5931-65 Siemens | In Stock | - | Datasheet | NO | 18 | SIEMENS A G | 70 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | unknown | - | R-PDIP-T18 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | 71.5 mA | - | VIDEO DISCRIMINATOR | - | AM | 1414 mV | - | - | ||
![]() TDA6140-5X Siemens | In Stock | - | Datasheet | YES | 16 | SIEMENS A G | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 70 dB | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 50 mA | 1.75 mm | VIDEO DISCRIMINATOR | 1% | FM | - | 10 mm | 4 mm | ||
![]() TDA6931X Siemens | In Stock | - | Datasheet | YES | 32 | SIEMENS A G | 85 °C | -10 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | - | unknown | - | R-PDSO-G32 | Not Qualified | 10 V | OTHER | 7.5 V | - | - | AUDIO/VIDEO DEMODULATOR | - | - | - | - | - | ||
![]() TBA120T Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA6930S Siemens | In Stock | - | Datasheet | NO | 30 | SIEMENS A G | 85 °C | -10 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Transferred | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | - | unknown | - | R-PDIP-T30 | Not Qualified | 10 V | OTHER | 7.5 V | - | - | AUDIO/VIDEO DEMODULATOR | - | - | - | - | - | ||
![]() TBA120S Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA4360X Siemens | In Stock | - | Datasheet | YES | 28 | SIEMENS A G | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 8542.39.00.01 | DUAL | GULL WING | 1 | - | unknown | 28 | R-PDSO-G28 | Not Qualified | 13.2 V | INDUSTRIAL | 7.5 V | - | - | AUDIO SINGLE CHIP RECEIVER | 1% | AM | 480 mV | - | - |