- Dropout Voltage1-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature TJ-Max
- Operating Temperature TJ-Min
- Output Voltage1-Max
- Output Voltage1-Min
- Package Body Material
Attribute column
Manufacturer
Siemens PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | ECCN Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Max Output Current | Quiescent Current | Accuracy | Dropout Voltage | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Operating Temperature TJ-Min | Output Voltage1-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE4266G Siemens | In Stock | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 5 V | 100 mA | 300 µA | 2 % | 250 mV | - | - | - | - | - | - | - | - | - | ||
![]() TLE4276 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4266GGEG Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4274DV50 Siemens | In Stock | - | Datasheet | YES | - | 2 | SIEMENS A G | 45 V | 5.5 V | PLASTIC/EPOXY | - | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | EAR99 | 8542.39.00.01 | SINGLE | GULL WING | 1 | unknown | - | R-PSSO-G2 | Not Qualified | - | - | - | - | - | 5.2 V | 4.8 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 4% | - | 0.5 V | 150 °C | -40 °C | 5 V | ||
![]() TLE4276S Siemens | 3583 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE4276SV10 Siemens | In Stock | - | Datasheet | NO | - | 5 | SIEMENS A G | - | - | PLASTIC/EPOXY | - | , | RECTANGULAR | FLANGE MOUNT | Transferred | SFM | - | EAR99 | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | unknown | 3 | R-PSFM-T5 | Not Qualified | - | - | - | - | - | 10.4 V | 9.6 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | 0.4 A | 0.5 V | 150 °C | -40 °C | - | ||
![]() TLE4265S Siemens | In Stock | - | Datasheet | NO | - | 5 | SIEMENS A G | 45 V | 6 V | PLASTIC/EPOXY | SFM | , | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | EAR99 | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | unknown | - | R-PSFM-T5 | Not Qualified | - | - | - | - | - | 5.1 V | 4.9 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.2 A | 0.5 V | 150 °C | -40 °C | 5 V |