- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Qualification Status
Attribute column
Manufacturer
Siemens Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Material | Number of Terminals | Characteristics | Clamp type | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Name | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Purpose | Spatial orientation | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of connector | Operating temperature | ECCN Code | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Current rating | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Supply Current-Max (Isup) | Consumer IC Type | Rated voltage | Profile | Features | Blanking Output | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCA205A Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TBB206 Siemens | In Stock | - | Datasheet | - | NO | - | - | 14 | - | - | - | - | - | - | - | SIEMENS A G | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | - | - | ADDITIONAL 7-BIT AUXILIARY INPUT COUNTER | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | unknown | - | - | R-PDIP-T14 | Not Qualified | 5.5 V | INDUSTRIAL | 3 V | PLL FREQUENCY SYNTHESIZER | - | - | 3.5 mA | - | - | - | - | - | - | - | ||
![]() TCA965B Siemens | 25 | - | Datasheet | - | NO | - | steel | 14 | clamp width H - 150 mm; clamp depth B - 65 mm | screw | - | - | - | - | 878.34 | SIEMENS A G | - | G-shaped clamp 150 mm | 85 °C | -25 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Transferred | - | for wood and metal | - | 10 V | 28.5*21*14/10 | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | unknown | - | - | R-PDIP-T14 | Not Qualified | 30 V | OTHER | 4.5 V | ANALOG CIRCUIT | - | - | - | - | - | - | ribbed body | - | - | - | ||
![]() TLE5206-2G Siemens | In Stock | - | Datasheet | gold-plated | YES | 40 | - | 7 | - | - | socket | 1x40 | 2.54mm | THT | 3.8 g | SIEMENS A G | female | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Transferred | D2PAK | - | straight | - | - | pin strips | -40...163°C | EAR99 | - | - | 8542.39.00.01 | SINGLE | GULL WING | 1 | unknown | 1.5A | 4 | R-PSSO-G7 | Not Qualified | 40 V | - | 5 V | BRUSH DC MOTOR CONTROLLER | - | 6 A | - | - | 60V | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() SAS590 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGP3006X Siemens | In Stock | - | Datasheet | - | YES | - | - | 14 | - | - | - | - | - | - | - | SIEMENS A G | - | - | 80 °C | -20 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 5 V | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | PHASE LOCKED LOOP | - | - | - | - | - | - | - | - | - | - | ||
![]() SDA9290-5 Siemens | In Stock | - | Datasheet | - | YES | - | - | 68 | - | - | - | - | - | - | - | SIEMENS A G | - | - | 70 °C | - | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | J BEND | 1 | unknown | - | - | S-PQCC-J68 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 450 mA | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | ||
![]() TLE4935-2G Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | SIEMENS A G | - | - | - | - | - | - | , | - | - | - | Transferred | SOT-89 | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | unknown | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE5207G Siemens | In Stock | - | Datasheet | - | YES | - | - | 7 | - | - | - | - | - | - | - | SIEMENS A G | - | - | - | - | PLASTIC/EPOXY | SOP | , | - | RECTANGULAR | SMALL OUTLINE | Transferred | SFM | - | - | 12 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | SINGLE | GULL WING | 1 | unknown | - | 3 | R-PSSO-G7 | Not Qualified | 24 V | - | 6 V | BRUSH DC MOTOR CONTROLLER | - | 5 A | - | - | - | - | - | - | - | - | ||
![]() PSB2163PV3.1 Siemens | In Stock | - | Datasheet | - | NO | - | - | 28 | - | - | - | - | - | - | - | SIEMENS A G | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | unknown | - | - | R-PDIP-T28 | Not Qualified | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | ||
![]() SDA5248-5C2 Siemens | In Stock | - | Datasheet | - | NO | - | - | 40 | - | - | - | - | - | - | - | SIEMENS A G | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | , | - | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | unknown | - | - | R-PDIP-T40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 230 mA | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | ||
![]() TDA6612-2 Siemens | In Stock | - | Datasheet | - | NO | - | - | 28 | - | - | - | - | - | - | - | SIEMENS A G | - | - | 70 °C | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | unknown | - | - | R-PDIP-T28 | Not Qualified | 13.2 V | COMMERCIAL | 10 V | - | 80 mA | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | ||
![]() TLE5207 Siemens | In Stock | - | Datasheet | - | NO | - | - | 7 | - | - | - | - | - | - | - | SIEMENS A G | - | - | - | - | PLASTIC/EPOXY | SFM | , | SSIP7(UNSPEC) | RECTANGULAR | FLANGE MOUNT | Transferred | SFM | - | - | 12 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | 1 | unknown | - | 3 | R-PSFM-T7 | Not Qualified | 24 V | - | 6 V | BRUSH DC MOTOR CONTROLLER | - | 5 A | - | - | - | - | - | - | - | - | ||
![]() SDA9361 Siemens | In Stock | - | Datasheet | - | YES | - | - | 44 | - | - | - | - | - | - | - | SIEMENS A G | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | , | - | SQUARE | FLATPACK | Transferred | - | - | - | - | - | - | - | - | TV | - | 8542.39.00.01 | QUAD | GULL WING | 1 | unknown | - | - | S-PQFP-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | HORIZ/VERT DEFLECTION IC | - | - | - | YES | - | - | ||
![]() SDA9362 Siemens | In Stock | - | Datasheet | - | YES | - | - | 44 | - | - | - | - | - | - | - | SIEMENS A G | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | , | - | SQUARE | FLATPACK | Transferred | - | - | - | - | - | - | - | - | TV | - | 8542.39.00.01 | QUAD | GULL WING | 1 | unknown | - | - | S-PQFP-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | HORIZ/VERT DEFLECTION IC | - | - | - | NO | - | - |