- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With/Related Products | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Overload release current setting | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Depth | Current Rating | Interface | Current - Output | Number of Poles | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Overall Length | Wattage - Load | Features | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA21304EA350NB3 Siemens | 890 |
| - | DIN Rail | - | IP20 | Other | (W x H x D) 55 x 274 x 150 mm | - | 3RA21304EA350NB3 | +60°C | Siemens | -20°C | 29A | 29A | 690V | - | - | 0 | 22 - 32 | Box | Active | Yes | - | 20 - 33 | 20 - 33 | 20 - 33 | 15kW | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC/DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 20 ~ 33VAC/DC | 150mm | - | - | 29A | - | 690V | AC Motor | Motor Starter | 1 | - | 15000 W | - | - | - | - | 274mm | 55mm | ||
![]() US2:83HP920F81 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | 90A | - | 600V | AC Motor | Motor Starter | 1 | - | 37285 W | - | - | - | - | - | - | ||
![]() 3RA64001EB42 Siemens | 852 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 170 x 165 mm | - | 3RA64001EB42 | +60°C | Siemens | -20°C | 32A | 32A | 400V | 0 | 0 | 3 | 8 - 32 | Box | Active | Yes | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 15kW | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Screw connection | DC | 690 V ac | -20°C ~ 60°C | SIRIUS | Module | 15 kW | 24VDC | 165mm | 32 A | - | 32A | 3P | 400V | AC Motor | Motor Starter | 1 | 45mm | 14914 W | - | 148.5mm | 3 | IP20 | 170mm | 45mm | ||
![]() 3RA64002DB43 Siemens | 973 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | 3RA64002DB43 | +60°C | Siemens | -20°C | 12A | 12A | 690V | 0 | 0 | 3 | 3 - 12 | Box | Active | Yes | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 5.5kW | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | Other | DC | 690 V ac | -20°C ~ 60°C | SIRIUS | Module | 7.5 kW | 24VDC | 165mm | 12 A | - | 12A | 3P | 690V | AC Motor | Motor Starter | 1 | 45mm | 7457 W | - | 137.5mm | 3 | IP20 | 191mm | 45mm | ||
![]() 3RA21154AA181AK6 Siemens | 2632 |
| - | DIN Rail | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 120VAC | - | - | - | 15.5A | - | 690V | AC Motor | Motor Starter | 1 | - | 7460 W | - | - | - | - | - | - | ||
![]() 3RA21150AA151BB4 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | - | - | - | 0.16A | - | 690V | AC Motor | Motor Starter | 1 | - | 60 W | - | - | - | - | - | - | ||
![]() US2:84HPJ95EMG81 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 220 ~ 240VAC | - | - | - | 90A | - | 600V | AC Motor | Motor Starter | 1 | - | 29828 W | - | - | - | - | - | - | ||
![]() 3RM11073AA04 Siemens | 2682 |
| - | DIN Rail | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | 3RM11073AA04 | 60°C | Siemens | -25°C | 7.0A | 7A | 24V DC | 1 | 1 | 4 | 7 - 7 | Bulk | Active | Yes | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 3kW | ATEX, CCC, CE, CSA, EAC, UL | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | 40°C | - | Module | 3 kW | 24VDC | 141.6mm | - | - | 7A | - | 500V | AC Motor | Motor Starter | 1 | 141.6mm | 3000 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 22LPU320H Siemens | 794 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 440 ~ 480VAC/DC | - | - | - | 270A | - | 600V | AC Motor | Motor Starter, Reversible | 1 | - | 149140 W | - | - | - | - | - | - | ||
![]() 73AT34BFA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 115VAC | - | - | - | 26A | - | - | AC Motor | Soft Start / Stop | 1 | - | 11185 W | - | - | - | - | - | - | ||
![]() 3RA61200EP30 Siemens | 508 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 170 x 165 mm | - | 3RA61200EP30 | +60°C | Siemens | -20°C | 32A | 32A | 690V | 1 | 1 | 2 | 8 - 32 | Box | Active | Yes | - | 110 - 240 | 110 - 240 | 110 - 240 | 15kW | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Other | AC/DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 110 ~ 240VAC/DC | 165mm | - | - | 32A | - | 690V | AC Motor | Motor Starter | 1 | - | 14914 W | - | - | - | - | 170mm | 45mm | ||
![]() 3RA22151BD152AK6 Siemens | 595 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 96 ~ 132VAC | - | - | - | 1.9A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 745.7 W | - | - | - | - | - | - | ||
![]() 3RA22151CA152AK6 Siemens | 2943 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 96 ~ 132VAC | - | - | - | 1.9A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 1119 W | - | - | - | - | - | - | ||
![]() 3RA22151CA152AP6 Siemens | 2281 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 192 ~ 264VAC | - | - | - | 1.9A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 1119 W | - | - | - | - | - | - | ||
![]() 22CUC32WH Siemens | 574 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 440 ~ 480VAC | - | - | - | 18A | - | 600V | AC Motor | Motor Starter, Reversible | 1 | - | 3730 W | - | - | - | - | - | - | ||
![]() 22CUD32AH Siemens | 527 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 440 ~ 480VAC | - | - | - | 18A | - | 600V | AC Motor | Motor Starter, Reversible | 1 | - | 2237 W | - | - | - | - | - | - | ||
![]() 22CUB32AL Siemens | 706 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 277VAC | - | - | - | 18A | - | 600V | AC Motor | Motor Starter, Reversible | 1 | - | 1490 W | - | - | - | - | - | - | ||
![]() 3RA21100AD151AP6 Siemens | 2144 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 240VAC | - | - | - | 0.16A | - | 690V | AC Motor | Motor Starter | 1 | - | 60 W | - | - | - | - | - | - | ||
![]() 14DUE32BJ Siemens | 989 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VAC | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 5593 W | - | - | - | - | - | - | ||
![]() 14DUA320E Siemens | 795 |
| - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 575 ~ 600VAC | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 372.85 W | - | - | - | - | - | - |