- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With | For Use With/Related Products | Manufacturer part # | Max. frequency | Max. temperature | Mfr | Min. frequency | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | RoHS | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Supply Voltage | Depth | Current Rating | Number of Outputs | Interface | Current - Output | Number of Poles | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Overall Length | Wattage - Load | Features | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA22151CD152AP6 Siemens | 583 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 192 ~ 264VAC | - | - | - | - | - | 1.9A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 1119 W | - | - | - | - | - | - | ||
![]() 22DUB32AJ Siemens | 684 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VAC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter, Reversible | 1 | - | 1490 W | - | - | - | - | - | - | ||
![]() 14CUA32AL Siemens | 2930 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 277VAC | - | - | - | - | - | 18A | - | 600V | AC Motor | Motor Starter | 1 | - | 372.85 W | - | - | - | - | - | - | ||
![]() 3RA22151CA152BB4 Siemens | 2098 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | - | - | - | - | - | 1.9A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 1120 W | - | - | - | - | - | - | ||
![]() 17GUG92NJ15 Siemens | 661 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VAC | - | - | - | - | - | 60A | - | 600V | AC Motor | Motor Starter | 1 | - | 22371 W | - | - | - | - | - | - | ||
![]() 3RM11073AA14 Siemens | 2881 |
| - | DIN Rail | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM11073AA14 | - | 60°C | Siemens | - | -25°C | 7.0A | 7A | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | 4 | - | - | 7 - 7 | Box | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | 3kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC/DC | - | - | -25°C ~ 60°C | - | Module | 3 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | 6.1A | - | 48 ~ 500V | AC Motor | Motor Starter | 1 | 141.6mm | 3000 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 6SL32105BB137UV1 Siemens | 2006 |
| - | Chassis Mount | - | IP20 | - | (W x H x D) 68 x 142 x 107.80 mm | AC Motors | SINAMICS Series | 6SL32105BB137UV1 | 550Hz | - | Siemens | 0Hz | - | 2.3A | - | - | - | - | 4 | 0 | 1 | 0 | 1 | 0 | 1 | 0 | 0 | - | 0 | 0 → 550Hz | - | Box | Active | - | - | - | - | - | - | Non-Compliant | CE, C-Tick (RCM), cULus, EN 60204-1, EN 61800-3, EN 61800-5-1, KCC | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | -10°C ~ 60°C | SINAMICS | Module | 370W | 200 ~ 240VAC | 230 V ac | 107.8mm | 2.3 A | 3 | - | 2.3A | - | 230 ~ 240V | AC Motor | - | - | 68mm | 370 W | - | 142mm | 1 | IP20 | 142mm | 68 | ||
![]() 3RM11013AA04 Siemens | 2812 |
| - | DIN Rail | - | - | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM11013AA04 | - | 60°C | Siemens | - | -25°C | 0.5A | 500mA | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | SIRIUS | - | - | - | 0.12kW | - | ATEX, CCC, CE, CSA, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | Module | 0.12 kW | 19.2 ~ 30VDC | - | 141.6mm | - | - | - | 0.5A | - | 48 ~ 500V | AC Motor | Motor Starter | 1 | 141.6mm | 120 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 3RM11023AA14 Siemens | 2175 |
| - | DIN Rail | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM11023AA14 | - | 60°C | Siemens | - | -25°C | 2.0A | 2A | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | 4 | - | - | 2 - 2 | - | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | 0.75kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC/DC | - | - | -25°C ~ 60°C | 3RM1 | Module | 0.75 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | 2A | - | 48 ~ 500V | AC Motor | Motor Starter | 1 | 141.6mm | 750 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 3RA61202DB33 Siemens | 557 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | - | 3RA61202DB33 | - | +60°C | Siemens | - | -20°C | 12A | 12A | 690V | 1 | 1 | - | - | - | - | - | - | - | - | - | 2 | - | - | 3 - 12 | - | Active | Yes | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 5.5kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | AC/DC | 690 V ac | - | -20°C ~ 60°C | 3RA6120 | Module | 7.5 kW | 24VAC/DC | - | 165mm | 12 A | - | - | 12A | 3P | 690V | AC Motor | Motor Starter | 1 | 45mm | 7457 W | - | 137.5mm | 3 | IP20 | 191mm | 45mm | ||
![]() 3RM13013AA14 Siemens | 2772 |
| - | DIN Rail | - | - | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM13013AA14 | - | 60°C | Siemens | - | -25°C | 0.5A | 500mA | 110V AC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | SIRIUS | - | - | - | 0.12kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | 3RM1 | Module | 0.12 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | 0.5A | - | 48 ~ 500V | AC Motor | Motor Starter, Reversible | 1 | 141.6mm | 120 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 3RM10073AA04 Siemens | 2577 |
| - | DIN Rail | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM10073AA04 | - | 60°C | Siemens | - | -25°C | 7A | 7A | 24V DC | 1 | 1 | - | - | - | - | - | - | - | - | - | 4 | - | - | 7 - 7 | - | Active | Yes | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 3kW | - | CCC, CSA, EAC, UL | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | -25°C ~ 60°C | 3RM1 | Module | 3 kW | 19.2 ~ 30VDC | - | 141.6mm | - | - | - | 6.1A | - | 48 ~ 500V | AC Motor | Motor Starter | 1 | 141.6mm | 3000 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 3RM13012AA14 Siemens | 2754 |
| - | DIN Rail | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM13012AA14 | - | 60°C | Siemens | - | -25°C | 0.5A | 500mA | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | 4 | - | - | 0.5 - 0.5 | - | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | 0.12kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | AC/DC | - | - | -25°C ~ 60°C | 3RM1 | Module | 0.12 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | 0.5A | - | 48 ~ 500V | AC Motor | Motor Starter, Reversible | 1 | 141.6mm | 120 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 3RM13022AA14 Siemens | 2684 |
| - | DIN Rail | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM13022AA14 | - | 60°C | Siemens | - | -25°C | 2.0A | 2A | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | 4 | - | - | 2 - 2 | - | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | 0.75kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | AC/DC | - | - | -25°C ~ 60°C | 3RM1 | Module | 0.75 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | 2A | - | 48 ~ 500V | AC Motor | Motor Starter, Reversible | 1 | 141.6mm | 750 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 3RM13023AA04 Siemens | 2804 |
| - | DIN Rail | - | - | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM13023AA04 | - | 60°C | Siemens | - | -25°C | 2A | 2A | 24V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | SIRIUS | - | - | - | 0.75kW | - | ATEX, CCC, CE, CSA, EAC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | Module | 0.75 kW | 19.2 ~ 30VDC | - | 141.6mm | - | - | - | 2A | - | 48 ~ 500V | AC Motor | Motor Starter, Reversible | 1 | 141.6mm | 750 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 3RM11072AA14 Siemens | 2608 |
| - | DIN Rail | - | - | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM11072AA14 | - | 60°C | Siemens | - | -25°C | 7.0A | 7A | 110V AC,230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | SIRIUS | - | - | - | 3kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | Module | 3 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | 6.1A | - | 48 ~ 500V | AC Motor | Motor Starter | 1 | 141.6mm | 3000 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 3RM11013AA14 Siemens | 2923 |
| - | DIN Rail | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM11013AA14 | - | 60°C | Siemens | - | -25°C | 0.5A | 500mA | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | 4 | - | - | 0.5 - 0.5 | Box | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | 0.12kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC/DC | - | - | -25°C ~ 60°C | - | Module | 0.12 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | 0.5A | - | 48 ~ 500V | AC Motor | Motor Starter | 1 | 141.6mm | 120 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 3RM11012AA14 Siemens | 2982 |
| - | DIN Rail | - | IP20 | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | - | 3RM11012AA14 | - | 60°C | Siemens | - | -25°C | 0.5A | 500mA | 110V AC,230V AC | 1 | 1 | - | - | - | - | - | - | - | - | - | 4 | - | - | 0.5 - 0.5 | Box | Active | Yes | SIRIUS | 110 - 230 | 110 - 230 | 110 - 110 | 0.12kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | AC/DC | - | - | -25°C ~ 60°C | - | Module | 0.12 kW | 110 ~ 230VAC/DC | - | 141.6mm | - | - | - | 0.5A | - | 48 ~ 500V | AC Motor | Motor Starter | 1 | 141.6mm | 120 W | - | 100mm | - | - | 100mm | 22.5mm | ||
![]() 6SL32105BB155UV1 Siemens | 2665 |
| - | Chassis Mount | - | IP20 | - | (W x H x D) 68 x 142 x 127.8 mm | AC Motors | SINAMICS Series | 6SL32105BB155UV1 | 550Hz | - | Siemens | 0Hz | - | 3.2A | - | - | - | - | 4 | 0 | 1 | 0 | 1 | 0 | 1 | 0 | 0 | - | 0 | 0 → 550Hz | - | Box | Active | - | - | - | - | - | - | Non-Compliant | CE, C-Tick (RCM), cULus, EN 60204-1, EN 61800-3, EN 61800-5-1, KCC | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | -10°C ~ 60°C | SINAMICS | Module | 0.55 kW | 200 ~ 240VAC | 230 V ac | 127.8mm | 3.2 A | 3 | - | 3.2A | - | 230 ~ 240V | AC Motor | - | - | 68mm | 550 W | - | 142mm | 1 | IP20 | 142mm | 68 | ||
![]() 3RA21304VA360NB3 Siemens | 772 |
| - | DIN Rail | - | IP20 | Other | (W x H x D) 55 x 274 x 150 mm | - | - | 3RA21304VA360NB3 | - | +60°C | Siemens | - | -20°C | 41A | 41A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 35 - 45 | Box | Active | Yes | - | 20 - 33 | 20 - 33 | 20 - 33 | 22kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC/DC | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 20 ~ 33VAC/DC | - | 150mm | - | - | - | 41A | - | 690V | AC Motor | Motor Starter | 1 | - | 22000 W | - | - | - | - | 274mm | 55mm |