- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Dim | For Use With/Related Products | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Voltage, Rating | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Depth | Current Rating | Interface | Current - Output | Number of Poles | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Overall Length | Wattage - Load | Features | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17EUE92ND Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 208VAC | - | - | - | 40A | - | 600V | AC Motor | Motor Starter | 1 | - | 11190 W | - | - | - | - | - | - | ||
![]() 17JUH92BC17 Siemens | 598 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 220 ~ 480VAC | - | - | - | 135A | - | 600V | AC Motor | Motor Starter | 1 | - | 74570 W | - | - | - | - | - | - | ||
![]() 14IP820D81 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 208VAC | - | - | - | 115A | - | 600V | AC Motor | Motor Starter | 1 | - | 55930 W | - | - | - | - | - | - | ||
![]() 17DUA82WA11 Siemens | 958 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 110 ~ 240VAC | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 372.85 W | - | - | - | - | - | - | ||
![]() 17JUH92WH17 Siemens | 573 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 440 ~ 480VAC | - | - | - | 135A | - | 600V | AC Motor | Motor Starter | 1 | - | 74570 W | - | - | - | - | - | - | ||
![]() 17FUF82WC Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 220 ~ 480VAC | - | - | - | 45A | - | 600V | AC Motor | Motor Starter | 1 | - | 18640 W | - | - | - | - | - | - | ||
![]() 84CUB92EDF Siemens | 872 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | 18A | - | 600V | AC Motor | Motor Starter | 1 | - | 1490 W | - | - | - | - | - | - | ||
![]() 17GUG82WD14 Siemens | 712 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 208VAC | - | - | - | 60A | - | 600V | AC Motor | Motor Starter | 1 | - | 14914 W | - | - | - | - | - | - | ||
![]() 73QT32BFA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 115VAC | - | - | - | 494A | - | - | AC Motor | Soft Start / Stop | 1 | - | 149140 W | - | - | - | - | - | - | ||
![]() 17FUF82ND12 Siemens | 959 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 208VAC | - | - | - | 45A | - | 600V | AC Motor | Motor Starter | 1 | - | 11185 W | - | - | - | - | - | - | ||
![]() 17JUH92BH16 Siemens | 504 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 440 ~ 480VAC | - | - | - | 135A | - | 600V | AC Motor | Motor Starter | 1 | - | 37285 W | - | - | - | - | - | - | ||
![]() 17JUH92WA Siemens | 749 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 110 ~ 240VAC | - | - | - | 135A | - | 600V | AC Motor | Motor Starter | 1 | - | 74570 W | - | - | - | - | - | - | ||
![]() 3RA61202CB33 Siemens | 760 |
| - | Chassis Mount | - | (W x H x D) 45 x 191 x 165 mm | - | 3RA61202CB33 | +60°C | Siemens | -20°C | 4A | 4A | 690V | 1 | 1 | - | Active | SIRIUS | 1.5kW | 690 V ac | -20°C ~ 60°C | 3RA6120 | Module | 3 kW | 24VAC/DC | 165mm | 4 A | - | 4A | 3P | 690V | AC Motor | Motor Starter | 1 | 45mm | 2237 W | - | 137.5mm | 3 | IP20 | 191mm | 45mm | ||
![]() 84CUC920DF Siemens | 639 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | 18A | - | 600V | AC Motor | Motor Starter | 1 | - | 3730 W | - | - | - | - | - | - | ||
![]() 73HT340FA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 115VAC | - | - | - | 117A | - | - | AC Motor | Soft Start / Stop | 1 | - | 55927 W | - | - | - | - | - | - | ||
![]() 17JUH92WG17 Siemens | 856 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 220 ~ 240VAC | - | - | - | 135A | - | 600V | AC Motor | Motor Starter | 1 | - | 74570 W | - | - | - | - | - | - | ||
![]() 73LT340FA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 115VAC | - | - | - | 215A | - | - | AC Motor | Soft Start / Stop | 1 | - | 111855 W | - | - | - | - | - | - | ||
![]() 84CUC92EDF Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | 18A | - | 600V | AC Motor | Motor Starter | 1 | - | 3730 W | - | - | - | - | - | - | ||
![]() 18FUF82WA Siemens | 860 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 110 ~ 240VAC | - | - | - | 45A | - | 600V | AC Motor | Motor Starter | 1 | - | 18640 W | - | - | - | - | - | - | ||
![]() 17DUE82WD Siemens | 512 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | -20°C ~ 40°C | - | Module | - | 208VAC | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 5593 W | - | - | - | - | - | - |