- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With | For Use With/Related Products | Manufacturer part # | Max. frequency | Max. temperature | Maximum Operating Temperature | Mfr | Min. frequency | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | RoHS | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Supply Voltage | Depth | Current Rating | Number of Outputs | Interface | Current - Output | Accessory Type | Number of Poles | Contact Current Rating | Size | Terminal Type | Coil Voltage | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Overall Length | Contact Configuration | Wattage - Load | Features | Overall Depth | Phase | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA64002BB43 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | - | 3RA64002BB43 | - | +60°C | - | Siemens | - | -20°C | - | - | 1.25A | 1.25A | 690V | 0 | 0 | - | - | - | - | - | - | - | - | - | 3 | - | - | 0.32 - 1.25 | - | Active | Yes | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 0.37kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | Yes | No | No | No | No | No | No | No | No | Other | DC | 690 V ac | - | -20°C ~ 60°C | 3RA6400 | Module | 750 W | 24VDC | - | 165mm | 1.25 A | - | - | 1.25A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 372.85 W | - | 137.5mm | 3 | IP20 | 191mm | - | 45mm | ||
![]() 3RA21100KA151AP0 Siemens | 2339 |
| - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 167 x 97 mm | - | - | 3RA21100KA151AP0 | - | +60°C | - | Siemens | - | -20°C | - | - | 1.1A | 1.1A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0.9 - 1.25 | Box | Active | Yes | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 0.37kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | 400 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 370 W | 230VAC | - | 97mm | 0.9 → 1.25 A | - | - | 1.1A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 372.85 W | - | 167.2mm | 3 | IP20 | 167mm | - | 45mm | ||
![]() 3RA61202DP32 Siemens | 840 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | - | 3RA61202DP32 | - | +60°C | - | Siemens | - | -20°C | - | - | 12A | 12A | 690V | 1 | 1 | - | - | - | - | - | - | - | - | - | 2 | - | - | 3 - 12 | Box | Active | Yes | SIRIUS | 110 - 240 | 110 - 240 | 110 - 240 | 5.5kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC/DC | 690 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 7.5 kW | 110 ~ 240VAC/DC | - | 165mm | 12 A | - | - | 12A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 7457 W | - | 176mm | 3 | IP20 | 191mm | - | 45mm | ||
![]() 3RA61202EB32 Siemens | 938 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | - | 3RA61202EB32 | - | +60°C | - | Siemens | - | -20°C | - | - | 32A | 32A | 690V | 1 | 1 | - | - | - | - | - | - | - | - | - | 2 | - | - | 8 - 32 | Box | Active | Yes | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 15kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC/DC | 690 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 15 kW | 24VAC/DC | - | 165mm | 32 A | - | - | 32A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 14914 W | - | 176mm | 3 | IP20 | 191mm | - | 45mm | ||
![]() 3RA21100KD151AP0 Siemens | 2408 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 200 x 155 mm | - | - | 3RA21100KD151AP0 | - | +60°C | - | Siemens | - | -20°C | - | - | 1.1A | 1.1A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0.9 - 1.25 | - | Active | No | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 0.37kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | 400 V ac | - | -20°C ~ 60°C | 3RA2110 | Module | 370 W | 230VAC | - | 155mm | 0.9 → 1.25 A | - | - | 1.1A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 372.85 W | - | 202.4mm | 3 | IP20 | 200mm | - | 45mm | ||
![]() 14FUF32AC Siemens | 652 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 220 ~ 480VAC | - | - | - | - | - | 45A | - | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | - | - | 18640 W | - | - | - | - | - | - | - | ||
![]() 3RA21101CD151BB4 Siemens | 2283 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 200 x 155 mm | - | - | 3RA21101CD151BB4 | - | +60°C | - | Siemens | - | -20°C | - | - | 1.9A | 1.9A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 1.8 - 2.5 | Box | Active | No | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 0.75kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | 400 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 750 W | 24VDC | - | 155mm | 1.8 → 2.5 A | - | - | 1.9A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 1120 W | - | 202.4mm | 3 | IP20 | 200mm | - | 45mm | ||
![]() 3RA21100JE151AP0 Siemens | 2283 |
| - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 198 x 97 mm | - | - | 3RA21100JE151AP0 | - | +60°C | - | Siemens | - | -20°C | - | - | 0.85A | 850mA | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0.7 - 1 | Box | Active | Yes | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | 0.25kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | 400 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 250 W | 230VAC | - | 97mm | 0.7 → 1 A | - | - | 0.85A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 372.85 W | - | 197.9mm | 3 | IP20 | 198mm | - | 45mm | ||
![]() 3RA21204ND270BB4 Siemens | 734 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 165 mm | - | - | 3RA21204ND270BB4 | - | +60°C | - | Siemens | - | -20°C | - | - | 28A | 28A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 23 - 28 | Box | Active | No | - | - | - | 24 - 24 | 15kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | - | 165mm | - | - | - | 28A | - | - | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | - | - | 15000 W | - | - | - | - | 260mm | - | 45mm | ||
![]() 3RA61201DB34 Siemens | 2702 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 170 x 165 mm | - | - | 3RA61201DB34 | - | +60°C | - | Siemens | - | -20°C | - | - | 12A | 12A | 690V | 1 | 1 | - | - | - | - | - | - | - | - | - | 2 | - | - | 3 - 12 | Box | Active | Yes | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 5.5kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC/DC | 690 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 7.5 kW | 24VAC/DC | - | 165mm | 12 A | - | - | 12A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 7457 W | - | 148.5mm | 3 | IP20 | 170mm | - | 45mm | ||
![]() 3RA21101DA151BB4 Siemens | 2018 |
| - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 167 x 97 mm | - | - | 3RA21101DA151BB4 | - | +60°C | +60°C | Siemens | - | -20°C | -20°C | DIN Rail Mount | 2.7A | 2.7A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 2.2 - 3.2 | Box | Active | Yes | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 1.1kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | - | -20°C ~ 60°C | SIRIUS | Module | 1.1 kW | 24VDC | - | 97mm | - | - | - | 2.7A | - | 3 | 2.7 A | - | Screw | 24 V dc | 690V | AC Motor | Motor Starter | 1 | - | - | 1490 W | - | - | - | - | 167mm | 45mm | 45mm | ||
![]() 3RA61202AB33 Siemens | 976 |
| - | Chassis Mount | - | - | - | (W x H x D) 45 x 191 x 165 mm | - | - | 3RA61202AB33 | - | +60°C | - | Siemens | - | -20°C | - | - | 0.4A | 400mA | 690V | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | SIRIUS | - | - | - | 0.09kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 180 W | 24VAC/DC | - | 165mm | 400 mA | - | - | 0.4A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 180 W | - | 137.5mm | 3 | IP20 | 191mm | - | 45mm | ||
![]() 3RA61202DP33 Siemens | 994 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | - | 3RA61202DP33 | - | +60°C | - | Siemens | - | -20°C | - | - | 12A | 12A | 690V | 1 | 1 | - | - | - | - | - | - | - | - | - | 2 | - | - | 3 - 12 | Box | Active | Yes | SIRIUS | 110 - 240 | 110 - 240 | 110 - 240 | 5.5kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | AC/DC | 690 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 7.5 kW | 110 ~ 240VAC/DC | - | 165mm | 12 A | - | - | 12A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 7457 W | - | 137.5mm | 3 | IP20 | 191mm | - | 45mm | ||
![]() 3RA21101AE151BB4 Siemens | 2430 |
| - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 198 x 97 mm | - | - | 3RA21101AE151BB4 | - | +60°C | - | Siemens | - | -20°C | - | - | 1.5A | 1.5A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 1.1 - 1.6 | Box | Active | Yes | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 0.55kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | 400 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 550 W | 24VDC | - | 97mm | 1.1 → 1.6 A | - | - | 1.5A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 559.275 W | - | 197.6mm | 3 | IP20 | 198mm | - | 45mm | ||
![]() 3RA61202AB32 Siemens | 510 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | - | 3RA61202AB32 | - | +60°C | - | Siemens | - | -20°C | - | - | 0.4A | 400mA | 690V | 1 | 1 | - | - | - | - | - | - | - | - | - | 2 | - | - | 0.1 - 0.4 | Box | Active | Yes | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 0.09kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC/DC | 690 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 180 W | 24VAC/DC | - | 165mm | 400 mA | - | - | 0.4A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 180 W | - | 176mm | 3 | IP20 | 191mm | - | 45mm | ||
![]() 3RA21201FA240BB4 Siemens | 2483 |
| - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 193 x 107 mm | S0 Load Feeder, S00 Circuit Breaker | - | 3RA21201FA240BB4 | - | +60°C | - | Siemens | - | -20°C | - | - | 3.6A | 3.6A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 3.5 - 5 | Box | Active | Yes | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 1.5kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | 690 V ac | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | - | 107mm | 3.6 A | - | - | 3.6A | Load Feeder | - | - | S0, S00 | - | - | 690V | AC Motor | Motor Starter | 1 | - | SPDT | 2240 W | - | - | - | - | 193mm | - | 45mm | ||
![]() 3RA61202EP33 Siemens | 734 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | - | 3RA61202EP33 | - | +60°C | - | Siemens | - | -20°C | - | - | 32A | 32A | 690V | 1 | 1 | - | - | - | - | - | - | - | - | - | 2 | - | - | 8 - 32 | Box | Active | Yes | SIRIUS | 110 - 240 | 110 - 240 | 110 - 240 | 15kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | AC/DC | 690 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 15 kW | 110 ~ 240VAC/DC | - | 165mm | 32 A | - | - | 32A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 14914 W | - | 137.5mm | 3 | IP20 | 191mm | - | 45mm | ||
![]() 3RA21100JH151BB4 Siemens | 2041 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 155 mm | - | - | 3RA21100JH151BB4 | - | +60°C | +60°C | Siemens | - | -20°C | -20°C | DIN Rail Mount | 0.85A | 850mA | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0.7 - 1 | - | Active | No | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 0.25kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | - | -20°C ~ 60°C | 3RA2110 | Module | 0.25 kW | 24VDC | - | 155mm | - | - | - | 0.85A | - | 3 | 1 A | - | Cage Clamp | 24 V dc | 690V | AC Motor | Motor Starter | 1 | - | - | 372.85 W | - | - | - | - | 260mm | 45mm | 45mm | ||
![]() 3RA21101BH151BB4 Siemens | 2399 |
| - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 155 mm | - | - | 3RA21101BH151BB4 | - | +60°C | - | Siemens | - | -20°C | - | - | 1.9A | 1.9A | 690V | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 1.4 - 2 | Box | Active | No | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 0.75kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | 400 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 750 W | 24VDC | - | 155mm | 1.4 → 2 A | - | - | 1.9A | - | 3P | - | - | - | - | 690V | AC Motor | Motor Starter | 1 | 45mm | - | 745.7 W | - | 260mm | 3 | IP20 | 260mm | - | 45mm | ||
![]() 6SL32105BB112BV1 Siemens | 2509 |
| - | Chassis Mount | - | IP20 | - | (W x H x D) 68 x 142 x 107.80 mm | AC Motors | SINAMICS Series | 6SL32105BB112BV1 | 550Hz | - | - | Siemens | 0Hz | - | - | - | 0.9A | - | - | - | - | 4 | 0 | 1 | 0 | 1 | 0 | 1 | 0 | 0 | - | 0 | 0 → 550Hz | - | - | Active | - | - | - | - | - | - | Non-Compliant | CE, C-Tick (RCM), cULus, EN 60204-1, EN 61800-3, EN 61800-5-1, KCC | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | -10°C ~ 60°C | SINAMICS V20 | Module | 0.12 kW | 200 ~ 240VAC | 230 V ac | 107.8mm | 900 mA | 3 | - | 0.9A | - | - | - | - | - | - | 230 ~ 240V | AC Motor | - | - | 68mm | - | 120 W | - | 142mm | 1 | IP20 | 142mm | - | 68 |