- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With/Related Products | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Overload release current setting | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Depth | Current Rating | Interface | Current - Output | Number of Poles | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA21104AA181BB4 Siemens | 2972 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 167 x 97 mm | - | 3RA21104AA181BB4 | +60°C | Siemens | -20°C | 15.5A | 15.5A | 690V | - | - | 0 | 10 - 16 | Box | Active | Yes | - | 0 - 0 | 0 - 0 | 24 - 24 | 7.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | -20°C ~ 60°C | - | Module | - | 24VDC | 97mm | - | - | 15.5A | - | 690V | AC Motor | Motor Starter | 1 | 7460 W | - | - | - | 167mm | 45mm | ||
![]() 3RA21204ED270AP0 Siemens | 559 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 155 mm | - | 3RA21204ED270AP0 | +60°C | Siemens | -20°C | 29A | 29A | 690V | - | - | 0 | 27 - 32 | Box | Active | No | - | 230 - 230 | 0 - 0 | 0 - 0 | 15kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | -20°C ~ 60°C | SIRIUS | Module | - | 230VAC | 155mm | - | - | 29A | - | 690V | AC Motor | Motor Starter | 1 | 18640 W | - | - | - | 260mm | 45mm | ||
![]() 3RA22101HE152BB4 Siemens | 2230 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 204 x 97 mm | - | 3RA22101HE152BB4 | +60°C | Siemens | -20°C | 6.5A | 6.5A | 690V | - | - | 0 | 5.5 - 8 | Box | Active | Yes | - | 0 - 0 | 0 - 0 | 24 - 24 | 3kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 97mm | - | - | 6.5A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 3730 W | - | - | - | 204mm | 90mm | ||
![]() 3RA61202AB34 Siemens | 824 | - | - | Chassis Mount | - | - | - | (W x H x D) 45 x 191 x 165 mm | - | 3RA61202AB34 | +60°C | Siemens | -20°C | 0.4A | 400mA | 690V | 1 | 1 | - | - | Box | Active | - | - | - | - | - | 0.09kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VAC/DC | 165mm | - | - | 0.4A | - | 690V | AC Motor | Motor Starter | 1 | 180 W | - | - | - | 191mm | 45mm | ||
![]() 83EP920F81 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | 40A | - | 600V | AC Motor | Motor Starter | 1 | 11185 W | - | - | - | - | - | ||
![]() 3RA21204CD270AP0 Siemens | 503 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 155 mm | - | 3RA21204CD270AP0 | +60°C | Siemens | -20°C | 22A | 22A | 690V | - | - | 0 | 16 - 22 | Box | Active | No | - | 230 - 230 | 0 - 0 | 0 - 0 | 11kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | -20°C ~ 60°C | SIRIUS | Module | - | 230VAC | 155mm | - | - | 22A | - | 690V | AC Motor | Motor Starter | 1 | 11000 W | - | - | - | 260mm | 45mm | ||
![]() 3RA22101DA152BB4 Siemens | 2907 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 170 x 97 mm | - | 3RA22101DA152BB4 | +60°C | Siemens | -20°C | 2.7A | 2.7A | 690V | - | - | 0 | 2.2 - 3.2 | Box | Active | Yes | - | 0 - 0 | 0 - 0 | 24 - 24 | 1.1kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 97mm | - | - | 2.7A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 1490 W | - | - | - | 170mm | 90mm | ||
![]() 3RA21100BA151BB4 Siemens | 2363 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 167 x 97 mm | - | 3RA21100BA151BB4 | +60°C | Siemens | -20°C | 0.2A | 200mA | 690V | - | - | 0 | 0.14 - 0.2 | Box | Active | Yes | - | 0 - 0 | 0 - 0 | 24 - 24 | 0.06kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 97mm | - | - | 200mA | - | 690V | AC Motor | Motor Starter | 1 | 60 W | - | - | - | 167mm | 45mm | ||
![]() 73AS34BFA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 115VAC | - | - | - | 117A | - | - | AC Motor | Soft Start / Stop | 1 | 55927 W | - | - | - | - | - | ||
![]() 84HP92BDF81 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | 90A | - | 600V | AC Motor | Motor Starter | 1 | 37285 W | - | - | - | - | - | ||
![]() 73BS35BFA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 115VAC | - | - | - | 145A | - | - | AC Motor | Soft Start / Stop | 1 | 111855 W | - | - | - | - | - | ||
![]() 3RA22201GB240BB4 Siemens | In Stock | - | - | Chassis Mount | - | - | - | (W x H x D) 90 x 265 x 130 mm | - | 3RA22201GB240BB4 | +60°C | Siemens | -20°C | 4.9A | 4.9A | 690V | - | - | - | - | Box | Active | - | - | - | - | - | 2.2kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 130mm | - | - | 4.9A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 3730 W | - | - | - | 265mm | 90mm | ||
![]() 3RA61201AP33 Siemens | 794 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 170 x 165 mm | - | 3RA61201AP33 | +60°C | Siemens | -20°C | 0.4A | 400mA | 690V | 1 | 1 | 2 | 0.1 - 0.4 | Box | Active | Yes | - | 110 - 240 | 110 - 240 | 110 - 240 | 0.09kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Other | AC/DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 110 ~ 240VAC/DC | 165mm | - | - | 0.4A | - | 690V | AC Motor | Motor Starter | 1 | 180 W | - | - | - | 170mm | 45mm | ||
![]() 3RA21104AD181BB4 Siemens | 2539 | - | - | Chassis Mount | - | - | - | (W x H x D) 45 x 200 x 155 mm | - | 3RA21104AD181BB4 | +60°C | Siemens | -20°C | 15.5A | 15.5A | 690V | - | - | - | - | Box | Active | - | SIRIUS | - | - | - | 7.5kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V ac | -20°C ~ 60°C | - | Module | 0.06 kW | 24VDC | 155mm | 200 mA | - | 15.5A | 3P | 690V | AC Motor | Motor Starter | 1 | 7460 W | - | 1, 3 | IP20 | 200mm | 45mm | ||
![]() 3RA21204DH270AP0 Siemens | 605 | - | - | Chassis Mount | - | - | - | (W x H x D) 45 x 260 x 165 mm | - | 3RA21204DH270AP0 | +60°C | Siemens | -20°C | 22A | 22A | 690V | - | - | - | - | Box | Active | - | - | - | - | - | 11kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 230VAC | 165mm | - | - | 22A | - | 690V | AC Motor | Motor Starter | 1 | 11000 W | - | - | - | 260mm | 45mm | ||
![]() 3RA21101DD151AP0 Siemens | 2033 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 200 x 155 mm | - | 3RA21101DD151AP0 | +60°C | Siemens | -20°C | 2.7A | 2.7A | 690V | - | - | 0 | 2.2 - 3.2 | Box | Active | No | - | 230 - 230 | 230 - 230 | 0 - 0 | 1.1kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | -20°C ~ 60°C | - | Module | - | 230VAC | 155mm | - | - | 2.7A | - | 690V | AC Motor | Motor Starter | 1 | 1490 W | - | - | - | 200mm | 45mm | ||
![]() 73AT36BFA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 115VAC | - | - | - | 26A | - | - | AC Motor | Soft Start / Stop | 1 | 5593 W | - | - | - | - | - | ||
![]() 3RA21204AE260BB4 Siemens | 600 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 243 x 107 mm | - | 3RA21204AE260BB4 | +60°C | Siemens | -20°C | 15.5A | 15.5A | 690V | - | - | 0 | 10 - 16 | Box | Active | Yes | - | 0 - 0 | 0 - 0 | 24 - 24 | 7.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 107mm | - | - | 15.5A | - | 690V | AC Motor | Motor Starter | 1 | 7460 W | - | - | - | 243mm | 45mm | ||
![]() 3RA21101CH151BB4 Siemens | 2231 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 155 mm | - | 3RA21101CH151BB4 | +60°C | Siemens | -20°C | 1.9A | 1.9A | 690V | - | - | 0 | 1.8 - 2.5 | Box | Active | No | - | 0 - 0 | 0 - 0 | 24 - 24 | 0.75kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 155mm | - | - | 1.9A | - | 690V | AC Motor | Motor Starter | 1 | 1120 W | - | - | - | 260mm | 45mm | ||
![]() 3RA22101EH152AP0 Siemens | 572 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 260 x 155 mm | - | 3RA22101EH152AP0 | +60°C | Siemens | -20°C | 3.6A | 3.6A | 690V | - | - | 0 | 2.8 - 4 | Box | Active | No | - | 230 - 230 | 230 - 230 | 0 - 0 | 1.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | - | -20°C ~ 60°C | SIRIUS | Module | - | 230VAC | 155mm | - | - | 3.6A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 2240 W | - | - | - | 260mm | 90mm |