- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With/Related Products | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Overload release current setting | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Depth | Current Rating | Interface | Current - Output | Number of Poles | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA21100FD151BB4 Siemens | 2291 | - | - | Chassis Mount | - | - | - | (W x H x D) 45 x 200 x 155 mm | - | 3RA21100FD151BB4 | +60°C | Siemens | -20°C | 0.44A | 440mA | 690V | - | - | - | - | Box | Active | - | - | - | - | - | 0.12kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 155mm | - | - | 0.44A | - | 690V | AC Motor | Motor Starter | 1 | 120 W | - | - | - | 200mm | 45mm | ||
![]() 3RA22101KH172AP0 Siemens | 835 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 260 x 155 mm | - | 3RA22101KH172AP0 | +60°C | Siemens | -20°C | 11.5A | 11.5A | 690V | - | - | 0 | 9 - 12.5 | Box | Active | No | - | 230 - 230 | 230 - 230 | 0 - 0 | 5.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | - | -20°C ~ 60°C | SIRIUS | Module | - | 230VAC | 155mm | - | - | 11.5A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 7460 W | - | - | - | 260mm | 90mm | ||
![]() 3RA22100CH152AP0 Siemens | 842 | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 230VAC | - | - | - | 200mA | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 60 W | - | - | - | - | - | ||
![]() 3RA22100FD152AP0 Siemens | 919 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 200 x 156 mm | - | 3RA22100FD152AP0 | +60°C | Siemens | -20°C | 0.44A | 440mA | 690V | - | - | 0 | 0.35 - 0.5 | - | Active | No | - | 230 - 230 | 230 - 230 | 0 - 0 | 0.12kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | -20°C ~ 60°C | - | Module | - | 230VAC | 156mm | - | - | 0.44A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 120 W | - | - | - | 200mm | 90mm | ||
![]() 3RA22100HA030SB4 Siemens | 611 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 260 x 97 mm | - | 3RA22100HA030SB4 | +60°C | Siemens | -20°C | 0.6A | 600mA | 690V | - | - | 0 | 0.55 - 0.8 | - | Active | Yes | - | 0 - 0 | 0 - 0 | 0 - 0 | 0.18kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | -20°C ~ 60°C | - | Module | - | 24VDC | 97mm | - | - | 0.6A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 180 W | - | - | - | 260mm | 90mm | ||
![]() 3RA22100JA152AP0 Siemens | In Stock | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 170 x 97 mm | - | 3RA22100JA152AP0 | +60°C | Siemens | -20°C | 0.85A | 850mA | 690V | - | - | 0 | 0.7 - 1 | - | Active | Yes | - | 230 - 230 | 230 - 230 | 0 - 0 | 0.25kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | -20°C ~ 60°C | - | Module | - | 230VAC | 97mm | - | - | 0.85A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 372.85 W | - | - | - | 170mm | 90mm | ||
![]() 3RA22100GD152BB4 Siemens | 555 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 200 x 156 mm | - | 3RA22100GD152BB4 | +60°C | Siemens | -20°C | 0.6A | 600mA | 690V | - | - | 0 | 0.45 - 0.63 | Box | Active | No | - | 0 - 0 | 0 - 0 | 24 - 24 | 0.18kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 156mm | - | - | 0.6A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 180 W | - | - | - | 200mm | 90mm | ||
![]() 3RA22204EB270BB4 Siemens | 935 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 265 x 130 mm | - | 3RA22204EB270BB4 | +60°C | Siemens | -20°C | 29A | 29A | 690V | - | - | 0 | 27 - 32 | Box | Active | Yes | - | 0 - 0 | 0 - 0 | 24 - 24 | 15kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 130mm | - | - | 29A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 18640 W | - | - | - | 265mm | 90mm | ||
![]() 3RA22204EH270AP0 Siemens | 573 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 260 x 165 mm | - | 3RA22204EH270AP0 | +60°C | Siemens | -20°C | 29A | 29A | 690V | - | - | 0 | 27 - 32 | - | Active | No | - | 230 - 230 | 0 - 0 | 0 - 0 | 15kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | - | -20°C ~ 60°C | - | Module | - | 230VAC | 165mm | - | - | 29A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 18640 W | - | - | - | 260mm | 90mm | ||
![]() 3RA22100GA152AP0 Siemens | 2600 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 170 x 97 mm | - | 3RA22100GA152AP0 | +60°C | Siemens | -20°C | 0.6A | 600mA | 690V | - | - | 0 | 0.45 - 0.63 | Box | Active | Yes | - | 230 - 230 | 230 - 230 | 0 - 0 | 0.18kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | - | -20°C ~ 60°C | SIRIUS | Module | - | 230VAC | 97mm | - | - | 0.6A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 180 W | - | - | - | 170mm | 90mm | ||
![]() 3RA22100FE152AP0 Siemens | 2529 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 204 x 97 mm | - | 3RA22100FE152AP0 | +60°C | Siemens | -20°C | 0.44A | 440mA | 690V | - | - | 0 | 0.35 - 0.5 | Box | Active | Yes | - | 230 - 230 | 230 - 230 | 0 - 0 | 0.12kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | - | -20°C ~ 60°C | SIRIUS | Module | - | 230VAC | 97mm | - | - | 0.5A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 120 W | - | - | - | 204mm | 90mm | ||
![]() 3RA22204EF270BB4 Siemens | 965 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 269 x 130 mm | - | 3RA22204EF270BB4 | +60°C | Siemens | -20°C | 29A | 29A | 690V | - | - | 0 | 27 - 32 | - | Active | Yes | - | 0 - 0 | 0 - 0 | 24 - 24 | 15kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | -20°C ~ 60°C | - | Module | - | 24VDC | 130mm | - | - | 29A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 18640 W | - | - | - | 269mm | 90mm | ||
![]() 3RA22100JH152BB4 Siemens | 911 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 260 x 155 mm | - | 3RA22100JH152BB4 | +60°C | Siemens | -20°C | 0.85A | 850mA | 690V | - | - | 0 | 0.7 - 1 | Box | Active | No | - | 0 - 0 | 0 - 0 | 24 - 24 | 0.25kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | 155mm | - | - | 0.85A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 372.85 W | - | - | - | 260mm | 90mm | ||
![]() 3RA22100CE152BB4 Siemens | 2191 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 204 x 97 mm | - | 3RA22100CE152BB4 | +60°C | Siemens | -20°C | 0.2A | 200mA | 690V | - | - | 0 | 0.18 - 0.25 | - | Active | Yes | - | 0 - 0 | 0 - 0 | 24 - 24 | 0.06kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | -20°C ~ 60°C | - | Module | - | 24VDC | 97mm | - | - | 200mA | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 60 W | - | - | - | 204mm | 90mm | ||
![]() 3RA22100CH152BB4 Siemens | 676 | - | - | Chassis Mount | - | - | - | (W x H x D) 90 x 260 x 155 mm | - | 3RA22100CH152BB4 | +60°C | Siemens | -20°C | 0.2A | 200mA | 690V | - | - | - | - | - | Active | - | - | - | - | - | 0.06kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | - | Module | - | 24VDC | 155mm | - | - | 200mA | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 60 W | - | - | - | 260mm | 90mm | ||
![]() 3RA22100DE152AP0 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 230VAC | - | - | - | 0.3A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 90 W | - | - | - | - | - | ||
![]() 3RA22104AD182BB4 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 200 x 156 mm | - | 3RA22104AD182BB4 | +60°C | Siemens | -20°C | 15.5A | 15.5A | 690V | - | - | 0 | 10 - 16 | - | Active | No | - | 0 - 0 | 0 - 0 | 24 - 24 | 7.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | - | -20°C ~ 60°C | - | Module | - | 24VDC | 156mm | - | - | 15.5A | - | 690V | AC Motor | Motor Starter, Reversible | 1 | 7460 W | - | - | - | 200mm | 90mm | ||
![]() 3RA21100BE151BB4 Siemens | 2427 | - | - | DIN Rail | - | - | - | (W x H x D) 45 x 198 x 97 mm | - | 3RA21100BE151BB4 | +60°C | Siemens | -20°C | 0.2A | 200mA | 690V | - | - | - | - | Box | Active | - | SIRIUS | - | - | - | 0.06kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V ac | -20°C ~ 60°C | SIRIUS | Module | 0.06 kW | 24VDC | 97mm | 200 mA | - | 200mA | 3P | 690V | AC Motor | Motor Starter | 1 | 60 W | - | 1, 3 | IP20 | 198mm | 45mm | ||
![]() 3RA61202DB34 Siemens | 733 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 191 x 165 mm | - | 3RA61202DB34 | +60°C | Siemens | -20°C | 12A | 12A | 690V | 1 | 1 | 2 | 3 - 12 | - | Active | Yes | - | 24 - 24 | 24 - 24 | 24 - 24 | 5.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC/DC | - | -20°C ~ 60°C | - | Module | - | 24VAC/DC | 165mm | - | - | 12A | - | 690V | AC Motor | Motor Starter | 1 | 7457 W | - | - | - | 191mm | 45mm | ||
![]() 3RA21101DH151BB4 Siemens | 2627 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 155 mm | - | 3RA21101DH151BB4 | +60°C | Siemens | -20°C | 2.7A | 2.7A | 690V | - | - | 0 | 2.2 - 3.2 | - | Active | No | - | 0 - 0 | 0 - 0 | 24 - 24 | 1.1kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | - | -20°C ~ 60°C | - | Module | - | 24VDC | 155mm | - | - | 2.7A | - | 690V | AC Motor | Motor Starter | 1 | 1490 W | - | - | - | 260mm | 45mm |