- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With/Related Products | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of indicator lights | Overload release current setting | Package | Product Status | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Voltage - Supply | Depth | Interface | Current - Output | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA21204BA260AP0 Siemens | 2073 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 193 x 97 mm | - | 3RA21204BA260AP0 | +60°C | Siemens | -20°C | 15.5A | 15.5A | 690V | - | - | 0 | 13 - 20 | - | Active | Yes | 230 - 230 | 0 - 0 | 0 - 0 | 7.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | -20°C ~ 60°C | - | Module | 230VAC | 97mm | - | 15.5A | 690V | AC Motor | Motor Starter | 1 | 7500 W | - | 193mm | 45mm | ||
![]() 3RA21100FH151AP0 Siemens | 2372 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 155 mm | - | 3RA21100FH151AP0 | +60°C | Siemens | -20°C | 0.44A | 440mA | 690V | - | - | 0 | 0.35 - 0.5 | - | Active | No | 230 - 230 | 230 - 230 | 0 - 0 | 0.12kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | -20°C ~ 60°C | - | Module | 230VAC | 155mm | - | 0.44A | 690V | AC Motor | Motor Starter | 1 | 120 W | - | 260mm | 45mm | ||
![]() 3RA21204BE260AP0 Siemens | 2105 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 243 x 107 mm | - | 3RA21204BE260AP0 | +60°C | Siemens | -20°C | 15.5A | 15.5A | 690V | - | - | 0 | 13 - 20 | - | Active | Yes | 230 - 230 | 0 - 0 | 0 - 0 | 7.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | -20°C ~ 60°C | - | Module | 230VAC | 107mm | - | 15.5A | 690V | AC Motor | Motor Starter | 1 | 7500 W | - | 243mm | 45mm | ||
![]() 3RA21204BH260AP0 Siemens | 911 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 165 mm | - | 3RA21204BH260AP0 | +60°C | Siemens | -20°C | 15.5A | 15.5A | 690V | - | - | 0 | 13 - 20 | Box | Active | No | 230 - 230 | 0 - 0 | 0 - 0 | 7.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | -20°C ~ 60°C | SIRIUS | Module | 230VAC | 165mm | - | 15.5A | 690V | AC Motor | Motor Starter | 1 | 7500 W | - | 260mm | 45mm | ||
![]() 17CUA92BE10 Siemens | 720 | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | 575 ~ 600VAC | - | - | 18A | 600V | AC Motor | Motor Starter | 1 | 126.769 W | - | - | - | ||
![]() 3RA61201EP33 Siemens | 775 | - | - | Chassis Mount | - | - | - | (W x H x D) 45 x 170 x 165 mm | - | 3RA61201EP33 | +60°C | Siemens | -20°C | 32A | 32A | 690V | 1 | 1 | - | - | Box | Active | - | - | - | - | 15kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | 110 ~ 240VAC/DC | 165mm | - | 32A | 690V | AC Motor | Motor Starter | 1 | 14914 W | - | 170mm | 45mm | ||
![]() 3RA22201HD240BB4 Siemens | 947 | - | - | Chassis Mount | - | - | - | (W x H x D) 90 x 260 x 165 mm | - | 3RA22201HD240BB4 | +60°C | Siemens | -20°C | 6.5A | 6.5A | 690V | - | - | - | - | - | Active | - | - | - | - | 3kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | - | Module | 24VDC | 165mm | - | 6.5A | 690V | AC Motor | Motor Starter, Reversible | 1 | 3730 W | - | 260mm | 90mm | ||
![]() 73CS340FA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | 115VAC | - | - | 205A | - | AC Motor | Soft Start / Stop | 1 | 111855 W | - | - | - | ||
![]() 73CS34BFA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | 115VAC | - | - | 205A | - | AC Motor | Soft Start / Stop | 1 | 111855 W | - | - | - | ||
![]() 3RA22101HE152AP0 Siemens | 2197 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 204 x 97 mm | - | 3RA22101HE152AP0 | +60°C | Siemens | -20°C | 6.5A | 6.5A | 690V | - | - | 0 | 5.5 - 8 | - | Active | Yes | 230 - 230 | 230 - 230 | 0 - 0 | 3kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | -20°C ~ 60°C | - | Module | 230VAC | 97mm | - | 6.5A | 690V | AC Motor | Motor Starter, Reversible | 1 | 3730 W | - | 204mm | 90mm | ||
![]() 3RA21101FE151AP0 Siemens | 2910 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 198 x 97 mm | - | 3RA21101FE151AP0 | +60°C | Siemens | -20°C | 3.6A | 3.6A | 690V | - | - | 0 | 3.5 - 5 | Box | Active | Yes | 230 - 230 | 230 - 230 | 0 - 0 | 1.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | -20°C ~ 60°C | SIRIUS | Module | 230VAC | 97mm | - | 3.6A | 690V | AC Motor | Motor Starter | 1 | 2240 W | - | 198mm | 45mm | ||
![]() 3RA21101KE171AP0 Siemens | 2336 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 45 x 198 x 97 mm | - | 3RA21101KE171AP0 | +60°C | Siemens | -20°C | 11.5A | 11.5A | 690V | - | - | 0 | 9 - 12.5 | Box | Active | Yes | 230 - 230 | 230 - 230 | 0 - 0 | 5.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | -20°C ~ 60°C | - | Module | 230VAC | 97mm | - | 11.5A | 690V | AC Motor | Motor Starter | 1 | 7460 W | - | 198mm | 45mm | ||
![]() 84EP92BDF81 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | 120VAC | - | - | 40A | 600V | AC Motor | Motor Starter | 1 | 11185 W | - | - | - | ||
![]() 87MSX6MF Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | 110 ~ 127VAC/DC | - | - | 540A | 600V | AC Motor | Motor Starter | 1 | 298280 W | - | - | - | ||
![]() 3RA22101AE152BB4 Siemens | 2415 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 204 x 97 mm | - | 3RA22101AE152BB4 | +60°C | Siemens | -20°C | 1.5A | 1.5A | 690V | - | - | 0 | 1.1 - 1.6 | Box | Active | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 0.55kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | DC | -20°C ~ 60°C | SIRIUS | Module | 24VDC | 97mm | - | 1.5A | 690V | AC Motor | Motor Starter, Reversible | 1 | 559.275 W | - | 204mm | 90mm | ||
![]() 3RA22204ED270AP0 Siemens | 998 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 90 x 260 x 155 mm | - | 3RA22204ED270AP0 | +60°C | Siemens | -20°C | 29A | 29A | 690V | - | - | 0 | 27 - 32 | Box | Active | No | 230 - 230 | 0 - 0 | 0 - 0 | 15kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC | -20°C ~ 60°C | SIRIUS | Module | 230VAC | 155mm | - | 29A | 690V | AC Motor | Motor Starter, Reversible | 1 | 18640 W | - | 260mm | 90mm | ||
![]() 3RA21201FD240BB4 Siemens | 689 | - | - | Chassis Mount | - | IP20 | Other | (W x H x D) 45 x 260 x 165 mm | - | 3RA21201FD240BB4 | +60°C | Siemens | -20°C | 3.6A | 3.6A | 690V | - | - | 0 | 3.5 - 5 | Box | Active | No | 0 - 0 | 0 - 0 | 24 - 24 | 1.5kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Screw connection | DC | -20°C ~ 60°C | SIRIUS | Module | 24VDC | 165mm | - | 3.6A | 690V | AC Motor | Motor Starter | 1 | 2240 W | - | 260mm | 45mm | ||
![]() 3RA22100DH152AP0 Siemens | In Stock | - | - | Chassis Mount | - | - | - | (W x H x D) 90 x 260 x 155 mm | - | 3RA22100DH152AP0 | +60°C | Siemens | -20°C | 0.3A | 300mA | 690V | - | - | - | - | Box | Active | - | - | - | - | 0.09kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | 230VAC | 155mm | - | 0.3A | 690V | AC Motor | Motor Starter, Reversible | 1 | 90 W | - | 260mm | 90mm | ||
![]() 3RA22101GE152AP0 Siemens | 2683 | - | - | DIN Rail | - | - | - | (W x H x D) 90 x 204 x 97 mm | - | 3RA22101GE152AP0 | +60°C | Siemens | -20°C | 4.9A | 4.9A | 690V | - | - | - | - | Box | Active | - | - | - | - | 2.2kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | 230VAC | 97mm | - | 4.9A | 690V | AC Motor | Motor Starter, Reversible | 1 | 3730 W | - | 204mm | 90mm | ||
![]() 3RA22101AE152AP0 Siemens | 2174 | - | - | DIN Rail | - | IP20 | Other | (W x H x D) 90 x 204 x 97 mm | - | 3RA22101AE152AP0 | +60°C | Siemens | -20°C | 1.5A | 1.5A | 690V | - | - | 0 | 1.1 - 1.6 | Box | Active | Yes | 230 - 230 | 230 - 230 | 0 - 0 | 0.55kW | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Spring clamp connection | AC | -20°C ~ 60°C | SIRIUS | Module | 230VAC | 97mm | - | 1.5A | 690V | AC Motor | Motor Starter, Reversible | 1 | 559.275 W | - | 204mm | 90mm |