- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Dim | For Use With/Related Products | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Standards Met | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Depth | Interface | Current - Output | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Overall Length | Wattage - Load | Features | Overall Depth | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA21150HD151AK6 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 96 ~ 132VAC | - | - | 0.6A | 690V | AC Motor | Motor Starter | 1 | - | 370 W | - | - | - | - | ||
![]() 3RA22201JD240AK6 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 120VAC | - | - | 8.5A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 5590 W | - | - | - | - | ||
![]() 3RA22101DA152AK6 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 120VAC | - | - | 2.7A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 1490 W | - | - | - | - | ||
![]() 3RA21151JD161BB4 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | - | - | 8.5A | 690V | AC Motor | Motor Starter | 1 | - | 5593 W | - | - | - | - | ||
![]() 3RA21154AA181BB4 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 24VDC | - | - | 15.5A | 690V | AC Motor | Motor Starter | 1 | - | 7460 W | - | - | - | - | ||
![]() 3RA21154AA181AP6 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 240VAC | - | - | 15.5A | 690V | AC Motor | Motor Starter | 1 | - | 7460 W | - | - | - | - | ||
![]() 3RA21150EA151AP6 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 240VAC | - | - | 0.3A | 690V | AC Motor | Motor Starter | 1 | - | 180 W | - | - | - | - | ||
![]() 3RA22254BB260BB4 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 24VDC | - | - | 15.5A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 11185 W | - | - | - | - | ||
![]() 3RA22201EB230BB4 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | - | - | 3.6A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 2240 W | - | - | - | - | ||
![]() 3RA22201DD230AP6 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 240VAC | - | - | 2.7A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 1490 W | - | - | - | - | ||
![]() 3RA21151AD151BB4 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 24VDC | - | - | 1.5A | 690V | AC Motor | Motor Starter | 1 | - | 559.275 W | - | - | - | - | ||
![]() 3RA22201CB230BB4 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | - | - | 1.9A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 1120 W | - | - | - | - | ||
![]() 3RA22201FD240AP6 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 240VAC | - | - | 3.6A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 2240 W | - | - | - | - | ||
![]() 3RA22201FB240AP6 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 240VAC | - | - | 3.6A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 2240 W | - | - | - | - | ||
![]() 3RA22101GD152AP6 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 240VAC | - | - | 4.9A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 3730 W | - | - | - | - | ||
![]() 3RM12072AA14 Siemens | In Stock | - | - | DIN Rail | - | (W x H x D) 22.5 x 100 x 141.6 mm | - | 3RM12072AA14 | 60°C | Siemens | -25°C | 7.0A | 7A | 110V AC,230V AC | - | Active | SIRIUS | 3kW | CCC, CE, CSA, EAC, GOST, UL | -25°C ~ 60°C | 3RM1 | Module | 3 kW | 110 ~ 230VAC/DC | 141.6mm | - | 6.1A | 48 ~ 500V | AC Motor | Motor Starter, Reversible | 1 | 141.6mm | 3000 W | - | 100mm | 100mm | 22.5mm | ||
![]() 3RA21151AA151AK6 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 120VAC | - | - | 1.5A | 690V | AC Motor | Motor Starter | 1 | - | 559.275 W | - | - | - | - | ||
![]() 3RA21250GA230AP6 Siemens | In Stock | - | - | DIN Rail | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 240VAC | - | - | 0.6A | 690V | AC Motor | Motor Starter | 1 | - | 250 W | - | - | - | - | ||
![]() 3RA22201ED230AP6 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 240VAC | - | - | 3.6A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 2240 W | - | - | - | - | ||
![]() 3RA22201FD240AK6 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | -20°C ~ 60°C | - | Module | - | 120VAC | - | - | 3.6A | 690V | AC Motor | Motor Starter, Reversible | 1 | - | 2240 W | - | - | - | - |