- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Series | Power Rating | Supply Voltage | Depth | Current Rating | Phase | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL3520-2XC01-1AA0 Siemens | 721 |
| - | - | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 1.1 kW | 380 → 480 V | 129 | 2.69 A | 3 | 156 | 380 | ||
![]() 6SL3520-1XN07-5AB0 Siemens | 846 |
| - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 17.1 A | 3 | 240 | 425 | ||
![]() 6SL3520-2XA00-7AB0 Siemens | 696 |
| - | - | 4 | - | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 1.99 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XB01-1AA0 Siemens | 903 |
| - | - | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 1.1 kW | 380 → 480 V | 129 | 2.69 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XM05-5AB0 Siemens | 844 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 5.5 kW | 380 → 480 V | - | 11.88 A | 3 | - | - | ||
![]() 6SL3520-2XM03-0AA0 Siemens | 892 |
| - | - | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 3 kW | 380 → 480 V | 134 | 7.7 A | 3 | 240 | 425 | ||
![]() 6SL3520-2XA60-5AF0 Siemens | 625 |
| - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 0.55 kW | 380 → 480 V | 129 | 1.58 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XB00-7AB0 Siemens | 839 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 0.75 kW | 380 → 480 V | - | 1.99 A | 3 | - | - | ||
![]() 6SL3520-2XD02-2AB0 Siemens | 883 |
| - | - | 4 | - | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 2.2 kW | 380 → 480 V | 134 | 5.18 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XE00-3AF0 Siemens | 923 |
| - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 0.37 kW | 380 → 480 V | 129 | 1.23 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XB05-5AB0 Siemens | 783 |
| - | - | 4 | - | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 5.5 kW | 380 → 480 V | 169 | 11.88 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XM00-3AF0 Siemens | 682 |
| - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 0.37 kW | 380 → 480 V | 129 | 1.3 A | 3 | 216 | 380 | ||
![]() 6SL3520-2XC02-2AF0 Siemens | 746 |
| - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 2.2 kW | 380 → 480 V | 134 | 5.18 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XA20-7AA0 Siemens | 849 |
| - | - | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 1.99 A | 3 | 156 | 380 | ||
![]() 6SL3520-2XL05-5AA0 Siemens | 682 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 5.5 kW | 380 → 480 V | - | 11.88 A | 3 | - | - | ||
![]() 3UF7011-1AB00-1 Siemens | 624 |
| - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | 120 V | - | - | 3.9 W | 24 V | - | 6 A | - | - | - | ||
![]() 6SL3520-2XL00-7AB0 Siemens | 698 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 0.75 kW | 380 → 480 V | - | 2.2 A | 3 | - | - | ||
![]() 6SL3520-2XA61-5AF0 Siemens | 831 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 1.5 kW | 380 → 480 V | - | 3.48 A | 3 | - | - | ||
![]() 6SL3520-2XA27-5AF0 Siemens | 823 |
| - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 17.1 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XA67-5AF0 Siemens | 829 |
| - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 17.1 A | 3 | 180 | 425 |