- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Series | Power Rating | Supply Voltage | Depth | Current Rating | Phase | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL3520-2XH02-2AB0 Siemens | 906 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 2.2 kW | 380 → 480 V | 134 | 5.9 A | 3 | 240 | 425 | ||
![]() 6SL3520-2XH60-3AB0 Siemens | 929 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 0.37 kW | 380 → 480 V | 129 | 1.3 A | 3 | 216 | 380 | ||
![]() 6SL3520-2XE05-5AB0 Siemens | 804 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 5.5 kW | 380 → 480 V | 169 | 13.2 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XE07-5AF0 Siemens | 843 |
| - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 19 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XE02-2AB0 Siemens | 927 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 2.2 kW | 380 → 480 V | 134 | 5.18 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XK04-0AB0 Siemens | 738 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 4 kW | 380 → 480 V | 169 | 10.2 A | 3 | 240 | 425 | ||
![]() 6SL3520-2XE47-5AB0 Siemens | 928 |
| - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 7.5 kW | 380 → 480 V | - | 19 A | 3 | - | - | ||
![]() 6SL3520-2XH20-5AF0 Siemens | 740 |
| - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 0.55 kW | 380 → 480 V | 129 | 1.7 A | 3 | 216 | 380 | ||
![]() 6SL3520-2XE42-2AB0 Siemens | 651 |
| - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 2.2 kW | 380 → 480 V | - | 5.9 A | 3 | - | - | ||
![]() 6SL3520-2XH24-0AA0 Siemens | 570 |
| - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 4 kW | 380 → 480 V | - | 10.2 A | 3 | - | - | ||
![]() 6SL3520-2XE41-1AF0 Siemens | 641 |
| - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 1.1 kW | 380 → 480 V | - | 3.1 A | 3 | - | - | ||
![]() 6SL3520-2XH67-5AF0 Siemens | 941 |
| - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 19 A | 3 | 240 | 425 | ||
![]() 6SL3520-2XK00-7AB0 Siemens | 763 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 2.2 A | 3 | 216 | 380 | ||
![]() 6SL3520-2XE07-5AB0 Siemens | 881 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 19 A | 3 | 180 | 425 | ||
![]() 6SL3520-2XN00-7AB0 Siemens | 748 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 2.2 A | 3 | 216 | 380 | ||
![]() 6SL3520-2XN01-5AB0 Siemens | 843 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 1.5 kW | 380 → 480 V | 129 | 4.1 A | 3 | 216 | 380 | ||
![]() 6SL3520-2XN00-5AF0 Siemens | 989 |
| - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 0.55 kW | 380 → 480 V | - | 1.7 A | 3 | - | - | ||
![]() 6SL3520-2XN02-2AA0 Siemens | 512 |
| - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 2.2 kW | 380 → 480 V | 134 | 5.9 A | 3 | 240 | 425 | ||
![]() 6SL3520-2XN02-2AB0 Siemens | 742 |
| - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | 2.2 kW | 380 → 480 V | 134 | 5.9 A | 3 | 240 | 425 | ||
![]() 6SL3520-2XM07-5AF0 Siemens | 802 |
| - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 7.5 kW | 380 → 480 V | - | 17.11 A | 3 | - | - |