- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP) | Dim | Manufacturer part # | Max. temperature | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Range | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Series | Type | Power Rating | Supply Voltage | Depth | Current Rating | Number of Poles | Overall Length | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RK1308-0BE00-0CP0 Siemens | 2381 |
| - | Plug-In | IP20 | (W x H x D) 30 x 142 x 150 mm | 3RK13080BE000CP0 | +60°C | -25°C | 12A | 12A | 500V | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 4 - 12 | SIMATIC | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | 48 → 500 V ac | - | 3RK1308 | 3RK1308-0BE00-0CP0 | 5.5 kW | - | 150mm | 12 A | 3P | 30mm | 142mm | - | IP20 | 142mm | 30mm | ||
![]() 3RK1308-0CC00-0CP0 Siemens | 775 |
| - | Plug-In | IP20 | (W x H x D) 30 x 142 x 150 mm | 3RK13080CC000CP0 | +60°C | -25°C | 3A | 3A | 500V | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 0.9 - 3 | Simatic | CCC, CSA, EAC, UL | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | 48 → 500 V ac | - | 3RK1308 | 3RK1308-0CC00-0CP0 | 1.1 kW | - | 150mm | 3 A | 3P | 30mm | 142mm | 1, 3 | IP20 | 142mm | 30mm | ||
![]() 3RK1308-0DE00-0CP0 Siemens | 540 |
| - | Plug-In | IP20 | (W x H x D) 30 x 142 x 150 mm | 3RK13080DE000CP0 | +60°C | -25°C | 12A | 12A | 500V | - | - | - | - | - | - | - | - | - | - | 7 | - | - | 4 - 12 | Simatic | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | 48 → 500 V ac | - | 3RK1308 | 3RK1308-0DE00-0CP0 | 5.5 kW | - | 150mm | 12 A | 3P | 30mm | 142mm | - | IP20 | 142mm | 30mm | ||
![]() 3RK1908-0AP00-0FP0 Siemens | 2561 |
| - | DIN Rail | IP20 | (W x H x D) 30 x 215 x 75 mm | 3RK19080AP000FP0 | +60°C | -25°C | 32A | 32A | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | DC | 500 V ac | - | 3RK1908 | 3RK1908-0AP00-0FP0 | - | - | 75mm | 32 A | 3P | 35.3mm | 215mm | - | IP20 | 215mm | 30mm | ||
![]() 6SL3520-0XN05-5AB0 Siemens | 842 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | SINAMICS G115D | - | 5.5 kW | 380 → 480 V | 169 | 11.8 A | - | - | - | 3 | - | 240 | 425 | ||
![]() 6SL3520-0XN01-5AF0 Siemens | 530 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | SINAMICS G115D | - | 1.5 kW | 380 → 480 V | 129 | 3.48 A | - | - | - | 3 | - | 216 | 380 | ||
![]() 6SL3520-0XN01-1AF0 Siemens | 854 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | SINAMICS G115D | - | 1.1 kW | 380 → 480 V | 129 | 2.69 A | - | - | - | 3 | - | 216 | 380 | ||
![]() 6SL3520-0XN04-0AA0 Siemens | 702 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | SINAMICS G115D | - | 4 kW | 380 → 480 V | 169 | 8.95 A | - | - | - | 3 | - | 240 | 425 | ||
![]() 6SL3520-0XL03-0AB0 Siemens | 662 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | SINAMICS G115D | - | 3 kW | 380 → 480 V | 134 | 6.76 A | - | - | - | 3 | - | 240 | 425 | ||
![]() 6SL3520-0XM01-5AA0 Siemens | 811 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | SINAMICS G115D | - | 1.5 kW | 380 → 480 V | 129 | 3.48 A | - | - | - | 3 | - | 216 | 380 | ||
![]() 6SL3520-0XL05-5AB0 Siemens | 671 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | 5.5 kW | 380 → 480 V | - | 11.8 A | - | - | - | 3 | - | - | - | ||
![]() 6SL3520-0XM00-5AF0 Siemens | 781 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | SINAMICS G115D | - | 0.55 kW | 380 → 480 V | 129 | 1.58 A | - | - | - | 3 | - | 216 | 380 | ||
![]() 6SL3520-0XN00-7AB0 Siemens | 791 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | SINAMICS G115D | - | 0.75 kW | 380 → 480 V | 129 | 1.99 A | - | - | - | 3 | - | 216 | 380 | ||
![]() 6SL3520-0XM00-3AB0 Siemens | 877 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | SINAMICS G115D | - | 0.37 kW | 380 → 480 V | 129 | 1.23 A | - | - | - | 3 | - | 216 | 380 | ||
![]() 6SL3520-0XN02-2AB0 Siemens | 869 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | SINAMICS G115D | - | 2.2 kW | 380 → 480 V | 134 | 5.18 A | - | - | - | 3 | - | 240 | 425 | ||
![]() 6SL3520-0XL02-2AF0 Siemens | 792 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | SINAMICS G115D | - | 2.2 kW | 380 → 480 V | 134 | 5.18 A | - | - | - | 3 | - | 240 | 425 | ||
![]() 6SL3520-0XK00-3AF0 Siemens | 582 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | SINAMICS G115D | - | 0.37 kW | 380 → 480 V | 129 | 1.23 A | - | - | - | 3 | - | 216 | 380 | ||
![]() 6SL3520-0XM03-0AF0 Siemens | 925 |
| - | - | - | - | - | - | - | - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | SINAMICS G115D | - | 3 kW | 380 → 480 V | 134 | 6.76 A | - | - | - | 3 | - | 240 | 425 | ||
![]() 6SL3520-0XL04-0AF0 Siemens | 667 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | 4 kW | 380 → 480 V | - | 8.95 A | - | - | - | 3 | - | - | - | ||
![]() 6SL3520-0XH64-0AF0 Siemens | 647 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | 4 kW | 380 → 480 V | - | 8.95 A | - | - | - | 3 | - | - | - |