- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP) | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage Ue | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Series | Power Rating | Supply Voltage | Depth | Current Rating | Function | Phase | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL3520-0XK00-5AA0 Siemens | 750 |
| - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.55 kW | 380 → 480 V | 129 | 1.58 A | - | 3 | 216 | 380 | ||
![]() 6SL3520-0XH25-5AF0 Siemens | 957 |
| - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 5.5 kW | 380 → 480 V | 169 | 11.88 A | - | 3 | 240 | 425 | ||
![]() 6SL3520-0XH60-7AA0 Siemens | 774 |
| - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 1.99 A | - | 3 | 216 | 380 | ||
![]() 6SL3520-0XH23-0AA0 Siemens | 920 |
| - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 3 kW | 380 → 480 V | 134 | 6.76 A | - | 3 | 240 | 425 | ||
![]() 6SL3520-0XH67-5AA0 Siemens | 603 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 7.5 kW | 380 → 480 V | - | 17.1 A | - | 3 | - | - | ||
![]() 6SL3520-0XH63-0AB0 Siemens | 565 |
| - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 3 kW | 380 → 480 V | 134 | 6.76 A | - | 3 | 240 | 425 | ||
![]() 6SL3520-0XL00-7AF0 Siemens | 517 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 0.75 kW | 380 → 480 V | - | 1.99 A | - | 3 | - | - | ||
![]() 6SL3520-0XH02-2AB0 Siemens | 644 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 2.2 kW | 380 → 480 V | - | 5.18 A | - | 3 | - | - | ||
![]() 6SL3520-0XH00-5AB0 Siemens | 853 |
| - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.55 kW | 380 → 480 V | 129 | 1.58 A | - | 3 | 216 | 380 | ||
![]() 6SL3520-0XE43-0AF0 Siemens | 620 |
| - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 3 kW | 380 → 480 V | 134 | 6.76 A | - | 3 | 180 | 425 | ||
![]() 6SL3520-0XK01-1AA0 Siemens | 593 |
| - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 1.1 kW | 380 → 480 V | 129 | 2.69 A | - | 3 | 216 | 380 | ||
![]() 6SL3520-0XE41-1AB0 Siemens | 702 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 1.1 kW | 380 → 480 V | - | 2.69 A | - | 3 | - | - | ||
![]() 6SL3520-0XH67-5AF0 Siemens | 803 |
| - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 7.5 kW | 380 → 480 V | 169 | 17.1 A | - | 3 | 240 | 425 | ||
![]() 6SL3520-0XH65-5AA0 Siemens | 919 |
| - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 5.5 kW | 380 → 480 V | 169 | 11.8 A | - | 3 | 240 | 425 | ||
![]() 6SL3520-0XE41-1AF0 Siemens | 772 |
| - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | SINAMICS G115D | 1.1 kW | 380 → 480 V | 129 | 2.69 A | - | 3 | 156 | 380 | ||
![]() 6SL3520-0XH04-0AB0 Siemens | 585 |
| - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 4 kW | 380 → 480 V | 169 | 8.95 A | - | 3 | 240 | 425 | ||
![]() 6SL3520-0XE40-3AF0 Siemens | 517 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | 0.37 kW | 380 → 480 V | - | 1.23 A | - | 3 | - | - | ||
![]() 6SL3520-0XL00-7AA0 Siemens | 774 |
| - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.75 kW | 380 → 480 V | 129 | 1.99 A | - | 3 | 216 | 380 | ||
![]() 3RW5547-6HA14 Siemens | 958 |
| - | Screw Fixing | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | 110 - 250 | 110 - 250 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | - | 400 kW | - | - | 470 A | Single direction | 3 | - | - | ||
![]() 6SL3520-0XD00-3AB0 Siemens | 688 |
| - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | SINAMICS G115D | 0.37 kW | 380 → 480 V | 129 | 1.23 A | - | 3 | 156 | 380 |