- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Shape | Package Cooled | Material Finish | Core Material | Degree of protection (IP) | For Use With/Related Products | Mfr | Mounting Styles | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Package | Product Status | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage, Rating | With optical interface | Operating Temperature | Series | Tolerance | Part Status | Type | Power Rating | Voltage - Supply | Supply Voltage | Depth | Current Rating | Output | Termination Style | Output Type | Interface | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current - Output | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Voltage - Load | Maximum Pressure | Motor Type | Control / Drive Type | Number of Motors | Thermal Resistance @ Natural | Wattage - Load | Power Dissipation @ Temperature Rise | Features | Phase | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL3520-1XC01-5AB0 Siemens | 674 |
| - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | 1.5 kW | 8 V ~ 30 V | 380 → 480 V | - | 4.1 A | 4 mA ~ 20 mA | M12, 4 Pin | Analog Current | - | - | - | - | - | - | ±0.5% | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | 3 | - | - | - | - | ||
![]() 6SL3520-1XB40-3AB0 Siemens | 684 |
| - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | -40°C ~ 105°C | MediaSensor™ | - | Active | - | 0.37 kW | 5V | 380 → 480 V | 129 | 1.3 A | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | - | - | - | - | - | - | ±0.5% | 3000 PSI (20684.27 kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | 3 | - | 156 | - | 380 | ||
![]() 6SL3520-1XD00-7AB0 Siemens | 767 |
| - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | 0.75 kW | 5V | 380 → 480 V | - | 2.2 A | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | - | - | - | - | - | - | ±1% | 50 PSI (344.74 kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | 3 | - | - | - | - | ||
![]() 6SL3520-1XC05-5AA0 Siemens | 739 |
| - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | 5.5 kW | 5V | 380 → 480 V | - | 13.2 A | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | - | - | - | - | - | - | ±0.5% | 1500 PSI (10342.14 kPa) | Sealed Gauge | Threaded | Male - M12 x 1.0 | - | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | 3 | - | - | - | - | ||
![]() 6SL3520-1XD05-5AA0 Siemens | 723 |
| - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | 5.5 kW | 8 V ~ 30 V | 380 → 480 V | - | 13.2 A | 4 mA ~ 20 mA | M12, 4 Pin | Analog Current | - | - | - | - | - | - | ±0.5% | 3000 PSI (20684.27 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | 3 | - | - | - | - | ||
![]() 6SL3520-1XE00-3AA0 Siemens | 899 |
| - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | 0.37 kW | 5V | 380 → 480 V | - | 1.3 A | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | - | - | - | - | - | - | ±0.5% | 1000 PSI (6894.76 kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | -- | - | - | - | - | - | - | Amplified Output, Temperature Compensated | 3 | - | - | - | - | ||
![]() 73ER34EFA Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:14GUG82WS Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14DUC820L Siemens | 664 |
| - | Chassis Mount | - | - | - | - | - | - | - | Ceramic | - | - | Siemens | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C to +125°C | - | 0.05 | - | Module | - | 277VAC | - | - | - | - | - | - | - | Pb | - | - | - | 27A | - | - | - | - | - | 600V | - | AC Motor | Motor Starter | 1 | - | 3728 W | - | - | - | - | - | - | - | ||
![]() 6SL32105FE115UF0 Siemens | 794 |
| - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP20 | - | - | - | 4 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V | - | - | pushPIN™ | - | Active | Top Mount | 1.5 kW | - | 380 - 480 V | 220 | 13.8 A | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.97°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | 3 | -- | 180 | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 1FW61928VC208FB3 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 2.99°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 1FW61928WC102PB3 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 6SL35202XA203AA0 Siemens | 704 |
| - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | pushPIN™ | - | Active | Top Mount | 0.37 kW | - | 380 → 480 V | 129 | 1.23 A | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.97°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | 3 | -- | 156 | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 6SL35211XE440AF0 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | No | - | pushPIN™ | - | Active | Top Mount | - | - | - | 169 | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 25.35°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 180 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 6SL35203XB003AA0 Siemens | 901 |
| - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | pushPIN™ | - | Active | Top Mount | 0.37 kW | - | 380 → 480 V | 129 | 1.3 A | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 25.35°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | 3 | -- | 156 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 6SL35210XL015AF0 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | No | - | pushPIN™ | - | Active | Top Mount | - | - | - | 129 | - | - | - | - | - | - | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 216 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 6SL35200XE022AA0 Siemens | 660 |
| - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | pushPIN™ | - | Active | Top Mount | 2.2 kW | - | 380 → 480 V | 134 | 5.18 A | - | - | - | - | - | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | 3 | -- | 180 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() EWN:A5E47492513001 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 6SL35210XB055AF0 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | No | - | pushPIN™ | - | Active | Top Mount | - | - | - | 169 | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 25.35°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 180 | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 6SL35213XD005AF0 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | No | - | pushPIN™ | - | Active | Top Mount | - | - | - | 129 | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 25.35°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | 156 | 1.575 (40.00mm) | 1.575 (40.00mm) |