- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Surface Mount Land Size | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer part # | Max. temperature | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage Rated | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Power Rating | Supply Voltage | Depth | Current Rating | Function | ESR (Equivalent Series Resistance) | Lead Spacing | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Tool Type | Module/Board Type | End - Size | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Phase | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9MC31107RK000AL4 Siemens | In Stock | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.900 (22.86mm) | 14.31°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 2.280 (57.90mm) | 1.450 (36.83mm) | - | ||
![]() 9MC31107RK000AM8 Siemens | In Stock | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.230 (5.84mm) | 22.55°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | ||
![]() 6SL35210XR022AF0 Siemens | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | 134 | - | - | - | - | Push Pin | 0.394 (10.00mm) | 14.19°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | 180 | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 6SL37107LG358AU3 Siemens | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 6.33°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 6SL35203XL030AB0 Siemens | 909 |
| - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 550Hz | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | 3 kW | 380 → 480 V | 134 | 6.76 A | - | - | - | Push Pin | 0.590 (15.00mm) | 10.57°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | 3 | - | -- | 240 | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 1FW61928RA200AA0 Siemens | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.236 (6.00mm) | 10.56°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 6SL35203XD005AA0 Siemens | 854 |
| - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 0 → 550Hz | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | 0.55 kW | 380 → 480 V | 129 | 1.7 A | - | - | - | Push Pin | 0.236 (6.00mm) | 10.56°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | 3 | - | -- | 156 | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 6SL35213XH207AA0 Siemens | In Stock | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | 129 | - | - | - | - | Push Pin | 0.374 (9.50mm) | 26.82°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | 216 | - | 2.362 (60.00mm) | 1.575 (40.00mm) | - | ||
![]() 6SL35210XN003AA0 Siemens | In Stock | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | 129 | - | - | - | - | Push Pin | 0.700 (17.78mm) | 9.12°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | 216 | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | ||
![]() 6SL35212XL007AF0 Siemens | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | - | No | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | 129 | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.57°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | 216 | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 3RK13156KS412AA0 Siemens | 789 |
| - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP65 | 12 | (W x H x D) 294 x 215 x 159 mm | - | - | - | 3RK13156KS412AA0 | +55°C | -25°C | 2A | 2A | 400V | 0 | 0 | - | - | - | - | - | - | - | - | - | 12 | - | - | 0.15 - 2 | No | - | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 0.75kW | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | DC | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | 159mm | - | - | - | - | Push Pin | 0.500 (12.70mm) | 12.28°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | 215mm | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 3RK13156NS713AA5 Siemens | 663 |
| - | - | - | - | - | - | - | - | - | IP65 | 12 | (W x H x D) 294 x 215 x 159 mm | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | 3RK13156NS713AA5 | +55°C | -25°C | 9A | 9A | 400V | 0 | 0 | - | - | - | - | - | - | - | - | - | 12 | - | - | 1.5 - 9 | No | - | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 4kW | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | DC | - | - | - | - | -- | - | - | Active | - | 3RK1315-6NS71-3AA5 | - | - | - | - | 159mm | - | - | - | - | - | - | - | - | - | - | Socket Module - PLCC | - | - | - | - | - | - | - | 215mm | - | - | 294mm | - | ||
![]() 3RK43403GR510BA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | IP55 | - | (W x H x D) 182 x 220 x 145 mm | ChipProg-40, ChipProg-48, ChipProg-481, ChipProg-G41 | - | - | 3RK43403GR510BA0 | +35°C | -25°C | 2.5A | 2.5A | 440V | 1 | 2 | - | - | - | - | - | - | - | - | - | 0 | - | - | 1.8-2.5A | No | - | 0 - 0 | 0 - 0 | 20.4 - 26.4 | - | 0.75kW | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | - | DC | - | - | - | - | -- | - | - | Active | - | 3RK4340-3GR51-0BA0 | - | - | - | - | 145mm | - | - | - | - | - | - | - | - | - | - | Socket Module - QFP | - | - | - | - | - | - | - | 220mm | - | - | 182mm | - | ||
![]() 3RW40262BB14 Siemens | 2322 |
| - | DIN Rail | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP20 | - | (W x H x D) 45 x 150 x 155 mm | - | - | - | 3RW40262BB14 | +60°C | -25°C | 25A | 25A | 480V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 - 230 | 110 - 230 | 110 - 230 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 400 V | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | 11 kW | - | 155mm | 25 A | Single direction | - | - | Push Pin | 0.984 (25.00mm) | 6.26°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | 3 | - | -- | 150mm | - | 2.362 (60.00mm) | 2.362 (60.00mm) | - | ||
![]() 3RW40282BB15 Siemens | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP20 | - | (W x H x D) 45 x 150 x 155 mm | - | - | - | 3RW40282BB15 | +60°C | -25°C | 38A | 38A | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 - 230 | 110 - 230 | 110 - 230 | 400 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | 155mm | - | Single direction | - | - | Push Pin | 0.790 (20.00mm) | 3.00°C/W @ 100 LFM | - | - | - | - | - | -- | -- | - | - | - | -- | 150mm | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | ||
![]() 3RW55133HF04 Siemens | 861 |
| - | - | - | - | -- | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 480 V ac | - | - | - | -- | - | - | Active | - | - | - | - | 3 kW | - | - | 13 A | Single direction | - | - | - | - | - | - | - | Wrench Set | - | 3/8 ~ 15/16 | - | - | Set of 8, Polished Chrome Finish, Includes Tray, Ratcheting | 3 | IP20 | - | - | - | Assorted | - | - | ||
![]() 3RA21100FD151FB4 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | - | - | 0.35 - 0.5 | No | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 0.12 | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | - | DC | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | 155 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | 45 | - | ||
![]() 3RK13256KS711AA3 Siemens | 508 |
| - | - | - | - | - | - | - | - | - | IP65 | 12 | (W x H x D) 294 x 215 x 159 mm | - | -- | - | 3RK13256KS711AA3 | +55°C | -25°C | 2A | 2A | 400V | 0 | 0 | - | - | - | - | - | - | - | - | - | 12 | - | - | 0.15 - 2 | No | - | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 0.75kW | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | DC | - | - | - | - | * | - | - | Active | - | 3RK1325-6KS71-1AA3 | - | - | - | - | 159mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215mm | - | - | 294mm | - | ||
![]() 3RK13256LS710AA3 Siemens | 766 |
| - | - | - | - | - | - | - | - | - | IP65 | 12 | (W x H x D) 294 x 215 x 159 mm | - | -- | - | 3RK13256LS710AA3 | +55°C | -25°C | 12A | 12A | 400V | 0 | 0 | - | - | - | - | - | - | - | - | - | 12 | - | - | 1.5 - 12 | No | - | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 5.5kW | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | - | DC | - | - | - | - | * | - | - | Active | - | 3RK1325-6LS71-0AA3 | - | - | - | - | 159mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215mm | - | - | 294mm | - | ||
![]() 3RK13256LS711AA3 Siemens | 763 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | IP65 | 12 | - | - | -- | 2000 Hrs @ 125°C | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 12 | - | - | 1.5 - 12 | No | - | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 5.5 | No | Yes | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Other | 35V | DC | - | - | -55°C ~ 125°C | Tape & Reel (TR) | 94SVPD | 0.394 Dia (10.00mm) | ±20% | Active | -- | Polymer | General Purpose | 47µF | - | - | 159 | - | - | 30 mOhm | -- | - | - | - | 57.5mA @ 120Hz | 1.15A @ 100kHz | - | - | - | - | - | - | - | - | - | 215 | 0.500 (12.70mm) | - | 294 | -- |