- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Material - Insulation | Mounting Hole Diameter | Contact Materials | Degree of protection (IP) | Dim | For Use With/Related Products | Manufacturer part # | Max. temperature | Mfr | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Color | Power Rating | Voltage - Supply | Supply Voltage | Depth | Current Rating | Contact Finish | Function | Wire Gauge | Interface | Current - Output | Contact Termination | Insulation Diameter | Insulation | Terminal Type | Voltage - Load | Stud/Tab Size | Pin or Socket | Flange Diameter | Tail Type | Accepts Pin Diameter | Socket Depth | Pin Hole Diameter | Motor Type | Control / Drive Type | Tail Diameter | Number of Motors | Wattage - Load | Insertion Force | Features | Accepts Square Pin Size | Phase | IP Rating | Height | Width | Contact Finish Thickness | Thickness | Length - Overall | Width - Outer Edges | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RW40462BB05 Siemens | In Stock | - | - | - | - | - | 0.044 (1.12mm) | Beryllium Copper | IP00 | (W x H x D) 70 x 170 x 190 mm | - | 3RW40462BB05 | +60°C | - | -25°C | 80A | 80A | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 400 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | -55°C ~ 105°C | Tape & Reel (TR) | HOLTITE | Active | Solder | 3RW4046-2BB05 | - | - | - | - | 190mm | - | Tin | Single direction | - | - | - | - | - | - | - | - | - | - | -- | No Tail | 0.016 ~ 0.021 (0.41mm ~ 0.53mm) | -- | -- | - | - | -- | - | - | 0.89N | -- | -- | - | - | 170mm | 70mm | -- | - | 0.100 (2.54mm) | - | -- | ||
![]() 3RW55546HA06 Siemens | 717 |
| - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 690 V ac | - | - | Bulk | Plasti-Grip | Active | Crimp | - | Red | 800 kW | - | - | - | 840 A | Tin | Single direction | 16-22 AWG | - | - | - | 0.106 ~ 0.140 (2.69mm ~ 3.56mm) | Insulated | Circular | - | 8 Stud | - | - | - | - | - | - | - | - | - | - | - | - | Serrated Termination | - | 3 | - | - | - | - | 0.032 (0.81mm) | 0.858 (21.79mm) | 0.315 (8.00mm) | - | ||
![]() 3RW55456HF04 Siemens | 735 |
| - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 480 V ac | - | - | Bulk | Commercial MATE-N-LOK | Active | - | -- | - | 90 kW | - | - | - | 315 A | Tin | Single direction | -- | - | - | Crimp | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | -- | - | - | - | - | ||
![]() 18HUG92BJ Siemens | 767 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Module | - | - | 24VAC | - | - | - | - | - | - | - | 90A | - | - | - | - | 600V | - | - | - | - | - | - | - | AC Motor | Motor Starter | - | 1 | 37.285 kW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:17HUG92XC14 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:17CUD92XD Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6SL3520-0XA22-2AA0 Siemens | 701 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | - | SINAMICS G115D | - | - | - | - | 2.2 kW | - | 380 → 480 V | 134 | 5.18 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 180 | 425 | - | - | - | - | - | ||
![]() 6SL3520-0XA61-5AF0 Siemens | 588 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | - | - | SINAMICS G115D | - | - | - | - | 1.5 kW | - | 380 → 480 V | 129 | 3.48 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 156 | 380 | - | - | - | - | - | ||
![]() 6SL3520-0XA23-0AF0 Siemens | 686 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 550Hz | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | No | - | - | SINAMICS G115D | - | - | - | - | 3 kW | - | 380 → 480 V | 134 | 6.76 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 180 | 425 | - | - | - | - | - | ||
![]() 6SL3520-0XA20-3AA0 Siemens | 764 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | - | SINAMICS G115D | - | - | - | - | 0.37 kW | - | 380 → 480 V | 129 | 1.23 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 156 | 380 | - | - | - | - | - | ||
![]() 6SL3520-0XA65-5AB0 Siemens | 735 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | - | SINAMICS G115D | - | - | - | - | 5.5 kW | - | 380 → 480 V | 169 | 11.88 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 180 | 425 | - | - | - | - | - | ||
![]() 6SL3520-0XA20-5AF0 Siemens | 641 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | - | - | - | 0.55 kW | - | 380 → 480 V | - | 1.58 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 3RW5547-6HF04 Siemens | 658 |
| - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 480 V ac | - | - | - | - | - | - | - | - | 132 kW | - | - | - | 470 A | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | - | - | - | - | - | ||
![]() 3RW5544-6HF04 Siemens | 996 |
| - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 480 V ac | - | - | - | - | - | - | - | - | 75 kW | - | - | - | 250 A | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | - | - | - | - | - | ||
![]() 3RW5546-2HF04 Siemens | 751 |
| - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 480 V ac | - | - | - | - | - | - | - | - | 110 kW | - | - | - | 370 A | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | - | - | - | - | - | ||
![]() 3RW5524-1HF14 Siemens | 683 |
| - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 110 - 250 | 110 - 250 | - | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | - | - | - | - | - | - | - | 11 kW | - | - | - | 47 A | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | - | - | - | - | - | ||
![]() 3RW5534-6HF14 Siemens | 739 |
| - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 110 - 250 | 110 - 250 | - | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | - | - | - | - | - | - | - | 30 kW | - | - | - | 113 A | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | - | - | - | - | - | ||
![]() 3RW5526-1HF04 Siemens | 531 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | - | - | - | - | - | - | - | 22 kW | - | - | - | 77 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | - | - | - | - | - | ||
![]() 6SL3520-0XE04-0AB0 Siemens | 801 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | No | - | - | SINAMICS G115D | - | - | - | - | 4 kW | - | 380 → 480 V | 169 | 8.95 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 180 | 425 | - | - | - | - | - | ||
![]() 3RW5524-3HF14 Siemens | 586 |
| - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIRIUS | 110 - 250 | 110 - 250 | - | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | - | - | - | - | - | - | - | 11 kW | - | - | - | 47 A | - | Single direction | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP00, IP20 | - | - | - | - | - | - | - |