- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Material Type | Angle | Approvals | Cable Style | Contact Materials | Enclosure | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Mounting | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | RoHS | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Series | Termination | Composition | Applications | Power Rating | Supply Voltage | Depth | Style | Current Rating | Accessory Type | Protections | Legend | Outside Diameter | Quantity | Background Color | Text Color | Connection Type | Bushing Type | Contacts | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL3520-0XD00-7AB0 Siemens | 500 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | - | - | - | 0.75 kW | 380 → 480 V | 129 | - | 1.99 A | - | - | - | - | - | - | - | - | - | - | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XD01-1AA0 Siemens | 857 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | - | - | - | 1.1 kW | 380 → 480 V | 129 | - | 2.69 A | - | - | - | - | - | - | - | - | - | - | 3 | - | 156 | 380 | ||
![]() 6SL3520-0XD00-3AA0 Siemens | 868 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | - | - | 0.37 kW | 380 → 480 V | - | - | 1.23 A | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | ||
![]() 6SL3520-0XC05-5AF0 Siemens | 658 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | - | - | 5.5 kW | 380 → 480 V | - | - | 11.88 A | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | ||
![]() 6SL35212XR122AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | 134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | 425 | ||
![]() 6SL37103GJ375AS3 Siemens | In Stock | - | - | Stainless Steel | - | - | Straight | CSA, UL | Round | - | - | Bushing Grip | Pepperl Fuchs | 291269 | 16 mm | 9.91 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66, IP68 | - | - | ||
![]() 6SL35200XH607AB0 Siemens | 732 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | - | - | - | 0.75 kW | 380 → 480 V | 129 | - | 1.99 A | - | - | - | - | - | - | - | - | - | - | 3 | - | 216 | 380 | ||
![]() 6SL35201XE440AF0 Siemens | 895 |
| - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | PDG34G0125D2MN | - | - | Panel | 4 | 2 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 0 → 240 Hz, 0 → 550 Hz | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | - | - | - | 4 kW | 380 → 480 V | 169 | - | 125 A | - | - | - | - | - | - | - | - | - | - | 1, 3 | - | 180 | 425 | ||
![]() 6SL35203XH222AF0 Siemens | 749 |
| - | Cast Iron | - | - | - | - | - | - | - | - | Maurey Power Transmission | 1C7.5 | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | - | - | - | 2.2 kW | 380 → 480 V | 134 | - | 5.18 A | - | - | - | 7.9 Inches | - | - | - | - | SF | - | 3 | - | 240 | 425 | ||
![]() 6SL35212XE007AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | 283-03146 | - | - | - | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | 129 | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 156 | 380 | ||
![]() 6SL35200XE005AA0 Siemens | 654 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 550Hz | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | - | - | - | 0.55 kW | 380 → 480 V | 129 | - | 1.58 A | - | - | - | - | - | - | - | - | - | - | 3 | - | 156 | 380 | ||
![]() 6SL35212XA611AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | - | - | - | - | - | - | 129 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156 | 380 | ||
![]() 6SL35201XN055AB0 Siemens | 932 |
| - | - | - | - | - | - | - | - | - | - | Stearns | 517200102 | - | - | - | 4 | 2 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 550Hz | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | - | - | - | 5.5 kW | 380 → 480 V | 169 | - | 11.8 A | Lever Arm Assembly | - | - | - | - | - | - | - | - | - | 3 | - | 240 | 425 | ||
![]() 6SL35201XH640AA0 Siemens | 873 |
| - | - | - | Fabric | - | ASTM | - | - | - | - | Brady | 114026 | - | - | - | 4 | 2 | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | 0 → 240 Hz, 0 → 550 Hz | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G115D | - | - | Cable & Wire Marking | 4 kW | 380 → 480 V | 169 | - | 10.2 A | - | - | 97 | - | 1 | White | Black | - | - | - | 1, 3 | - | 240 | 425 | ||
![]() 6SL35213XM022AA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | - | - | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | 134 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 | 425 | ||
![]() 6SL35203XM007AF0 Siemens | 966 |
| - | - | L | - | - | CSA, UL | - | - | - | - | Hubbell | L77SA | - | - | - | 4 | - | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 2 | 550Hz | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | No | SINAMICS G115D | - | Aluminum | - | 0.75 kW | 380 → 480 V | 129 | Threaded Aluminum | 1.99 A | - | - | - | - | - | - | - | Threaded | - | - | 3 | - | 216 | 380 | ||
![]() 6SL35211XM003AA0 Siemens | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Silver Alloy | Plastic | - | Schneider | 788VCXXC-48D | - | - | Plug In | 4 | - | 0 | 7 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | - | Yes | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | .187 in. Flat Blade | - | - | - | - | 129 | - | - | - | - | - | - | - | - | - | - | - | 3NO | - | - | 216 | 380 | ||
![]() 6SL35211XR155AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | ACSNO-229-YB-C2001-ENGRAVED | - | - | - | 4 | - | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | 169 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | 425 | ||
![]() 9MC31107RK000AP1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hoffman | F88T136GV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6SL35211XL003AB0 Siemens | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | KT2400TA | - | - | - | 4 | - | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | 0 | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | - | - | - | 129 | - | 400 A | - | Ground Fault | - | - | - | - | - | - | - | - | - | - | 216 | 380 |