- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | For Use With/Related Products | Mfr | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Depth | Current Rating | Function | Interface | Current - Output | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Phase | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL32302YH440CF0 Siemens | 936 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 360 | - | - | - | 135A | 600 ~ 690V | AC Motor | - | - | 90000 W | - | - | 709 | 305 | ||
![]() 3RE41235CA314FH3 Siemens | 719 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 29828 W | - | - | - | - | ||
![]() 3RE41235CA114FB0 Siemens | 626 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VAC | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 29828 W | - | - | - | - | ||
![]() 3RW52171AC05 Siemens | 935 |
| - | Chassis Mount | - | IP00 | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 600 V ac | - | -25°C ~ 60°C | SIRIUS | Module | 22 kW | 24VAC/DC | - | 38 A | Single direction | - | 38A | 600V | AC Motor | Soft Start / Stop | 1 | 22000 W | - | 3 | - | - | ||
![]() 3RE41225AA311FY0 Siemens | 2450 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 11190 W | - | - | - | - | ||
![]() 6SL32201YE640CP0 Siemens | 639 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | 0°C ~ 45°C | SINAMICS G120X | Module | - | 380 ~ 480VAC | 393 | - | - | - | 1.2kA | 400 ~ 480V | AC Motor | - | - | 500000 W | - | - | 1621 | 801 | ||
![]() 6SL32202YE300UP0 Siemens | 709 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | 239 | - | - | - | 51.3A | 400 ~ 480V | AC Motor | - | - | 18500 W | - | - | 472 | 200 | ||
![]() 6SL32202YE281AB0 Siemens | 684 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | 209 | - | - | - | 43A | 400 ~ 480V | AC Motor | - | - | 15000 W | - | - | 295 | 140 | ||
![]() 6SL32302YC181UB0 Siemens | 561 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | 209 | - | - | - | 18.4A | 200 ~ 240V | AC Motor | - | - | 3000 W | - | - | 275 | 100 | ||
![]() 6SL32203YC241UP0 Siemens | In Stock | - | - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS G120X | Module | - | 200 ~ 240VAC | - | - | - | - | 37.8A | 200 ~ 240V | AC Motor | - | - | 7500 W | - | - | - | - | ||
![]() 6SL32203YC340UF0 Siemens | 991 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | 239 | - | - | - | 141A | 200 ~ 240V | AC Motor | - | - | 30000 W | - | - | 551 | 275 | ||
![]() 6SL32303YE281AP0 Siemens | 642 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | 209 | - | - | - | 43A | 400 ~ 480V | AC Motor | - | - | 15000 W | - | - | 295 | 140 | ||
![]() 6SL32302YE441UP0 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS G120X | Module | - | 380 ~ 480VAC | 360 | - | - | - | 241A | 400 ~ 480V | AC Motor | - | - | 90000 W | - | - | 709 | 305 | ||
![]() 6SL32302YH461CF0 Siemens | 760 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 360 | - | - | - | 169A | 600 ~ 690V | AC Motor | - | - | 110000 W | - | - | 709 | 305 | ||
![]() 6SL32302YC201UP0 Siemens | 849 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | 209 | - | - | - | 23.7A | 200 ~ 240V | AC Motor | - | - | 4000 W | - | - | 275 | 100 | ||
![]() 6SL32303YE320AF0 Siemens | 806 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS G120X | Module | - | 380 ~ 480VAC | 239 | - | - | - | 61A | 400 ~ 480V | AC Motor | - | - | 22000 W | - | - | 472 | 200 | ||
![]() US2:14CUB82XF Siemens | In Stock | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | 120VAC | - | - | - | - | 3.4A | - | AC Motor | Motor Starter | 1 | - | - | - | - | - | ||
![]() 6SL32302YH441UF0 Siemens | 864 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 360 | - | - | - | 135A | 600 ~ 690V | AC Motor | - | - | 90000 W | - | - | 709 | 305 | ||
![]() 6SL32203YH481UP0 Siemens | 534 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 360 | - | - | - | 195A | 600 ~ 690V | AC Motor | - | - | 132000 W | - | - | 709 | 305 | ||
![]() 6SL32303YE360AP0 Siemens | In Stock | - | - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | - | - | - | - | 102A | 400 ~ 480V | AC Motor | - | - | 37000 W | - | - | - | - |