- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Manufacturer part # | Max. temperature | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Series | Type | Power Rating | Supply Voltage | Depth | Current Rating | Function | Phase | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL35212XR140AB0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | - | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | - | - | - | - | 169 | - | - | - | 180 | 425 | ||
![]() FDU:A5E50069340 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1FE11146WT112BW2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6SL35211XL030AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | - | - | - | - | 134 | - | - | - | 240 | 425 | ||
![]() 6SL35213XE455AF0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | - | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | - | - | - | - | 169 | - | - | - | 180 | 425 | ||
![]() 9MC31107RK000AX1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9MC31107RK000AR6 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDU:70000004090603 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9MC31107RK000AA8 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RW40381BB15 Siemens | In Stock | - | - | - | IP00 | - | (W x H x D) 55 x 160 x 170 mm | 3RW40381BB15 | +60°C | -25°C | 72A | 72A | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 - 230 | 110 - 230 | 110 - 230 | 400 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | 3RW4038-1BB15 | - | - | 170mm | - | Single direction | - | 160mm | 55mm | ||
![]() 3RA62501EB34 Siemens | 609 |
| - | - | IP20 | Other | (W x H x D) 90 x 170 x 165 mm | 3RA62501EB34 | +60°C | -20°C | 32A | 32A | 400V | 0 | 2 | - | - | - | - | - | - | - | - | - | 3 | - | - | 8 - 32 | Yes | 24 - 24 | 24 - 24 | 24 - 24 | - | 15kW | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC/DC | - | - | - | 3RA6250-1EB34 | - | - | 165mm | - | - | - | 170mm | 90mm | ||
![]() 3RK13956KS713AD3-ZE07 Siemens | In Stock | - | - | - | - | 12 | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | - | - | - | 12 | - | - | - | No | - | - | 20.4 - 28.8 | - | - | No | - | No | No | No | No | No | No | No | No | - | No | No | No | Yes | No | Yes | No | No | No | No | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RK13956KS713AD5 Siemens | 781 |
| - | - | IP65 | 12 | (W x H x D) 294 x 215 x 148 mm | 3RK13956KS713AD5 | +55°C | -25°C | 2A | 2A | 400V | 0 | 0 | - | - | - | - | - | - | - | - | - | 12 | - | - | 0.15 - 2 | No | 0 - 0 | 0 - 0 | 20.4 - 28.8 | - | 0.75kW | No | No | No | No | No | No | No | No | No | No | - | No | No | No | Yes | No | Yes | No | No | No | No | No | Other | DC | - | - | - | 3RK1395-6KS71-3AD5 | - | - | 148mm | - | - | - | 215mm | 294mm | ||
![]() 3RW55263HA16 Siemens | 653 |
| - | Screw Fixing | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 - 250 | 110 - 250 | - | 200 - 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 690 V ac | - | - | - | 75 kW | - | - | 77 A | Single direction | 3 | - | - | ||
![]() 6SL3520-3XB42-2AB0 Siemens | 524 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 0 | 0 → 550Hz | - | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | No | SINAMICS G115D | - | 2.2 kW | 380 → 480 V | 134 | 5.9 A | - | 3 | 180 | 425 | ||
![]() 6SL3520-3XD03-0AB0 Siemens | 712 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | 3 kW | 380 → 480 V | - | 7.7 A | - | 3 | - | - | ||
![]() 6SL3520-3XE40-7AF0 Siemens | 552 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | 550Hz | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | SINAMICS G115D | - | 0.75 kW | 380 → 480 V | 129 | 1.99 A | - | 3 | 156 | 380 | ||
![]() 6SL3520-3XH01-5AB0 Siemens | 524 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | 1.5 kW | 380 → 480 V | - | 3.48 A | - | 3 | - | - | ||
![]() 6SL3520-3XC01-1AF0 Siemens | 923 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | 6 | 0 | 0 | 0 | 0 | 0 | 1 | - | 2 | 0 → 550Hz | - | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | Yes | - | - | - | No | SINAMICS G115D | - | 1.1 kW | 380 → 480 V | 129 | 3.1 A | - | 3 | 156 | 380 | ||
![]() 6SL3520-3XH24-0AA0 Siemens | 979 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G115D | - | 4 kW | 380 → 480 V | - | 8.95 A | - | 3 | - | - |