- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | For Use With/Related Products | Mfr | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage Ue | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Depth | Current Rating | Function | Interface | Current - Output | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Phase | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL32203YH500CP0 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 360 | - | - | - | 231A | 600 ~ 690V | AC Motor | - | - | 160000 W | - | - | 999 | 305 | ||
![]() 6SL32302YH480UB0 Siemens | 509 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 360 | - | - | - | 195A | 600 ~ 690V | AC Motor | - | - | 132000 W | - | - | 709 | 305 | ||
![]() 6SL32301YH261UF0 Siemens | 504 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 239 | - | - | - | 19A | 600 ~ 690V | AC Motor | - | - | 11000 W | - | - | 472 | 200 | ||
![]() 6SL32302YE540AB0 Siemens | 656 |
| - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | - | - | - | - | 644A | 400 ~ 480V | AC Motor | - | - | 250000 W | - | - | - | - | ||
![]() 6SL32301YH261UP0 Siemens | In Stock | - | - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | - | - | - | - | 19A | 600 ~ 690V | AC Motor | - | - | 11000 W | - | - | - | - | ||
![]() 6SL32301YH281AF0 Siemens | 695 |
| - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | - | - | - | - | 26A | 600 ~ 690V | AC Motor | - | - | 15000 W | - | - | - | - | ||
![]() 6SL32303YE361UF0 Siemens | 577 |
| - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | - | - | - | - | 102A | 400 ~ 480V | AC Motor | - | - | 37000 W | - | - | - | - | ||
![]() 6SL32301YH280AB0 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 239 | - | - | - | 26A | 600 ~ 690V | AC Motor | - | - | 15000 W | - | - | 472 | 200 | ||
![]() 6SL32203YE401UP0 Siemens | 828 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | 239 | - | - | - | 149A | 400 ~ 480V | AC Motor | - | - | 55000 W | - | - | 551 | 275 | ||
![]() 6SL32302YH481CP0 Siemens | 650 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 360 | - | - | - | 195A | 600 ~ 690V | AC Motor | - | - | 132000 W | - | - | 709 | 305 | ||
![]() 3RE41227AA354SB0 Siemens | 732 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 18642 W | - | - | - | - | ||
![]() 3RE41227AA314FF6 Siemens | 990 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 18640 W | - | - | - | - | ||
![]() 6SL32201YH181AP0 Siemens | 944 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 239 | - | - | - | 7A | 600 ~ 690V | AC Motor | - | - | 3000 W | - | - | 472 | 200 | ||
![]() 6SL32301YE140AF0 Siemens | 982 |
| - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS G120X | Module | - | 380 ~ 480VAC | - | - | - | - | 4.8A | 400 ~ 480V | AC Motor | - | - | 1500 W | - | - | - | - | ||
![]() 6SL32303YE400AB0 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | 239 | - | - | - | 149A | 400 ~ 480V | AC Motor | - | - | 55000 W | - | - | 551 | 275 | ||
![]() 6SL32203YC301UP0 Siemens | 821 |
| - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | - | - | - | - | 92A | 200 ~ 240V | AC Motor | - | - | 18500 W | - | - | - | - | ||
![]() 3RE41225AA314CY0 Siemens | 2677 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 11190 W | - | - | - | - | ||
![]() 3RE41227AA154QY0 Siemens | 2561 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VAC | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 18642 W | - | - | - | - | ||
![]() 3RW52243TC14 Siemens | 723 |
| - | Chassis Mount | - | IP00 | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | 110 - 250 | 110 - 250 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | -25°C ~ 60°C | SIRIUS | Module | 45 kW | 110 ~ 250VAC | - | 47 A | Single direction | - | 47A | 600V | AC Motor | Soft Start / Stop | 1 | 22000 W | - | 3 | - | - | ||
![]() 3RW52153AC14 Siemens | 962 |
| - | Chassis Mount | - | IP20 | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | 110 - 250 | 110 - 250 | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | -25°C ~ 60°C | - | Module | 11 kW | 110 ~ 250VAC | - | 25 A | Single direction | - | 25A | 600V | AC Motor | Soft Start / Stop | 1 | 11000 W | - | 3 | - | - |