- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | For Use With/Related Products | Mfr | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage Ue | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Depth | Current Rating | Function | Interface | Current - Output | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Phase | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RW52163TC15 Siemens | 716 |
| - | Chassis Mount | - | IP00 | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | 110 - 250 | 110 - 250 | 200 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 600 V ac | - | -25°C ~ 60°C | - | Module | 18.5 kW | 110 ~ 250VAC | - | 32 A | Single direction | - | 32A | 600V | AC Motor | Soft Start / Stop | 1 | 18500 W | - | 3 | - | - | ||
![]() 3RE41235CA314HY0 Siemens | 770 |
| - | Chassis Mount | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 29828 W | - | - | - | - | ||
![]() 6SL32201YE601CP0 Siemens | 674 |
| - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | - | - | - | - | 972A | 400 ~ 480V | AC Motor | - | - | 400000 W | - | - | - | - | ||
![]() 6SL32302YH421UB0 Siemens | 721 |
| - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | - | - | - | - | 108A | 600 ~ 690V | AC Motor | - | - | 75000 W | - | - | - | - | ||
![]() 3RE41224CA454SY0 Siemens | 2804 |
| - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | 208VAC | - | - | - | - | - | - | AC Motor | Motor Starter | 1 | - | - | - | - | - | ||
![]() US2:14CUD12AD Siemens | In Stock | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | 208VAC | - | - | - | - | - | - | AC Motor | Motor Starter | 1 | - | - | - | - | - | ||
![]() 6SL32302YC161UB0 Siemens | 585 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | 209 | - | - | - | 14.1A | 200 ~ 240V | AC Motor | - | - | 2200 W | - | - | 275 | 100 | ||
![]() 6SL32301YC381UF0 Siemens | 609 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | 360 | - | - | - | 208A | 200 ~ 240V | AC Motor | - | - | 45000 W | - | - | 709 | 305 | ||
![]() 6SL32203YH401UB0 Siemens | 614 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 239 | - | - | - | 84A | 600 ~ 690V | AC Motor | - | - | 55000 W | - | - | 551 | 275 | ||
![]() 6SL32303YE300AP0 Siemens | 832 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | 239 | - | - | - | 51.3A | 400 ~ 480V | AC Motor | - | - | 18500 W | - | - | 472 | 200 | ||
![]() 6SL32302YH420UB0 Siemens | 594 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 360 | - | - | - | 108A | 600 ~ 690V | AC Motor | - | - | 75000 W | - | - | 709 | 305 | ||
![]() 6SL32203YH400UF0 Siemens | 925 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 239 | - | - | - | 84A | 600 ~ 690V | AC Motor | - | - | 55000 W | - | - | 551 | 275 | ||
![]() 6SL32302YC161UF0 Siemens | 714 |
| - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS G120X | Module | - | 200 ~ 240VAC | - | - | - | - | 14.1A | 200 ~ 240V | AC Motor | - | - | 2200 W | - | - | - | - | ||
![]() US2:82AFF6FCG Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 220 ~ 230VAC | - | - | - | - | 50A | 240V | AC Motor | Motor Starter | 1 | 11185 W | - | - | - | - | ||
![]() 6SL32203YE341UP0 Siemens | 642 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS G120X | Module | - | 380 ~ 480VAC | 239 | - | - | - | 81A | 400 ~ 480V | AC Motor | - | - | 30000 W | - | - | 472 | 200 | ||
![]() 6SL32302YE421UP0 Siemens | 526 |
| - | Chassis Mount | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | - | - | - | - | 196A | 400 ~ 480V | AC Motor | - | - | 75000 W | - | - | - | - | ||
![]() 6SL32302YC221UP0 Siemens | 936 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | 209 | - | - | - | 29.7A | 200 ~ 240V | AC Motor | - | - | 5500 W | - | - | 295 | 140 | ||
![]() 6SL32203YH441CF0 Siemens | 704 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | 360 | - | - | - | 135A | 600 ~ 690V | AC Motor | - | - | 90000 W | - | - | 709 | 305 | ||
![]() 6SL32303YE321UF0 Siemens | 658 |
| - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS G120X | Module | - | 380 ~ 480VAC | 239 | - | - | - | 61A | 400 ~ 480V | AC Motor | - | - | 22000 W | - | - | 472 | 200 | ||
![]() 6SL32302YE420AP0 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | 360 | - | - | - | 196A | 400 ~ 480V | AC Motor | - | - | 75000 W | - | - | 709 | 305 |