- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | For Use With | For Use With/Related Products | Mfr | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Supply Voltage | Depth | Current Rating | Function | Interface | Current - Output | Number of Poles | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Wattage - Load | Features | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL32202YE401AB0 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | - | 239 | - | - | - | 149A | - | 400 ~ 480V | AC Motor | - | - | 55000 W | - | - | - | 551 | 275 | ||
![]() 3RE41236AA354UF6 Siemens | 826 |
| - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 37285 W | - | - | - | - | - | ||
![]() 3RW52261AC05 Siemens | 793 |
| - | Chassis Mount | - | IP00 | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | SIRIUS | 24 - 24 | 24 - 24 | 24 - 24 | 200 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 480 V ac | - | -25°C ~ 60°C | - | Module | 7.5 kW | 24VAC/DC | - | - | 77 A | Single direction | - | 77A | 3 | 600V | AC Motor | Soft Start / Stop | 1 | 45000 W | - | 3 | IP20 | - | - | ||
![]() 6SL32303YE101AB0 Siemens | 658 |
| - | Chassis Mount | - | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS G120X | Module | - | 380 ~ 480VAC | - | - | - | - | - | 2.7A | - | 400 ~ 480V | AC Motor | - | - | 750 W | - | - | - | - | - | ||
![]() 3RE41223AA354VB0 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 5593 W | - | - | - | - | - | ||
![]() 3RE41227BA314BH3 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 18640 W | - | - | - | - | - | ||
![]() 3RW52133TC14 Siemens | 867 |
| - | Chassis Mount | - | IP20 | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | SIRIUS | 110 - 250 | 110 - 250 | - | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | -25°C ~ 60°C | SIRIUS | Module | 7.5 kW | 110 ~ 250VAC | - | - | 13 A | Single direction | - | 13A | 3 | 600V | AC Motor | Soft Start / Stop | 1 | 5500 W | - | 3 | IP20 | - | - | ||
![]() 6SL32203YC240UF0 Siemens | 564 |
| - | Chassis Mount | - | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | - | - | - | - | - | 37.8A | - | 200 ~ 240V | AC Motor | - | - | 7500 W | - | - | - | - | - | ||
![]() 3RW52143AC04 Siemens | 788 |
| - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 V ac | - | -25°C ~ 60°C | SIRIUS | Module | 15 kW | 24VAC/DC | - | - | 18 A | - | - | 18A | - | 600V | AC Motor | Soft Start / Stop | 1 | 7500 W | - | 3 | - | - | - | ||
![]() 3RW52143TC14 Siemens | 997 |
| - | Chassis Mount | - | IP20 | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | 110 - 250 | 110 - 250 | - | 200 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | -25°C ~ 60°C | - | Module | 15 kW | 110 ~ 250VAC | - | - | 18 A | Single direction | - | 18A | - | 600V | AC Motor | Soft Start / Stop | 1 | 7500 W | - | 3 | - | - | - | ||
![]() 6SL32202YH500CB0 Siemens | 594 |
| - | Chassis Mount | - | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | - | - | - | - | - | 231A | - | 600 ~ 690V | AC Motor | - | - | 160000 W | - | - | - | - | - | ||
![]() 6SL32201YE220AF0 Siemens | 601 |
| - | Chassis Mount | - | - | Sinamics G120X | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS G120X | Module | 5.5 kW | 380 ~ 480VAC | 480 V ac | - | 12 A | - | - | 18A | - | 400 ~ 480V | AC Motor | - | - | 5500 W | - | - | IP20 | - | - | ||
![]() 6SL32202YH680CP0 Siemens | 650 |
| - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | 0°C ~ 45°C | SINAMICS G120X | Module | - | 500 ~ 690VAC | - | 393 | - | - | - | 959A | - | 600 ~ 690V | AC Motor | - | - | 630000 W | - | - | - | 1621 | 801 | ||
![]() 3RE41226CA354VB0 Siemens | 747 |
| - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 14914 W | - | - | - | - | - | ||
![]() 6SL32201YH600CP0 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | 0°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | - | 393 | - | - | - | 598A | - | 600 ~ 690V | AC Motor | - | - | 400000 W | - | - | - | 1695 | 548 | ||
![]() 6SL32202YC121UP0 Siemens | 970 |
| - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS G120X | Module | - | 200 ~ 240VAC | - | 209 | - | - | - | 8.1A | - | 200 ~ 240V | AC Motor | - | - | 1100 W | - | - | - | 232 | 73 | ||
![]() 3RE41228AA314FF6 Siemens | 661 |
| - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 18640 W | - | - | - | - | - | ||
![]() 17CUB92NF11M25 Siemens | 513 |
| - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | 120VAC | - | - | - | - | - | 3.4A | - | - | AC Motor | Motor Starter | 1 | - | - | - | - | - | - | ||
![]() 6SL32201YC400UB0 Siemens | 545 |
| - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS G120X | Module | - | 200 ~ 240VAC | - | 360 | - | - | - | 260A | - | 200 ~ 240V | AC Motor | - | - | 55000 W | - | - | - | 709 | 305 | ||
![]() 3RE41228AA111FY0 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VAC | - | - | - | - | - | - | - | 600V | AC Motor | Motor Starter | 1 | 18640 W | - | - | - | - | - |