- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | For Use With | For Use With/Related Products | Mfr | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated operating voltage Ue | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Supply Voltage | Depth | Current Rating | Function | Interface | Current - Output | Number of Poles | Voltage - Load | Drive Type | Motor Type | Control / Drive Type | Number of Motors | Overall Length | Wattage - Load | Features | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RW52356AC15 Siemens | 710 |
| - | Chassis Mount | - | IP00 | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | SIRIUS | 110 - 250 | 110 - 250 | 200 - 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | 480 V ac | - | -25°C ~ 60°C | SIRIUS | Module | 7.5 kW | 110 ~ 250VAC | - | - | 143 A | Single direction | - | 143A | 3 | 600V | - | AC Motor | Soft Start / Stop | 1 | - | 90000 W | - | - | 3 | IP20 | - | - | ||
![]() 3RE41225CA214AY0 Siemens | 965 |
| - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | 24VDC | - | - | - | - | - | 16A | - | - | - | AC Motor | Motor Starter | 1 | - | - | - | - | - | - | - | - | ||
![]() 6SL32303YH461CB0 Siemens | In Stock | - | - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | - | 360 | - | - | - | 169A | - | 600 ~ 690V | - | AC Motor | - | - | - | 110000 W | - | - | - | - | 709 | 305 | ||
![]() 3RA21504PD350NB3 Siemens | In Stock | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | 24VDC | - | - | - | - | - | 36A | - | - | - | AC Motor | Motor Starter | 1 | - | - | - | - | - | - | - | - | ||
![]() 6SL32201YC121UF0 Siemens | 951 |
| - | Chassis Mount | - | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | - | - | - | - | - | 8.1A | - | 200 ~ 240V | - | AC Motor | - | - | - | 1100 W | - | - | - | - | - | - | ||
![]() 6SL32301YE280UP0 Siemens | 587 |
| - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 380 ~ 480VAC | - | 209 | - | - | - | 43A | - | 400 ~ 480V | - | AC Motor | - | - | - | 15000 W | - | - | - | - | 295 | 140 | ||
![]() 3RW50552AB14 Siemens | 827 |
| - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 → 480 V ac | - | -25°C ~ 60°C | SIRIUS | Module | 90 kW | 110 ~ 250VAC | - | - | 143 A | - | - | 143A | - | 600V | - | AC Motor | Soft Start / Stop | 1 | - | 75000 W | - | - | 3 | IP00 | - | - | ||
![]() 3RE41227CA311GF6 Siemens | 948 |
| - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | - | - | 600V | - | AC Motor | Motor Starter | 1 | - | 18642 W | - | - | - | - | - | - | ||
![]() 6SL32201YE260UB0 Siemens | 916 |
| - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS G120X | Module | - | 380 ~ 480VAC | - | 209 | - | - | - | 35A | - | 400 ~ 480V | - | AC Motor | - | - | - | 11000 W | - | - | - | - | 295 | 140 | ||
![]() 6SL32202YH400AB0 Siemens | In Stock | - | - | Chassis Mount | - | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS G120X | Module | - | 500 ~ 690VAC | - | - | - | - | - | 84A | - | 600 ~ 690V | - | AC Motor | - | - | - | 55000 W | - | - | - | - | - | - | ||
![]() 17CUB92NF11M39 Siemens | In Stock | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | 120VAC | - | - | - | - | - | 3.4A | - | - | - | AC Motor | Motor Starter | 1 | - | - | - | - | - | - | - | - | ||
![]() 6SL32201YE260UF0 Siemens | 567 |
| - | Chassis Mount | - | IP20 | SINAMICS G120X | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | - | Closed Loop Control | CE Certified, cUL Recognized, EAC Certified, KCC, RCM, REACH, SEMI F47, UL Listed | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | 11 kW | 380 ~ 480VAC | 380 → 480 V ac | 209 | 24.5 A | Motor Control | - | 35A | - | 400 ~ 480V | PID Control | AC Motor | - | - | 140mm | 11000 W | - | 295mm | 3 | IP20 | 295 | 140 | ||
![]() 17CUB92NF11M41 Siemens | 615 |
| - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | 120VAC | - | - | - | - | - | 3.4A | - | - | - | AC Motor | Motor Starter | 1 | - | - | - | - | - | - | - | - | ||
![]() 3RE41135AA514GY0 Siemens | In Stock | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Module | - | 240VAC | - | - | - | - | - | 45A | - | - | - | AC Motor | Motor Starter | 1 | - | - | - | - | - | - | - | - | ||
![]() 6SL32202YH320AF0 Siemens | 745 |
| - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS G120X | Module | - | 500 ~ 690VAC | - | 239 | - | - | - | 37A | - | 600 ~ 690V | - | AC Motor | - | - | - | 22000 W | - | - | - | - | 472 | 200 | ||
![]() 6SL32203YC180UF0 Siemens | 502 |
| - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 2 | 6 | 0 | 1 | 0 | 0 | 5 | 0 | 2 | Box | Active | - | - | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | - | - | No | -20°C ~ 45°C | SINAMICS | Module | - | 200 ~ 240VAC | - | 209 | - | - | - | 18.4A | - | 200 ~ 240V | - | AC Motor | - | - | - | 3000 W | - | - | - | - | 275 | 100 | ||
![]() 3RE41224CA354QF6 Siemens | 696 |
| - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | - | - | 600V | - | AC Motor | Motor Starter | 1 | - | 7457 W | - | - | - | - | - | - | ||
![]() 6SL32202YH401AB0 Siemens | 912 |
| - | Chassis Mount | - | - | - | G120X Series | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 45°C | SINAMICS | Module | - | 500 ~ 690VAC | - | - | - | - | - | 84A | - | 600 ~ 690V | - | AC Motor | - | - | - | 55000 W | - | - | - | - | - | - | ||
![]() 6SL32202YE140AP0 Siemens | 829 |
| - | Chassis Mount | - | IP20 | - | G120X Series | Siemens | 6 | 0 | 6 | 0 | 1 | 0 | 1 | 5 | 0 | 0 | Box | Active | - | - | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | No | No | No | No | No | No | - | - | No | -20°C ~ 45°C | SINAMICS G120X | Module | - | 380 ~ 480VAC | - | 209 | - | - | - | 4.8A | - | 400 ~ 480V | - | AC Motor | - | - | - | 1500 W | - | - | - | - | 232 | 73 | ||
![]() 3RE41224AA354VB0 Siemens | 2460 |
| - | Chassis Mount | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | - | - | 600V | - | AC Motor | Motor Starter | 1 | - | 7457 W | - | - | - | - | - | - |