- Control / Drive Type
- Current - Output
- Features
- For Use With/Related Products
- Interface
- Mfr
- Motor Type
- Mounting Type
- Operating Temperature
- Product Status
- Type
- Voltage - Load
Attribute column
Manufacturer
Siemens Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Degree of protection (IP) | Degree of protection (NEMA) | Dim | For Use With | For Use With/Related Products | Manufacturer part # | Max. frequency | Max. temperature | Mfr | Min. frequency | Min. temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of digital inputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of indicator lights | Number of interfaces PROFINET | Output Frequency | Overload release current setting | Package | Product Status | Rail mounting possible | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | RoHS | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | With optical interface | Operating Temperature | Series | Type | Power Rating | Voltage - Supply | Supply Voltage | Depth | Current Rating | Number of Outputs | Interface | Current - Output | Number of Poles | Voltage - Load | Motor Type | Control / Drive Type | Number of Motors | Overall Length | Wattage - Load | Features | Overall Depth | Phase | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL32105BB175BV1 Siemens | 2841 |
| - | - | Chassis Mount | - | IP20 | - | (W x H x D) 68 x 142 x 127.8 mm | AC Motors | - | 6SL32105BB175BV1 | 550Hz | - | Siemens | 0Hz | - | 4.2A | - | - | 4 | 0 | 1 | 0 | 1 | 0 | 1 | 0 | 0 | - | 0 | 0 → 550Hz | - | - | Active | - | - | - | - | - | - | Non-Compliant | CE, C-Tick (RCM), cULus, EN 60204-1, EN 61800-3, EN 61800-5-1, KCC | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | - | - | No | -10°C ~ 60°C | SINAMICS V20 | Module | 750W | 200 ~ 240VAC | 230 V ac | 127.8mm | 4.2 A | 3 | - | 4.2A | - | 230 ~ 240V | AC Motor | - | - | 68mm | 750 W | - | 142mm | 1 | IP20 | 142mm | - | 68 | ||
![]() 3RA21304UA350NB3 Siemens | 838 |
| - | - | DIN Rail | - | IP20 | Other | (W x H x D) 55 x 274 x 150 mm | - | - | 3RA21304UA350NB3 | - | +60°C | Siemens | - | -20°C | 35A | 35A | 690V | - | - | - | - | - | - | - | - | - | 0 | - | - | 32 - 40 | Box | Active | Yes | SIRIUS | 20 - 33 | 20 - 33 | 20 - 33 | 18.5kW | - | - | No | No | No | No | No | No | No | No | No | No | - | No | No | No | No | No | No | No | No | No | No | No | Screw connection | AC/DC | 690 V ac | - | -20°C ~ 60°C | SIRIUS | Module | 0.06 kW | 20 ~ 33VAC/DC | - | 150mm | 200 mA | - | - | 35A | 3 | 690V | AC Motor | Motor Starter | 1 | - | 18500 W | - | - | 1, 3 | IP20 | 274mm | - | 55mm | ||
![]() 14EUE32BA Siemens | 970 |
| - | Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 575 V | - | -20°C ~ 40°C | - | Module | - | 110 ~ 240VAC | - | - | - | - | - | 40A | - | 600V | AC Motor | Motor Starter | 1 | - | 11190 W | - | - | - | - | - | 162.814 mm | - | ||
![]() 14CUD32FA Siemens | 661 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 110 ~ 240VAC | - | - | - | - | - | 18A | - | 600V | AC Motor | Motor Starter | 1 | - | 2237 W | - | - | - | - | - | - | - | ||
![]() US2:17DUB82BS Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VDC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 1490 W | - | - | - | - | - | - | - | ||
![]() US2:83DUA950F Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 372.85 W | - | - | - | - | - | - | - | ||
![]() 3RA21151CD151BB4 Siemens | 2691 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 60°C | SIRIUS | Module | - | 24VDC | - | - | - | - | - | 1.9A | - | 690V | AC Motor | Motor Starter | 1 | - | 1119 W | - | - | - | - | - | - | - | ||
![]() 22CUB32BA Siemens | 895 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 110 ~ 240VAC | - | - | - | - | - | 18A | - | 600V | AC Motor | Motor Starter, Reversible | 1 | - | 1490 W | - | - | - | - | - | - | - | ||
![]() 14DUC32FH Siemens | 511 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 440 ~ 480VAC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 3730 W | - | - | - | - | - | - | - | ||
![]() US2:83DUB92BF Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 1490 W | - | - | - | - | - | - | - | ||
![]() 22DUD32AL Siemens | 609 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 277VAC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter, Reversible | 1 | - | 7460 W | - | - | - | - | - | - | - | ||
![]() 22DUD320F Siemens | 609 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter, Reversible | 1 | - | 7460 W | - | - | - | - | - | - | - | ||
![]() 14CUD12AJ Siemens | 2535 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VAC | - | - | - | - | - | 18A | - | 240V | AC Motor | Motor Starter | 1 | - | 1491 W | - | - | - | - | - | - | - | ||
![]() US2:87DUC6FL Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 277VAC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 3730 W | - | - | - | - | - | - | - | ||
![]() 14DUC32FJ Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VAC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 3730 W | - | - | - | - | - | - | - | ||
![]() 14CUB12BF Siemens | 2966 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 120VAC | - | - | - | - | - | 18A | - | 240V | AC Motor | Motor Starter | 1 | - | 186.425 W | - | - | - | - | - | - | - | ||
![]() US2:17DUB82BS10 Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VDC | - | - | - | - | - | 27A | - | 600V | AC Motor | Motor Starter | 1 | - | 559.275 W | - | - | - | - | - | - | - | ||
![]() 14IUH32AC Siemens | 755 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 220 ~ 480VAC | - | - | - | - | - | 115A | - | 600V | AC Motor | Motor Starter | 1 | - | 55930 W | - | - | - | - | - | - | - | ||
![]() 14IUH32AJ Siemens | 866 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | 24VAC | - | - | - | - | - | 115A | - | 600V | AC Motor | Motor Starter | 1 | - | 55930 W | - | - | - | - | - | - | - | ||
![]() 22BUB32BC Siemens | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | Module | - | - | - | - | - | - | - | 9A | - | 600V | AC Motor | Motor Starter, Reversible | 1 | - | 1490 W | - | - | - | - | - | - | - |