- Model
- Applications
- Data Rate (Max)
- Frequency
- Function
- Interface
- Mfr
- Modulation or Protocol
- Power - Output
- Product Status
- Sensitivity
- Degree of protection (IP)
Attribute column
Manufacturer
Siemens Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP) | Dim | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. current consumption | Max. temperature | Mfr | Min. temperature | Model | Mounting | Package | Product Status | RoHS | Transfer rate | Series | Type | Applications | Depth | Current Rating | Frequency | Function | Interface | Number of Ports | Switch Type | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6GK58040AP002AA2 Siemens | 674 |
| - | IP20 | - | - | - | - | - | - | - | - | SCALANCE M804PB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK58262AB002AB2 Siemens | 836 |
| - | IP20 | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | 10 / 100 MBit/s | - | - | General Purpose | - | - | - | Router | Clip terminal,RJ45 | - | - | - | - | 15.3Mbps | DHCP Client, DHCP Server, HTTP, HTTPS, NTP, SHDSL, SNMP, SNTP, Telnet | - | - | - | ||
![]() 6GK5632-2GS00-2AC2 Siemens | 956 |
| - | IP20 | - | ABB | - | OT32E3 | - | - | - | - | SC632-2C | Panel | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK58121BA002AA2 Siemens | 845 |
| - | - | - | - | - | - | - | - | Siemens | - | SCALANCE M812-1 | - | Box | Active | Non-Compliant | 10 / 100 MBit/s | - | - | General Purpose | - | - | - | Router | RJ45 | - | - | - | - | 25Mbps | DHCP Client, DHCP Server, HTTP, HTTPS, NTP, SNTP, SNMP, Telnet | - | - | - | ||
![]() 6GK58743AA002AA2 Siemens | 634 |
| - | - | (L x W) 147 mm x 35 mm | - | 6GK58743AA002AA2 | - | 330mA | +60°C | Siemens | -20°C | M874-3 | - | Box | Active | - | - | - | 6GK5874-3AA00-2AA2 | General Purpose | 127mm | - | 800kHz, 850kHz, 900kHz, 1.8GHz, 1.9GHz, 2.1GHz | Router | Terminal strip | - | - | - | - | 236.8kbps | DHCP Client, DHCP Server, eGPRS, GPRS, GSM, HSPA+, HTTP, HTTPS, LTE, NTP, SNMP, SNTP, Telnet, UMTS | - | 147mm | 35mm | ||
![]() 6GK58161AA002AA2 Siemens | 663 |
| - | IP20 | - | - | - | - | - | - | Siemens | - | SCALANCE M816-1 | - | - | Active | - | 10 / 100 MBit/s | - | - | General Purpose | - | - | - | Router | RJ45 | - | - | - | - | 25Mbps | ADSL, ADSL2, ADSL2+, DHCP Client, DHCP Server, HTTP, HTTPS, NTP, SNMP, SNTP, Telnet | 147 | - | 35 | ||
![]() 6GK58764AA002BA2 Siemens | 607 |
| - | IP20 | (L x W) 147 mm x 35 mm | - | 6GK58764AA002BA2 | - | 330mA | +70°C | Siemens | -20°C | M876-4 | - | Box | Active | - | - | - | 6GK5876-4AA00-2BA2 | General Purpose | 127mm | - | 800kHz, 900kHz, 1.8GHz, 2.1GHz, 2.6GHz | Router | Terminal strip | - | - | - | - | 236.8kbps | DHCP Client, DHCP Server, eGPRS, GPRS, GSM, HSPA+, HTTP, HTTPS, LTE, NTP, SNMP, SNTP, Telnet, UMTS | 147 | 147mm | 35mm | ||
![]() 6GK58763AA022BA2 Siemens | 544 |
| - | - | (L x W) 147 mm x 35 mm | - | 6GK58763AA022BA2 | - | 330mA | +60°C | Siemens | -20°C | SCALANCE M876-3 | - | Box | Active | - | - | - | 6GK5876-3AA02-2BA2 | General Purpose | 127mm | - | 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | Router | Terminal strip | - | - | - | - | 236.8kbps | CDMA, DHCP Client, DHCP Server, EGPRS, EV-DO, GPRS, GSM, HSPA+, HTTP, HTTPS, SNMP, Telnet, UMTS | - | 147mm | 35mm | ||
![]() 6GK58562EA003DA1 Siemens | 744 |
| - | IP65 | - | - | - | - | - | - | - | - | SCALANCE MUM856-1 (EU) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK59983GS002AC2 Siemens | 634 |
| - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | SCALANCE | - | General Purpose | - | - | 1.4GHz | Gateway | RJ45, USB | 4 | Managed | - | - | 1Gbps | - | - | - | - |