- Manufacturer
- Max. ambient temperature
- Min. ambient temperature
- Type
- Accessory Type
- Brand
- Case Code - in
- Case Code - mm
- Configuration
- Connector Type
- Construction type
- Convert From
Attribute column
Manufacturer
Siemens Media Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Brand | Case Code - in | Case Code - mm | Construction type | Convert From | Convert To | Dimensions | Factory Pack QuantityFactory Pack Quantity | Managed | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. ambient temperature | Maximum Operating Temperature | Mfr | Min. ambient temperature | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | Rail mounting possible | Range | RoHS | Supply voltage DC | Unit Weight | Voltage type of supply voltage | Voltage-Input | Voltage, Rating | Wall mounting/direct mounting | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Subcategory | Power Rating | Technology | Ingress Protection | Depth | Configuration | Interface | Accessory Type | Product Type | Ethernet | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Distance | MTU | Features | SFP/XFP Ports | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AG15033CA012AA0 Siemens | 797 |
| - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 6AG15033CA012AA0 | 86918 | +60°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6AG1503-3CA01-2AA0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK51011BB002AA3 Siemens | 612 |
| - | DIN Rail, Wall Mount | 550g | Welwyn Components / TT Electronics | 1206 | 3216 | Single device | 10/100 RJ45 Ethernet | Terminal Block | 125 x 40 x 124 mm | 1000 | No | TT Electronics | - | - | +60°C | + 125 C | Siemens | -10°C | - 55 C | PCB Mount | Box | Active | AEC-Q200 | Yes | SCALANCE | Details | 18 - 32 | 0.000571 oz | DC | 18 ~ 32VDC | 150 V | Yes | -10°C ~ 60°C | Reel | PCF | 0.1 % | 25 PPM / C | RJ45 | 6GK5101-1BB00-2AA3 | 31.6 kOhms | Resistors | 125 mW (1/8 W) | Thin Film | IP30 | 124mm | Fixed | RJ45 | LAN Connection Module | Thin Film Resistors | No | Multimode | 10/100 | 1 | 1 | 5km | - | - | - | Thin Film Resistors - SMD | 0.65 mm | 3.05 mm | 1.55 mm |