- Type
- Number of Ports
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Configuration
- Connector Type
- Copper Ports
- Copper Type
- Fiber Ports
- Fiber Type
Attribute column
Manufacturer
Siemens Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Current consumption | Degree of protection (IP) | Dimensions | Max. ambient temperature | Maximum Operating Temperature | Mfr | Min. ambient temperature | Minimum Operating Temperature | Model | Mounting | Package | Product Status | RoHS | Transfer rate | Transmission Speed | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Temperature Coefficient | Connector Type | Type | Resistance | Power Rating | Ingress Protection | Depth | Resistor Type | Configuration | Interface | Number of Ports | Input Type | Switch Type | Resistance Tolerance | Ethernet | Fiber Type | Copper Type | Copper Ports | Fiber Ports | SFP/XFP Ports | SFP/XFP Type | PoE Ports | Number of Input Channels | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6GK51062BB002AC2 Siemens | 881 |
| - | DIN Rail, Wall Mount | 0.85kg | - | IP20 | - | +70°C | +70°C | Siemens | -40°C | -40°C | - | - | Box | Active | - | 10 / 100 MBit/s | - | 9.6V ~ 31.2V | - | -40°C ~ 70°C | - | - | RJ45, ST | 6GK5106-2BB00-2AC2 | - | - | IP20 | 125mm | - | Fixed | RJ45 | 8 | RJ45 | - | - | Yes | - | 10/100 | 6 | 2 | - | - | - | 6 | 147mm | 60 | ||
![]() 6GK5004-1GM10-1AB2 Siemens | 2352 |
| - | DIN Rail, Wall Mount | 0.21kg | 0.52A | IP20 | - | +60°C | +60°C | Siemens | -10°C | -10°C | - | - | - | Active | Non-Compliant | 10 / 100 / 1000 MBit/s | - | 19.2V ~ 28.8V | - | -10°C ~ 60°C | - | - | RJ45, SC | 6GK5004-1GM10-1AB2 | - | - | IP20 | 87mm | - | Fixed | RJ45 | 5 | RJ45 | - | - | Yes | - | 10/100/1000 | 4 | 1 | - | - | - | 4 | 100mm | 45 | ||
![]() 6GK5008-0GA10-1AB2 Siemens | 2132 |
| - | DIN Rail, Wall Mount | 0.26kg | 0.52A | IP20 | - | +60°C | +60°C | Siemens | -10°C | -10°C | - | - | Box | Active | - | 10 / 100 / 1000 MBit/s | - | 19.2V ~ 28.8V | - | -10°C ~ 60°C | - | - | RJ45 | 6GK5008-0GA10-1AB2 | - | - | IP20 | 87mm | - | Fixed | RJ45 | 8 | RJ45 | - | - | Yes | - | - | 8 | - | - | - | - | 8 | 100mm | 45 | ||
![]() 6GK53244QG101AR2 Siemens | 679 |
| - | Rack Mount | 6.8kg | 4.2A | IP20 | - | +60°C | - | Siemens | -40°C | - | - | - | Box | Active | - | 10 / 100 / 1000 MBit/s | - | 19.2V ~ 28.8V | - | -40°C ~ 60°C | SCALANCE | - | RJ11, RJ45, LC, SC, ST | 6GK5324-4QG10-1AR2 | - | - | IP20 | 305mm | - | Fixed | RJ45 | 24 | - | Managed | - | Yes | - | 10/100/1000 | 16 | 32 | - | - | 8 | - | 43.6mm | 449 | ||
![]() 6GK53244GG104JR2 Siemens | 724 |
| - | Rack Mount | - | - | IP20 | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | 80V ~ 276V | - | -40°C ~ 70°C | SCALANCE | - | RJ11, RJ45, LC, SC, ST | Switch - Managed | - | - | IP20 | 305 | - | Fixed | - | 24 | - | Managed | - | Yes | - | 10/100/1000 | 16 | 32 | - | - | - | - | 44 | 483 | ||
![]() 6GK53082QG102AA2 Siemens | 688 |
| - | DIN Rail, Wall Mount | - | - | IP20 | - | - | - | Siemens | - | - | 6GK5308-2QG10-2AA2 | - | Box | Active | - | - | - | 19.2V ~ 28.8V | - | -40°C ~ 60°C | - | - | LC, RJ45, SC, SFP, ST | Switch - Managed | - | - | IP20 | 124 | - | Fixed + SFP | - | 8 | - | Managed | - | Yes | SFP | 10/100/1000 | 12 | 80 | 4 | SFP | 4 | - | 125 | 120 | ||
![]() 6GK53082GG102CA2 Siemens | 534 |
| - | DIN Rail, Wall Mount | - | - | IP20 | - | - | - | Siemens | - | - | - | - | - | Active | - | - | - | 20V ~ 30V | - | -40°C ~ 70°C | - | - | RJ45 | Switch - Managed | - | - | IP20 | 124 | - | Fixed | - | 6 | - | Managed | - | Yes | - | 10/100/1000, 100/1000 | 6 | - | - | - | - | - | 125 | 120 | ||
![]() 6GK52062BS002FC2 Siemens | 872 |
| - | DIN Rail, Wall Mount | - | - | IP20 | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | 9.6V ~ 31.2V | - | -40°C ~ 70°C | SCALANCE | - | RJ11, RJ45, SFP | Switch - Managed | - | - | IP20 | 125 | - | Fixed + SFP | - | 6 | - | Managed | - | - | SFP | 10/100 | 6 | 2 | 2 | SFP | - | - | 147 | 60 | ||
![]() 6GK53240GG101HR2 Siemens | 649 |
| - | Rack Mount | - | - | IP20 | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | 19.2V ~ 28.8V | - | -40°C ~ 70°C | SCALANCE | - | LC, RJ11, SC, ST | Switch - Managed | - | - | IP20 | 305 | - | Fixed | - | 24 | - | Managed | - | Yes | - | - | - | 96 | - | - | - | - | 44 | 483 | ||
![]() 6GK53240BA003AR3 Siemens | 994 |
| - | Rack Mount | 3.3kg | - | IP30 | - | +60°C | - | Siemens | 0°C | - | - | - | Box | Active | - | 10 / 100 MBit/s | - | 85 ~ 264VAC | - | 0°C ~ 60°C | SCALANCE | - | RJ45 | 6GK5324-0BA00-3AR3 | - | - | IP30 | 177mm | - | Fixed | RJ45 | 24 | - | Managed | - | Yes | - | 10/100 | 24 | - | - | - | - | - | 44mm | 483 | ||
![]() 6GK53244GG101ER2 Siemens | 676 |
| - | Rack Mount | - | - | IP20 | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | 19.2V ~ 57.6V | - | -40°C ~ 70°C | SCALANCE | - | RJ11, RJ45, LC, SC, ST | Switch - Managed | - | - | IP20 | 305 | - | Fixed | - | 24 | - | Managed | - | Yes | - | 10/100/1000 | 16 | 32 | - | - | - | - | 44 | 483 | ||
![]() 6GK53244GG102ER2 Siemens | 972 |
| - | Rack Mount | - | - | IP20 | - | - | - | Siemens | - | - | - | - | Box | Active | - | - | - | 19.2V ~ 57.6V | - | -40°C ~ 70°C | SCALANCE | - | LC, RJ11, RJ45, SC, ST | Switch - Managed | - | - | IP20 | 305 | - | Fixed | - | 24 | - | Managed | - | Yes | - | 10/100/1000 | 16 | 32 | - | - | - | - | 44 | 483 | ||
![]() 6GK52062GS002TC2 Siemens | 656 |
| - | DIN Rail, Wall Mount | 0.52kg | - | IP20 | 147 x 60 x 125mm | - | +70°C | Siemens | - | +40°C | - | DIN Rail, Wall | Box | Active | - | - | 10/100/1000Mbit/s | 9.6V ~ 31.2V | - | -40°C ~ 70°C | SCALANCE | - | RJ45, SFP | Switch - Managed | - | - | IP20 | 125mm | - | Fixed + SFP | - | 8 | - | - | - | - | SFP | 10/100/1000 | 6 | 2 | 2 | SFP | - | - | 147mm | 60mm | ||
![]() 6GK60210MK000AA0 Siemens | In Stock | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK60220MK000AA3 Siemens | In Stock | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK52080BA002AB2 Siemens | 927 |
| - | DIN Rail | 250g | - | - | 40 x 109 x 117mm | - | +60°C | Siemens | - | 0°C | - | DIN Rail | Bulk | Active | - | - | 10/100Mbit/s | 19.2V ~ 28.8V | - | 0°C ~ 60°C | XB208 | - | RJ45 | Switch - Managed | - | - | IP20 | 109mm | - | Fixed | - | 1, 8 | - | Managed Switch | - | - | - | 10/100 | 8 | - | - | - | - | - | 117mm | 40mm | ||
![]() 6GK52053BB002AB2 Siemens | 667 |
| - | DIN Rail | 0.35kg | 0.3A | IP20 | 80 x 109 x 117mm | +60°C | +60°C | Siemens | 0°C | 0°C | - | DIN Rail | Box | Active | - | 10 / 100 MBit/s | 10/100Mbit/s | 19.2V ~ 28.8V | - | 0°C ~ 60°C | XB205 | - | RJ11, RJ45, ST | 6GK5205-3BB00-2AB2 | - | - | IP20 | 109mm | - | Fixed | RJ45 | 1, 3, 5 | - | Managed Switch | - | Yes | - | 10/100 | 5 | 3 | - | - | - | - | 117mm | 80 | ||
![]() 6GK52133BB002AB2 Siemens | 959 |
| - | DIN Rail | 0.5kg | 0.54A | IP20 | - | +60°C | - | Siemens | 0°C | - | - | - | Box | Active | - | 10 / 100 MBit/s | 10/100Mbit/s | 19.2V ~ 31.2V | 75 V | 0°C ~ 60°C | - | 25 ppm/°C | RJ11, RJ45, ST | 6GK5213-3BB00-2AB2 | 20 kOhm | 0.15 W | IP20 | 109mm | Precision | Fixed | RJ45 | 16 | - | - | 0.1 | Yes | - | 10/100 | 13 | 3 | - | - | - | - | 117mm | 120 | ||
![]() 6GK52053BD002AB2 Siemens | 544 |
| - | DIN Rail | 0.35kg | 0.3A | IP20 | 80 x 109 x 117mm | +60°C | +60°C | Siemens | 0°C | 0°C | - | DIN Rail | Box | Active | - | 10 / 100 MBit/s | 10/100Mbit/s | 19.2V ~ 28.8V | - | 0°C ~ 60°C | XB205 | - | RJ11, RJ45, SC | 6GK5205-3BD00-2AB2 | - | - | IP20 | 109mm | - | Fixed | RJ45 | 1, 3, 5 | - | Managed Switch | - | Yes | - | 10/100 | 5 | 3 | - | - | - | - | 117mm | 80 |