- Fiber Optic Device Type
- Fiber Type
- Ihs Manufacturer
- Maximum Data Rate
- Operating Temperature-Max
- Operating Temperature-Min
- Operating Wavelength-Nom
- Part Life Cycle Code
- Reach Compliance Code
- Body Height
- Body Length or Diameter
- Built-in Feature
Attribute column
Manufacturer
Siemens Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Construction type | Ihs Manufacturer | Maximum Data Rate | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Depth | Reach Compliance Code | Body Length or Diameter | Body Breadth | Fall Time-Max | Number of Channels | Data Rate | Rise Time | Wavelength | Ethernet | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Supply Current | Operating Wavelength-Max | Operating Wavelength-Min | Reception Type | Height | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6GK59911AF008AC0 Siemens | 928 |
| - | - | - | Mini GBIC | - | 100Mbit/s | - | - | - | - | - | - | 57 | - | - | - | - | - | - | - | 0.001 | No | - | - | - | - | - | - | - | - | - | 9 | 14 | - | ||
![]() 6AG19911AF007AA0 Siemens | 543 |
| - | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH551/1-1 Siemens | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | SIEMENS A G | - | 85 °C | -40 °C | Transferred | 5.25 V | 4.75 V | 5 V | - | unknown | 5.5 mm | - | - | - | - | - | - | - | POF | PHOTODIODE DETECTOR | AMPLIFIER | 660 nm | - | - | - | - | - | - | - | 9 mm | ||
![]() V23826-K305-C313 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6GK59921AM308AA0 Siemens | 706 |
| - | - | - | Mini GBIC | - | 1000Mbit/s | - | - | - | - | - | - | 57 | - | - | - | - | - | - | - | 0.001 | No | - | - | - | - | - | - | - | - | - | 9 | 14 | - | ||
![]() SFH551/1 Siemens | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | SIEMENS A G | - | 85 °C | -40 °C | Transferred | 5.25 V | 4.75 V | 5 V | - | unknown | 24.2 mm | 9.2 mm | - | - | 5 Mbps | - | - | - | POF | RECEIVER | AMPLIFIER | 660 nm | PIN PHOTODIODE | - | 780 nm | 600 nm | DIGITAL | - | - | 9 mm | ||
![]() SFH551 Siemens | In Stock | - | Datasheet | - | - | - | SIEMENS A G | - | 85 °C | -40 °C | Transferred | - | - | - | - | unknown | - | - | 0.3 ns | 1 | 5 Mbps | 0.3 ns | - | - | POF | LASER DIODE EMITTER | - | 690 nm | - | 10 mA | - | - | - | - | - | - |