Filters
  • Body Height
  • Body Length or Diameter
  • Fiber Optic Device Type
  • Fiber Type
  • Ihs Manufacturer
  • Mounting Feature
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Operating Wavelength-Nom
  • Part Life Cycle Code
  • Reach Compliance Code
  • Supply Voltage-Nom

Attribute column

Manufacturer

Siemens Fiber Optics - Transmitters - Discrete

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Housing material

Gross weight

Ihs Manufacturer

Max current

Mounting method

Operating Temperature-Max

Operating Temperature-Min

Part Life Cycle Code

Protection class

Supply Voltage-Nom

Thread

Transport packaging size/quantity

Wire cross-section

Color

Reach Compliance Code

Body Length or Diameter

Number of contacts

Fall Time-Max

Insulation resistance

Number of Channels

Data Rate

Rise Time

Operating temperature range

Rated current

Fiber Type

Rated voltage

Fiber Optic Device Type

Operating Wavelength-Nom

Optical Power Output-Nom

Connection type

Supply Current

Spectral Width

Cable entry diameter

Housing diameter

Body Height

SFH757V
SFH757V

Siemens

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNT

-

-

SIEMENS A G

-

-

80 °C

-40 °C

Transferred

-

2.1 V

-

-

-

-

unknown

5.9 mm

-

-

-

-

100 Mbps

-

-

-

POF

-

TRANSMITTER

650 nm

0.15 mW

-

-

-

-

-

9 mm

SFH756V
SFH756V

Siemens

In Stock

-

Datasheet

NO

THROUGH HOLE MOUNT

PA66 UL94-V2

48.33

SIEMENS A G

24 A

spring clamp

100 °C

-55 °C

Transferred

IP68

2.1 V

M25

35*30*23/150

4 x 0.08...2.5 mm2

black

unknown

5.5 mm

4

100 ns

2000 MΩ min

1

-

100 ns

-40...+105 °C

16 A

POF

250 V

LED EMITTER

660 nm

-

spring clamp

50 mA

25 nm

10...14 mm

25 mm

7.8 mm