- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Number of Functions
- Optoelectronic Device Type
- Peak Wavelength
- Shape
- Operating Temperature-Max
- Forward Current-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Siemens Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Shape | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Current rating | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Rated voltage | Peak Wavelength | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LD269 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH495P Siemens | In Stock | - | Datasheet | gold-plated | 88 | ROUND | socket | 2x44 | 2.54mm | THT | 5.28 g | SIEMENS A G | female | 80 °C | - | 700 mW | - | Transferred | - | - | 2.54mm | straight | pin strips | -40...163°C | - | - | HIGH RELIABILITY | 8541.40.20.00 | 1 | unknown | 1.5A | SINGLE | INFRARED LED | 5 mm | - | 60V | 945 nm | beryllium copper | 0.75µm | UL94V-0 | ||
![]() LD261-4 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | SIEMENS A G | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | - | - | - | 950 nm | - | - | - | ||
![]() SFH484-3 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SIEMENS A G | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH409-3 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | SIEMENS A G | - | 100 °C | -55 °C | 15 mW | - | Obsolete | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | 3 mm | 0.1 A | - | 950 nm | - | - | - | ||
![]() SFH460 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | SIEMENS A G | - | 100 °C | -40 °C | 4 mW | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | 4.7 mm | 0.05 A | - | 660 nm | - | - | - | ||
![]() LD242-4 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | SIEMENS A G | - | 80 °C | -40 °C | - | - | Obsolete | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | 4.2 mm | 0.3 A | - | 950 nm | - | - | - | ||
![]() SFH402-3 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | SIEMENS A G | - | 100 °C | -55 °C | 8 mW | HERMETICALLY SEALED 2.54 MM LEAD SPACING, TO-18, 2 | Obsolete | - | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | - | 0.3 A | - | 950 nm | - | - | - | ||
![]() SFH481-2 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | SIEMENS A G | - | 100 °C | -55 °C | 12 mW | 2.54MM LEAD SPACING, TO-18, 2 | Transferred | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | - | 0.2 A | - | 880 nm | - | - | - | ||
![]() SFH402 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | SIEMENS A G | - | 100 °C | -55 °C | 8 mW | HERMETICALLY SEALED 2.54 MM LEAD SPACING, TO-18, 2 | Obsolete | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | - | 0.3 A | - | 950 nm | - | - | - | ||
![]() LD271-LH Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH402-2 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | SIEMENS A G | - | 100 °C | -55 °C | 8 mW | HERMETICALLY SEALED 2.54 MM LEAD SPACING, TO-18, 2 | Obsolete | - | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | - | 0.3 A | - | 950 nm | - | - | - | ||
![]() SFH487-1 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | - | SIEMENS A G | - | 100 °C | -55 °C | 23 mW | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | 3 mm | 0.1 A | - | 880 nm | - | - | - | ||
![]() Q62703Q1034 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |