- Depth
- Dim
- Height
- Manufacturer part #
- Type
- Width
- Max. frequency
- Min. frequency
- Nominal current
- Weight
- Degree of protection (IP)
- Number of HW-interfaces RS-232
Attribute column
Manufacturer
Siemens Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Degree of protection (IP) | Dim | For Use With | Manufacturer part # | Max. frequency | Min. frequency | Nominal current | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Series | Temperature Coefficient | Type | Resistance | Power Rating | Supply Voltage | Depth | Resistor Type | Current Rating | Resistance Tolerance | Drive Type | Overall Length | Overall Depth | Phase | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL32101PE321UL0 Siemens | 707 |
| - | 75kg | IP20 | (W x H x D) 305 x 708 x 357 mm | AC Motors | 6SL32101PE321UL0 | 550Hz | 0Hz | 205A | - | - | - | - | - | - | - | - | - | - | - | 200Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PM240-2 | 25 ppm/°C | 6SL3210-1PE32-1UL0 | 1 kOhm | 0.05 W | 480 V ac | 357mm | High Reliability | 198 A | 0.1 | - | - | - | 3 | IP20 | 708mm | 305 | ||
![]() 6SL32101KE158UP2 Siemens | 619 |
| - | 1.1kg | IP20 | (W x H x D) 73 x 173 x 155 mm | AC Motors | 6SL32101KE158UP2 | 550Hz | 0Hz | 5.8A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | SINAMICS G120C | - | 6SL3210-1KE15-8UP2 | - | 1.5 kW | 400 V ac | 155mm | - | 6 A, 7.4 A | - | Vector Control | 73mm | 173mm | 3 | IP20 | 173mm | 73 | ||
![]() 6SL32101KE317AF1 Siemens | In Stock | - | - | 76kg | IP20 | (W x H x D) 305 x 708 x 357 mm | - | 6SL32101KE317AF1 | 550Hz | 0Hz | 164A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | No | - | - | 6SL3210-1KE31-7AF1 | - | - | - | 357mm | - | - | - | - | - | - | - | - | 708mm | 305 | ||
![]() 6SL32101PE238AL0 Siemens | 588 |
| - | 21.4kg | IP20 | (W x H x D) 200 x 472 x 237 mm | AC Motors | 6SL32101PE238AL0 | 550Hz | 0Hz | 38A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 200Hz | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | PM240-2 | 25 ppm/°C | 6SL3210-1PE23-8AL0 | 1.21 kOhm | 0.15 W | 480 V ac | 237mm | Sulfur Resistant, Precision | 36 A | 0.1 | - | - | - | 3 | IP20 | 472mm | 200 | ||
![]() 6SL32101PB210AL0 Siemens | 2202 |
| - | 3.2kg | IP20 | (W x H x D) 100 x 292 x 165 mm | - | 6SL32101PB210AL0 | 550Hz | 0Hz | 10.4A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 → 550Hz | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | PM240-2 | - | 6SL3210-1PB21-0AL0 | - | 2.2 kW | 230 V | 165mm | - | 24 A | - | - | - | - | 1, 3 | IP20 | 292mm | 100 | ||
![]() 6SL32101PE260AL0 Siemens | 750 |
| - | 22kg | IP20 | (W x H x D) 200 x 472 x 237 mm | SINAMICS G120 | 6SL32101PE260AL0 | 550Hz | 0Hz | 60A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS PM240-2 | - | 6SL3210-1PE26-0AL0 | - | 30 kW | 380 → 480 V ac | 237mm | - | 90 A | - | - | - | - | 3 | IP20 | 472mm | 200 | ||
![]() 6SL32101PC222UL0 Siemens | 543 |
| - | 4.7kg | - | (W x H x D) 140 x 355 x 165 mm | - | 6SL32101PC222UL0 | 550Hz | 0Hz | 22A | - | - | - | - | - | - | - | - | - | - | - | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PM240-2 | 25 ppm/°C | 6SL3210-1PC22-2UL0 | 11.7 kOhm | 0.05 W | 230 V | 165mm | High Reliability | 22 A | 0.1 | - | - | - | 3 | IP20 | 355mm | 140 |