- Depth
- Dim
- Height
- Manufacturer part #
- Type
- Width
- Max. frequency
- Min. frequency
- Nominal current
- Weight
- Degree of protection (IP)
- Number of HW-interfaces RS-232
Attribute column
Manufacturer
Siemens Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Dim | For Use With | Manufacturer part # | Max. frequency | Min. frequency | Nominal current | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Qualification | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Series | Temperature Coefficient | Type | Resistance | Power Rating | Supply Voltage | Depth | Resistor Type | Current Rating | Interface | Resistance Tolerance | Drive Type | Overall Length | Overall Depth | Product Length | Phase | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL32230DE211AG1 Siemens | 2733 |
| - | - | 4.3kg | IP55 | (W x H x D) 154 x 460 x 249 mm | - | 6SL32230DE211AG1 | 550Hz | 0Hz | 3.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3223-0DE21-1AG1 | - | - | - | 249mm | - | - | - | - | - | - | - | - | - | - | 460mm | - | 154 | ||
![]() 6SL32101PC254UL0 Siemens | In Stock | - | - | - | 21.4kg | - | (W x H x D) 200 x 472 x 237 mm | - | 6SL32101PC254UL0 | 550Hz | 0Hz | 54A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1PC25-4UL0 | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | 472mm | - | 200 | ||
![]() 6SL32230DE311BG1 Siemens | 507 |
| - | - | 9.5kg | - | (W x H x D) 230 x 620 x 249 mm | - | 6SL32230DE311BG1 | 550Hz | 0Hz | 26A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3223-0DE31-1BG1 | - | - | - | 249mm | - | - | - | - | - | - | - | - | - | - | 620mm | - | 230 | ||
![]() 6SL32101KE270UF1 Siemens | 543 |
| - | Panel Mount | 22kg | IP20 | (W x H x D) 200 x 472 x 237 mm | SINAMICS G120C | 6SL32101KE270UF1 | 550Hz | 0Hz | 68A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | No | 6SL3210 | - | 6SL3210-1KE27-0UF1 | - | 37 kW | 400 V ac | 237mm | - | 61 A, 64 A | Ethernet | - | Vector Control | 200mm | 472mm | - | 3 | IP20 | 472mm | - | 200 | ||
![]() 6SL3210-1KE11-8UB2 Siemens | 2683 |
| - | - | 1.3kg | - | (W x H x D) 73 x 173 x 155 mm | AC Motors | 6SL32101KE118UB2 | 550Hz | 0Hz | 1.8A | - | - | 0 | 6 | 0 | 1 | 0 | 1 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G120C | - | 6SL3210-1KE11-8UB2 | - | 0.37 kW | 400 V ac | 155mm | - | 1.9 A, 2.3 A | - | - | Vector Control | 73mm | 173mm | - | 3 | IP20 | 173mm | - | 73 | ||
![]() 6SL3210-1KE14-3AB2 Siemens | 919 |
| - | - | - | IP20 | (L x W x H) 203 x 73 x 173 mm | AC Motors | 6SL3210-1KE14-3AB2 | 550Hz | 0Hz | 4.1A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 1 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | No | SINAMICS G120C | - | SINAMICS G120C | - | 1.1 kW | 400 V ac | 155 | - | 4.5 A, 5.5 A | - | - | Vector Control | 73mm | 173mm | - | 3 | IP20 | 173mm | 203mm | 73mm | ||
![]() 6SL3310-1PE33-7AA0 Siemens | In Stock | - | - | - | 117kg | - | (W x H x D) 452 x 1447 x 327 mm | - | 6SL33101PE337AA0 | 100Hz | 0Hz | 370A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3310-1PE33-7AA0 | - | - | - | 327mm | - | - | - | - | - | - | - | - | - | - | 1447mm | - | 452 | ||
![]() 6SL32250BE355AA0 Siemens | 700 |
| - | - | 51kg | - | (W x H x D) 350 x 934 x 316 mm | - | 6SL32250BE355AA0 | 550Hz | 0Hz | 145A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3225-0BE35-5AA0 | - | - | - | 316mm | - | - | - | - | - | - | - | - | - | - | 934mm | - | 350 | ||
![]() 6SL32250BE345UA0 Siemens | 898 |
| - | - | 35kg | IP20 | (W x H x D) 350 x 634 x 316 mm | - | 6SL32250BE345UA0 | 550Hz | 0Hz | 110A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | 6SL3225-0BE34-5UA0 | - | - | - | 316mm | - | - | - | - | - | - | - | - | - | - | 634mm | - | 350 | ||
![]() 6SL32101RH220AL0 Siemens | In Stock | - | - | - | 22kg | IP20 | (W x H x D) 200 x 472 x 237 mm | - | 6SL32101RH220AL0 | 550Hz | 0Hz | 19A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1RH22-0AL0 | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | 472mm | - | 200 | ||
![]() 6SL32101PH262AL0 Siemens | 832 |
| - | - | 32.96kg | - | (W x H x D) 275 x 551 x 237 mm | - | 6SL32101PH262AL0 | 550Hz | 0Hz | 62A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1PH26-2AL0 | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | 551mm | - | 275 | ||
![]() 6SL32101PH220UL0 Siemens | 648 |
| - | - | 20.5kg | IP20 | (W x H x D) 200 x 472 x 237 mm | - | 6SL32101PH220UL0 | 550Hz | 0Hz | 19A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | 6SL3210-1PH22-0UL0 | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | 472mm | - | 200 | ||
![]() 6SL32101KE118UP2 Siemens | 807 |
| - | - | 1.3kg | IP20 | (W x H x D) 73 x 173 x 155 mm | AC Motors | 6SL32101KE118UP2 | 550Hz | 0Hz | 1.8A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | SINAMICS G120C | - | 6SL3210-1KE11-8UP2 | - | 0.37 kW | 400 V ac | 155mm | - | 1.9 A, 2.3 A | - | - | Vector Control | 73mm | 173mm | - | 3 | IP20 | 173mm | - | 73 | ||
![]() 6SL32101KE123AB2 Siemens | 922 |
| - | - | 1.5kg | - | (W x H x D) 73 x 173 x 155 mm | AC Motors | 6SL32101KE123AB2 | 550Hz | 0Hz | 2.3A | - | - | 0 | 6 | 0 | 1 | 0 | 1 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G120C | - | 6SL3210-1KE12-3AB2 | - | 0.55 kW | 400 V ac | 155mm | - | 2.5 A, 2.9 A | - | - | Vector Control | 73mm | 173mm | - | 3 | IP20 | 173mm | - | 73 | ||
![]() 6SL32101KE324AF1 Siemens | In Stock | - | - | - | 79kg | IP20 | (W x H x D) 305 x 708 x 357 mm | - | 6SL32101KE324AF1 | 550Hz | 0Hz | 237A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | No | - | - | 6SL3210-1KE32-4AF1 | - | - | - | 357mm | - | - | - | - | - | - | - | - | - | - | 708mm | - | 305 | ||
![]() 6SL32101KE260UF1 Siemens | 991 |
| - | Panel Mount | 21kg | IP20 | (W x H x D) 200 x 472 x 237 mm | SINAMICS G120C | 6SL32101KE260UF1 | 550Hz | 0Hz | 58A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | No | 6SL3210 | - | 6SL3210-1KE26-0UF1 | - | 30 kW | 400 V ac | 237mm | - | 44 A, 53 A | Ethernet | - | Vector Control | 200mm | 472mm | - | 3 | IP20 | 472mm | - | 200 | ||
![]() 6SL32101KE321UF1 Siemens | In Stock | - | - | - | 74kg | IP20 | (W x H x D) 305 x 708 x 357 mm | - | 6SL32101KE321UF1 | 550Hz | 0Hz | 201A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | - | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | No | - | - | 6SL3210-1KE32-1UF1 | - | - | - | 357mm | - | - | - | - | - | - | - | - | - | - | 708mm | - | 305 | ||
![]() 6SL32101RH235AL0 Siemens | In Stock | - | - | - | 22kg | - | (W x H x D) 200 x 472 x 237 mm | - | 6SL32101RH235AL0 | 550Hz | 0Hz | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1RH23-5AL0 | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | 472mm | - | 200 | ||
![]() 6SL32101PE315AL0 Siemens | 644 |
| - | - | 77kg | IP20 | (W x H x D) 305 x 708 x 357 mm | SINAMICS G120 | 6SL32101PE315AL0 | 550Hz | 0Hz | 145A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS PM240-2 | 25 ppm/°C | 6SL3210-1PE31-5AL0 | 626 Ohm | 0.1 W | 380 → 480 V ac | 357mm | High Reliability | 220 A | - | 0.1 | - | - | - | - | 3 | IP20 | 708mm | - | 305 | ||
![]() 6SL32101PB218AL0 Siemens | In Stock | - | - | - | 5.4kg | - | (W x H x D) 140 x 355 x 165 mm | - | 6SL32101PB218AL0 | 550Hz | 0Hz | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/°C | 6SL3210-1PB21-8AL0 | 22 MOhm | 500 mW | - | 165mm | Metal Glaze | - | - | 5 | - | - | - | 10 mm | - | - | 355mm | - | 140 |