- Depth
- Dim
- Height
- Manufacturer part #
- Type
- Width
- Max. frequency
- Min. frequency
- Nominal current
- Weight
- Degree of protection (IP)
- Number of HW-interfaces RS-232
Attribute column
Manufacturer
Siemens Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Degree of protection (IP) | Dim | For Use With | Manufacturer part # | Max. frequency | Min. frequency | Nominal current | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Qualification | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage, Rating | With optical interface | Series | Temperature Coefficient | Type | Resistance | Capacitance | Power Rating | Supply Voltage | Depth | Resistor Type | Current Rating | Interface | Manufacturer Size Code | ESR | Resistance Tolerance | Drive Type | Overall Length | Overall Depth | Product Length | Product Width | Phase | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL32101PB130AL0 Siemens | 2005 |
| - | - | 1.5kg | IP20 | (W x H x D) 73 x 196 x 165 mm | AC Motors | 6SL32101PB130AL0 | 550Hz | 0Hz | 3.2A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | AEC-Q200 | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS PM240-2 | 50.0000 ppm/°C | 6SL3210-1PB13-0AL0 | 82 Ohm | - | 0.25 W | 240 V ac | 165mm | - | 4.8 A | - | - | - | 1 | - | - | - | - | - | 1 | IP20 | 196mm | - | 73 | ||
![]() 6SL32101KE118AB2 Siemens | 578 |
| - | - | 1.5kg | IP20 | (W x H x D) 73 x 173 x 155 mm | AC Motors | 6SL32101KE118AB2 | 550Hz | 0Hz | 1.8A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 1 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | No | SINAMICS G120C | - | 6SL3210-1KE11-8AB2 | - | - | 0.37 kW | 400 V ac | 155mm | - | 1.9 A, 2.3 A | - | - | - | - | Vector Control | 73mm | 173mm | - | - | 3 | IP20 | 173mm | - | 73 | ||
![]() 6SL32101KE158AF2 Siemens | 766 |
| - | - | 1.6kg | - | (W x H x D) 73 x 173 x 178 mm | AC Motors | 6SL32101KE158AF2 | 550Hz | 0Hz | 5.8A | - | - | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 V | - | SINAMICS G120C | 25 ppm/°C | 6SL3210-1KE15-8AF2 | 16.9 kOhm | - | 0.15 W | 400 V ac | 160mm | Precision | 6 A, 7.4 A | - | - | - | 0.1 | Vector Control | 73mm | 173mm | - | - | 3 | IP20 | 173mm | - | 73 | ||
![]() 6SL32101PB214AL0 Siemens | In Stock | - | - | - | 5.3kg | - | (W x H x D) 140 x 355 x 165 mm | - | 6SL32101PB214AL0 | 550Hz | 0Hz | 13.6A | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | 6SL3210-1PB21-4AL0 | 4.75 kOhm | - | 0.25 W | - | 165mm | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 355mm | - | 140 | ||
![]() 6SL32101PH227AL0 Siemens | 585 |
| - | - | 22kg | IP20 | (W x H x D) 200 x 472 x 237 mm | - | 6SL32101PH227AL0 | 550Hz | 0Hz | 27A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | 6SL3210-1PH22-7AL0 | - | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 472mm | - | 200 | ||
![]() 6SL32101NE177UG1 Siemens | In Stock | - | - | - | 1.7kg | IP20 | (W x H x D) 73 x 196 x 165 mm | - | 6SL32101NE177UG1 | 550Hz | 0Hz | 7.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1NE17-7UG1 | - | - | - | - | 165mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 196mm | - | 73 | ||
![]() 6SL32101PE311UL0 Siemens | 790 |
| - | - | 30.9kg | - | (W x H x D) 275 x 551 x 237 mm | SINAMICS G120 | 6SL32101PE311UL0 | 550Hz | 0Hz | 110A | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS PM240-2 | - | 6SL3210-1PE31-1UL0 | - | - | 55 kW | 380 → 480 V ac | 237mm | - | 180 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | 551mm | - | 275 | ||
![]() 6SL32101PE227UL0 Siemens | 771 |
| - | - | 4.7kg | IP20 | (W x H x D) 140 x 355 x 165 mm | AC Motors | 6SL32101PE227UL0 | 550Hz | 0Hz | 26A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS PM240-2 | - | 6SL3210-1PE22-7UL0 | - | - | 11 kW | 380 → 480 V ac | 165mm | - | 39 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | 355mm | - | 140 | ||
![]() 6SL32101PH214AL0 Siemens | 756 |
| - | - | 22kg | - | (W x H x D) 200 x 472 x 237 mm | - | 6SL32101PH214AL0 | 550Hz | 0Hz | 14A | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | ± 100ppm/°C | 6SL3210-1PH21-4AL0 | 249 Ohm | - | 200 mW | - | 237mm | Anti-Surge | - | - | - | - | ± 1% | - | - | - | 1 mm | 0.5 mm | - | - | 472mm | - | 200 | ||
![]() 6SL32101KE158UF2 Siemens | 878 |
| - | - | 1.4kg | IP20 | (W x H x D) 73 x 173 x 178 mm | AC Motors | 6SL32101KE158UF2 | 550Hz | 0Hz | 5.8A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | - | No | SINAMICS G120C | - | 6SL3210-1KE15-8UF2 | - | - | 1.5 kW | 400 V ac | 160mm | - | 6 A, 7.4 A | Ethernet/IP, PROFINET | - | - | - | Vector Control | 73mm | 173mm | - | - | 3 | IP20 | 173mm | - | 73 | ||
![]() 6SL32101PC242UL0 Siemens | In Stock | - | - | - | 21.4kg | IP20 | (W x H x D) 200 x 472 x 237 mm | - | 6SL32101PC242UL0 | 550Hz | 0Hz | 42A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | 6SL3210-1PC24-2UL0 | - | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 472mm | - | 200 | ||
![]() 6SL32101NE141AG1 Siemens | In Stock | - | - | - | 1.85kg | IP20 | (W x H x D) 73 x 196 x 165 mm | - | 6SL32101NE141AG1 | 550Hz | 0Hz | 4.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1NE14-1AG1 | - | - | - | - | 165mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 196mm | - | 73 | ||
![]() 6SL32101KE311UF1 Siemens | 654 |
| - | Panel Mount | 32kg | IP20 | (W x H x D) 275 x 551 x 237 mm | SINAMICS G120C | 6SL32101KE311UF1 | 550Hz | 0Hz | 103A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | - | No | 6SL3210 | - | 6SL3210-1KE31-1UF1 | - | - | 55 kW | 400 V ac | 237mm | - | 85 A, 96 A | Ethernet | - | - | - | Vector Control | 275mm | 551mm | - | - | 3 | IP20 | 551mm | - | 275 | ||
![]() 6SL32101PB155UL0 Siemens | 2644 |
| - | - | 2.9kg | IP20 | (W x H x D) 100 x 292 x 165 mm | - | 6SL32101PB155UL0 | 550Hz | 0Hz | 6A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 → 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | PM240-2 | 100 ppm/°C | 6SL3210-1PB15-5UL0 | 5.9 kOhm | - | 0.1 W | 230 V | 165mm | High Reliability | 6 A | - | - | - | 1 | - | - | - | - | - | 1, 3 | IP20 | 292mm | - | 100 | ||
![]() 6SL32101NE122UG1 Siemens | In Stock | - | - | - | 1.7kg | IP20 | (W x H x D) 73 x 196 x 165 mm | - | 6SL32101NE122UG1 | 550Hz | 0Hz | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | 6SL3210-1NE12-2UG1 | 3.79 kOhm | - | 0.2 W | - | 165mm | Sulfur Resistant, Precision | - | - | - | - | 0.1 | - | - | - | - | - | - | - | 196mm | - | 73 | ||
![]() 6SL32101KE132AB2 Siemens | 917 |
| - | - | - | IP20 | (L x W x H) 203 x 73 x 173 mm | AC Motors | 6SL3210-1KE13-2AB2 | 500Hz | 0Hz | 3.1A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 1 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | No | SINAMICS G120C | - | SINAMICS G120C | - | - | 0.75 kW | 400 V ac | 155 | - | 3.2 A, 4.1 A | - | - | - | - | Vector Control | 73mm | 173mm | - | - | 3 | IP20 | 173mm | 203mm | 73mm | ||
![]() 6SL32101PC280UL0 Siemens | In Stock | - | - | - | 31.31kg | IP20 | (W x H x D) 275 x 551 x 237 mm | - | 6SL32101PC280UL0 | 550Hz | 0Hz | 80A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | 25 ppm/°C | 6SL3210-1PC28-0UL0 | 1.74 kOhm | - | 0.15 W | - | 237mm | Sulfur Resistant, Precision | - | - | - | - | 0.1 | - | - | - | - | - | - | - | 551mm | - | 275 | ||
![]() 6SL32101PB218UL0 Siemens | 855 |
| - | - | 4.8kg | IP20 | (W x H x D) 140 x 355 x 165 mm | - | 6SL32101PB218UL0 | 550Hz | 0Hz | 17.5A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 → 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | PM240-2 | - | 6SL3210-1PB21-8UL0 | - | - | 4 kW | 230 V | 165mm | - | 17.5 A | - | - | - | - | - | - | - | - | - | 1, 3 | IP20 | 355mm | - | 140 | ||
![]() 6SL32101PE275AL0 Siemens | 838 |
| - | - | 22kg | IP20 | (W x H x D) 200 x 472 x 237 mm | SINAMICS G120 | 6SL32101PE275AL0 | 550Hz | 0Hz | 75A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS PM240-2 | 25 ppm/°C | 6SL3210-1PE27-5AL0 | 20 kOhm | - | 0.2 W | 380 → 480 V ac | 237mm | Precision | 120 A | - | - | - | 0.1 | - | - | - | - | - | 3 | IP20 | 472mm | - | 200 | ||
![]() 6SL32101PE218AL0 Siemens | 816 |
| - | - | 3.2kg | IP20 | (W x H x D) 100 x 292 x 165 mm | AC Motors | 6SL32101PE218AL0 | 550Hz | 0Hz | 18A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS PM240-2 | - | 6SL3210-1PE21-8AL0 | - | 22 uF | 7.5 kW | 380 → 480 V ac | 165mm | - | 27 A | - | M | 1.5 Ohm | - | - | - | - | 1.6 mm | 1.6 x 0.85 x 0.9 | 3 | IP20 | 292mm | - | 100 |