- Depth
- Dim
- Height
- Manufacturer part #
- Type
- Width
- Max. frequency
- Min. frequency
- Nominal current
- Weight
- Degree of protection (IP)
- Number of HW-interfaces RS-232
Attribute column
Manufacturer
Siemens Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Approvals | Case Size | Case Style | Connections | Degree of protection (IP) | Dim | For Use With | Insulation Materials | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. frequency | Min. frequency | Mounting | Nominal current | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | Range | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Voltage, Rating | With optical interface | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Power Rating | Supply Voltage | Depth | Resistor Type | Current Rating | Failure Rate | Wire Gauge | Interface | Jacket Color | Resistance Tolerance | Stranding | Drive Type | Overall Length | Outer Diameter | Conductor Type | Features | Overall Depth | Phase | IP Rating | Height | Height Seated (Max) | Length | Width | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL32101PB138AL0 Siemens | 2460 |
| - | - | - | 1.5kg | - | - | - | - | IP20 | (W x H x D) 73 x 196 x 165 mm | - | - | - | 6SL32101PB138AL0 | - | 550Hz | 0Hz | - | 4.2A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 → 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | PM240-2 | - | - | - | - | - | 6SL3210-1PB13-8AL0 | - | - | - | - | 0.75 kW | 230 V | 165mm | - | 9.6 → 5.50 A | - | - | - | - | - | - | - | - | - | - | - | - | 1, 3 | IP20 | 196mm | - | - | 73 | - | ||
![]() 6SL32101NE122AG1 Siemens | In Stock | - | - | - | - | 1.85kg | - | - | - | - | IP20 | (W x H x D) 73 x 196 x 165 mm | - | - | - | 6SL32101NE122AG1 | - | 550Hz | 0Hz | - | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1NE12-2AG1 | - | - | - | - | - | - | 165mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 196mm | - | - | 73 | - | ||
![]() 6SL32101PC311UL0 Siemens | In Stock | - | - | - | - | 31.31kg | - | - | - | - | - | (W x H x D) 275 x 551 x 237 mm | - | - | - | 6SL32101PC311UL0 | - | 550Hz | 0Hz | - | 104A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1PC31-1UL0 | - | - | - | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 551mm | - | - | 275 | - | ||
![]() 6SL32101PH242AL0 Siemens | 724 |
| - | - | - | 22kg | - | - | - | - | IP20 | (W x H x D) 200 x 472 x 237 mm | - | - | - | 6SL32101PH242AL0 | - | 550Hz | 0Hz | - | 42A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | - | - | - | - | - | - | 6SL3210-1PH24-2AL0 | - | - | - | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 472mm | - | - | 200 | - | ||
![]() 6SL32101PE214UL0 Siemens | 867 |
| - | - | - | 3kg | - | - | - | - | - | (W x H x D) 100 x 292 x 165 mm | AC Motors | - | - | 6SL32101PE214UL0 | - | 550Hz | 0Hz | - | 13.2A | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS PM240-2 | - | - | - | - | - | 6SL3210-1PE21-4UL0 | - | - | - | - | 5.5 kW | 480 V ac | 165mm | - | 20.4 A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | 292mm | - | - | 100 | - | ||
![]() 6SL32101KE143AF2 Siemens | 743 |
| - | - | - | 1.6kg | - | - | - | - | - | (W x H x D) 73 x 173 x 178 mm | AC Motors | - | - | 6SL32101KE143AF2 | - | 550Hz | 0Hz | - | 4.3A | - | - | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G120C | - | - | - | - | - | 6SL3210-1KE14-3AF2 | - | - | - | - | 1.1 kW | 400 V ac | 160mm | - | 4.5 A, 5.5 A | - | - | - | - | - | - | Vector Control | 73mm | - | - | - | 173mm | 3 | IP20 | 173mm | - | - | 73 | - | ||
![]() 6SL32101NE238UG1 Siemens | In Stock | - | - | - | - | 4.95kg | - | - | - | - | IP20 | (W x H x D) 140 x 355 x 165 mm | - | - | - | 6SL32101NE238UG1 | - | 550Hz | 0Hz | - | 38A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1NE23-8UG1 | - | - | - | - | - | - | 165mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 355mm | - | - | 140 | - | ||
![]() 6SL32101PH235AL0 Siemens | 520 |
| - | - | - | 22kg | - | - | - | - | IP20 | (W x H x D) 200 x 472 x 237 mm | - | - | - | 6SL32101PH235AL0 | - | 550Hz | 0Hz | - | 35A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | 50 V | No | - | - | - | - | - | - | - | 100 ppm/°C | 6SL3210-1PH23-5AL0 | 1.3 | - | - | - | 0.15 W | - | 237mm | High Reliability | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 472mm | - | - | 200 | - | ||
![]() 6SL32101NE131AG1 Siemens | In Stock | - | - | - | - | 1.85kg | - | - | - | - | - | (W x H x D) 73 x 196 x 165 mm | - | - | - | 6SL32101NE131AG1 | - | 550Hz | 0Hz | - | 3.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1NE13-1AG1 | - | - | - | - | - | - | 165mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 196mm | - | - | 73 | - | ||
![]() 6SL32101PE132AL1 Siemens | 2413 |
| - | - | - | 1.87kg | - | - | - | - | IP20 | (W x H x D) 73 x 196 x 165 mm | AC Motors | - | - | 6SL32101PE132AL1 | - | 550Hz | 0Hz | - | 3.1A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | SINAMICS PM240-2 | - | - | - | - | - | 6SL3210-1PE13-2AL1 | - | - | - | - | 1.1 kW | 480 V ac | 165mm | - | 4.7 A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | 196mm | - | - | 73 | - | ||
![]() 6SL3210-1PE23-3AL0 Siemens | 684 |
| - | - | - | 5.4kg | - | - | - | - | IP20 | (W x H x D) 140 x 355 x 165 mm | AC Motors | - | - | 6SL32101PE233AL0 | - | 550Hz | 0Hz | - | 32A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 200Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | PM240-2 | - | - | - | - | - | 6SL3210-1PE23-3AL0 | - | - | - | - | 15 kW | 480 V ac | 165mm | - | 39.3 A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | 355mm | - | - | 140 | - | ||
![]() 6SL3210-1PE21-1UL0 Siemens | 780 |
| - | - | - | 2.9kg | - | - | - | - | IP20 | (W x H x D) 100 x 292 x 165 mm | AC Motors | - | - | 6SL32101PE211UL0 | - | 550Hz | 0Hz | - | 10.2A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 200Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | PM240-2 | - | - | - | - | - | 6SL3210-1PE21-1UL0 | - | - | - | - | 4 kW | 480 V ac | 165mm | - | 13.3 A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | 292mm | - | - | 100 | - | ||
![]() 6SL32250BE255AA1 Siemens | 890 |
| - | - | - | 7.5kg | - | - | - | - | IP20 | (W x H x D) 189 x 334 x 185 mm | AC Motors | - | - | 6SL32250BE255AA1 | - | 550Hz | 0Hz | - | 18A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | SINAMICS G120 | - | - | - | - | - | 6SL3225-0BE25-5AA1 | - | - | - | - | 5.5 kW | 380 → 480 V ac | 185mm | - | 13.2 A | - | - | - | - | - | - | Vector Control | 189mm | - | - | - | 334mm | 3 | IP20 | 334mm | - | - | 189 | - | ||
![]() 6SL32101KE132AF2 Siemens | 846 |
| - | - | - | 1.6kg | CE, CSA, UL | - | - | - | - | (W x H x D) 73 x 173 x 178 mm | AC Motors | - | Cutler Hammer, Div of Eaton Corp | 6SL32101KE132AF2 | PDG62P1600P4WN | 550Hz | 0Hz | Panel | 3.2A | - | - | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G120C | - | - | - | - | - | 6SL3210-1KE13-2AF2 | - | - | - | - | 1.1 kW | 400 V ac | 160mm | - | 1,600 A | - | - | Ethernet/IP, PROFINET | - | - | - | Vector Control | 73mm | - | - | - | 173mm | 3 | IP20 | 173mm | - | - | 73 | - | ||
![]() 6SL32101KE123AF2 Siemens | 959 |
| - | - | - | 1.6kg | - | 4.5 | Lower Mount | 1/2 NPT | IP20 | (W x H x D) 73 x 173 x 178 mm | AC Motors | - | US Gauge | 6SL32101KE123AF2 | 150942X | 550Hz | 0Hz | - | 2.3A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | 0-2,000 psi | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | - | No | - | - | SINAMICS G120C | - | - | - | - | - | 6SL3210-1KE12-3AF2 | - | - | - | - | 0.55 kW | 400 V ac | 160mm | - | 2.5 A, 2.9 A | - | - | - | - | - | - | Vector Control | 73mm | - | - | - | 173mm | 3 | IP20 | 173mm | - | - | 73 | - | ||
![]() 6SL32101KE123UB2 Siemens | 2432 |
| - | - | - | 1.3kg | CSA | - | - | - | - | (W x H x D) 73 x 173 x 155 mm | AC Motors | PVC | Olympic Wire and Cable | 6SL32101KE123UB2 | 367-YELLOW-CX-1000 | 550Hz | 0Hz | - | 2.3A | - | - | 0 | 6 | 0 | 1 | 0 | 1 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 Volts AC | - | - | - | SINAMICS G120C | - | - | - | - | - | 6SL3210-1KE12-3UB2 | - | - | Hook-Up Wire | - | 0.55 kW | 400 V ac | 155mm | - | 2.5 A, 2.9 A | - | 10 AWG | - | Yellow | - | 105/30 | Vector Control | 73mm | 0.183 Inches | Stranded | - | 173mm | 3 | IP20 | 173mm | - | 1,000 Feet | 73 | 0.031 Inches | ||
![]() 6SL3210-1PE31-8AL0 Siemens | 645 |
| - | Axial | Axial | 77kg | - | - | - | - | - | (W x H x D) 305 x 708 x 357 mm | SINAMICS G120 | - | - | 6SL32101PE318AL0 | - | 550Hz | 0Hz | - | 178A | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Box (TB) | RNV | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | Active | 2 | ±200ppm/°C | 6SL3210-1PE31-8AL0 | 470 kOhms | Metal Film | - | 0.25W, 1/4W | 90 kW | 380 → 480 V ac | 357mm | - | 290 A | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | - | 3 | IP20 | 708mm | -- | - | 305 | - | ||
![]() 6SL3210-1PE32-1AL0 Siemens | 624 |
| - | Axial | Axial | 79kg | - | - | - | - | IP20 | (W x H x D) 305 x 708 x 357 mm | SINAMICS G120 | - | - | 6SL32101PE321AL0 | - | 550Hz | 0Hz | - | 205A | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 6SL3210-1PE32-1AL0 | 1.8 kOhms | Metal Oxide Film | - | 1W | 110 kW | 380 → 480 V ac | 357mm | - | 356 A | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 3 | IP20 | 708mm | -- | - | 305 | - | ||
![]() 6SL3210-1PE26-0UL0 Siemens | 878 |
| - | Axial | Axial | 21.4kg | - | - | - | - | IP20 | (W x H x D) 200 x 472 x 237 mm | SINAMICS G120 | - | - | 6SL32101PE260UL0 | - | 550Hz | 0Hz | - | 60A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | -55°C ~ 200°C | Tape & Reel (TR) | RSMF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 6SL3210-1PE26-0UL0 | 33 Ohms | Metal Oxide Film | - | 1W | 30 kW | 380 → 480 V ac | 237mm | - | 90 A | -- | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 3 | IP20 | 472mm | -- | - | 200 | - | ||
![]() 6SL3210-1PE23-3UL0 Siemens | 661 |
| - | Axial | Axial | 4.8kg | - | - | - | - | IP20 | (W x H x D) 140 x 355 x 165 mm | AC Motors | - | - | 6SL32101PE233UL0 | - | 550Hz | 0Hz | - | 32A | - | - | - | - | - | - | - | - | - | - | - | 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Tape & Reel (TR) | RSMF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 6SL3210-1PE23-3UL0 | 1 Ohms | Metal Oxide Film | - | 1W | 15 kW | 380 → 480 V ac | 165mm | - | 52 A | -- | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 3 | IP20 | 355mm | -- | - | 140 | - |