- Depth
- Dim
- Height
- Manufacturer part #
- Type
- Width
- Max. frequency
- Min. frequency
- Nominal current
- Weight
- Degree of protection (IP)
- Number of HW-interfaces RS-232
Attribute column
Manufacturer
Siemens Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Shape | Package Cooled | Material Finish | Degree of protection (IP) | Dim | For Use With | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. frequency | Min. frequency | Nominal current | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | RoHS | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | With optical interface | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Power Rating | Supply Voltage | Depth | Current Rating | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Drive Type | Overall Length | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Overall Depth | Phase | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL33101PE346AA0 Siemens | In Stock | - | - | - | - | 122kg | - | - | - | IP20 | (W x H x D) 452 x 1447 x 327 mm | - | - | - | 6SL33101PE346AA0 | - | 100Hz | 0Hz | 460A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | 6SL3310-1PE34-6AA0 | - | - | 327mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1447mm | - | 452 | ||
![]() 6SL32250BE311AA1 Siemens | 903 |
| - | - | - | 7.5kg | - | - | - | IP20 | (W x H x D) 189 x 334 x 185 mm | AC Motors | - | - | 6SL32250BE311AA1 | - | 550Hz | 0Hz | 32A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | SINAMICS G120 | - | - | 6SL3225-0BE31-1AA1 | 11 kW | 380 → 480 V ac | 185mm | 26 A | - | - | - | - | Vector Control | 189mm | - | - | 334mm | 3 | IP20 | - | 334mm | - | 189 | ||
![]() 6SL3210-1KE23-2UF1 Siemens | 582 |
| - | Panel Mount | - | 5.2kg | - | - | - | IP20 | (W x H x D) 140 x 295 x 225 mm | SINAMICS G120C | - | - | 6SL32101KE232UF1 | - | 550Hz | 0Hz | 32A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 550Hz | - | - | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | No | SINAMICS G120C | - | - | 6SL3210-1KE23-2UF1 | 11 kW, 15 kW | 400 V ac | 208mm | 36.4 A, 40.6 A | - | - | - | - | Vector Control | 140mm | - | - | 295mm | 3 | IP20 | - | 295mm | - | 140 | ||
![]() 6SL32101PC228AL0 Siemens | In Stock | - | - | - | - | 5.4kg | - | - | - | IP20 | (W x H x D) 140 x 355 x 165 mm | - | - | - | 6SL32101PC228AL0 | - | 550Hz | 0Hz | 28A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | 6SL3210-1PC22-8AL0 | - | - | 165mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 355mm | - | 140 | ||
![]() 6SL32101RH235UL0 Siemens | In Stock | - | - | - | - | 20.5kg | - | - | - | IP20 | (W x H x D) 200 x 472 x 237 mm | - | -- | - | 6SL32101RH235UL0 | - | 550Hz | 0Hz | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | -- | 6SL3210-1RH23-5UL0 | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 472mm | - | 200 | ||
![]() 6SL32230DE211BG1 Siemens | 700 |
| - | - | - | 4.3kg | - | - | - | IP55 | (W x H x D) 154 x 460 x 249 mm | - | - | ABB | 6SL32230DE211BG1 | - | 550Hz | 0Hz | 3.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3223-0DE21-1BG1 | - | - | 249mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 460mm | - | 154 | ||
![]() 6SL32230DE355BA0 Siemens | 1000 |
| - | - | - | 86.5kg | - | - | - | IP55 | (W x H x D) 410 x 915 x 416 mm | - | - | Cooper | 6SL32230DE355BA0 | 1054DC | 550Hz | 0Hz | 110A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | 6SL3223-0DE35-5BA0 | - | - | 416mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 915mm | - | 410 | ||
![]() 6SL32101KE213UF1 Siemens | 563 |
| - | Panel Mount | Aluminum | 2.7kg | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | (W x H x D) 100 x 196 x 225 mm | SINAMICS G120C | - | - | 6SL32101KE213UF1 | - | 550Hz | 0Hz | 13A | - | - | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 550Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | 4 kW, 5.5 kW | 400 V ac | 208mm | 12.8 A, 16.5 A | - | Push Pin | 0.590 (15.00mm) | 5.21°C/W @ 100 LFM | Vector Control | 100mm | -- | -- | 196mm | 3 | IP20 | -- | 196mm | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() 6SL32230DE375AA0 Siemens | 799 |
| - | - | - | 86.5kg | - | - | - | IP55 | (W x H x D) 410 x 915 x 416 mm | - | - | - | 6SL32230DE375AA0 | - | 550Hz | 0Hz | 145A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | Non-Compliant | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | 6SL3223-0DE37-5AA0 | - | - | 416mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 915mm | - | 410 | ||
![]() 6SL32230DE388AA0 Siemens | 919 |
| - | - | - | 86.5kg | - | - | - | IP55 | (W x H x D) 410 x 915 x 416 mm | - | - | - | 6SL32230DE388AA0 | - | 550Hz | 0Hz | 178A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | 6SL3223-0DE38-8AA0 | - | - | 416mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 915mm | - | 410 | ||
![]() 6SL32101KE132AP2 Siemens | 564 |
| - | - | - | 1.5kg | - | - | - | - | (W x H x D) 73 x 173 x 155 mm | AC Motors | - | - | 6SL32101KE132AP2 | - | 550Hz | 0Hz | 3.2A | - | - | 0 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINAMICS G120C | - | - | 6SL3210-1KE13-2AP2 | 0.75 kW | 400 V ac | 155mm | 3.2 A, 4.1 A | - | - | - | - | Vector Control | 73mm | - | - | 173mm | 3 | IP20 | - | 173mm | - | 73 | ||
![]() 6SL32101PE288UL0 Siemens | 915 |
| - | - | - | 30.9kg | - | - | - | IP20 | (W x H x D) 275 x 551 x 237 mm | AC Motors | - | - | 6SL32101PE288UL0 | - | 550Hz | 0Hz | 90A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 200Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | PM240-2 | - | - | 6SL3210-1PE28-8UL0 | 45 kW | 480 V ac | 237mm | 86 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | 551mm | - | 275 | ||
![]() 6SL32230DE275BG1 Siemens | 880 |
| - | - | - | 6.3kg | - | - | - | IP55 | (W x H x D) 180 x 540 x 249 mm | - | - | - | 6SL32230DE275BG1 | - | 550Hz | 0Hz | 18A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3223-0DE27-5BG1 | - | - | 249mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 540mm | - | 180 | ||
![]() 6SL32101RE315AL0 Siemens | In Stock | - | - | - | - | 77kg | - | - | - | IP20 | (W x H x D) 305 x 708 x 357 mm | - | - | - | 6SL32101RE315AL0 | - | 550Hz | 0Hz | 145A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1RE31-5AL0 | - | - | 357mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 708mm | - | 305 | ||
![]() 6SL32101PE275UL0 Siemens | 599 |
| - | - | - | 21.4kg | - | - | - | IP20 | (W x H x D) 200 x 472 x 237 mm | AC Motors | - | - | 6SL32101PE275UL0 | - | 550Hz | 0Hz | 75A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 200Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | PM240-2 | - | - | 6SL3210-1PE27-5UL0 | 37 kW | 480 V ac | 237mm | 70 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | 472mm | - | 200 | ||
![]() 6SL32101KE284UF1 Siemens | 760 |
| - | Panel Mount | - | 22kg | - | - | - | IP20 | (W x H x D) 200 x 472 x 237 mm | SINAMICS G120C | - | - | 6SL32101KE284UF1 | - | 550Hz | 0Hz | 82.5A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | - | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | No | 6SL3210 | - | - | 6SL3210-1KE28-4UF1 | 45 kW | 400 V ac | 237mm | 69 A, 76 A | Ethernet | - | - | - | Vector Control | 200mm | - | - | 472mm | 3 | IP20 | - | 472mm | - | 200 | ||
![]() 6SL32101KE270AF1 Siemens | 546 |
| - | - | - | 23kg | - | - | - | - | (W x H x D) 200 x 472 x 237 mm | SINAMICS G120C | - | - | 6SL32101KE270AF1 | - | 550Hz | 0Hz | 68A | - | - | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 240Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210 | - | - | 6SL3210-1KE27-0AF1 | 37 kW | 480 V ac | 237mm | 64 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | 472mm | - | 200 | ||
![]() 6SL32101PB138UL0 Siemens | 2078 |
| - | - | - | 1.4kg | - | - | - | IP20 | (W x H x D) 73 x 196 x 165 mm | AC Motors | - | - | 6SL32101PB138UL0 | - | 550Hz | 0Hz | 4.2A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 200Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | PM240-2 | - | - | 6SL3210-1PB13-8UL0 | 0.75 kW | 240 V ac | 165mm | 9.6 A | - | - | - | - | - | - | - | - | - | 1, 3 | IP20 | - | 196mm | - | 73 | ||
![]() 6SL3210-1KE14-3UB2 Siemens | 748 |
| - | - | - | 1.3kg | - | - | - | IP20 | (W x H x D) 73 x 173 x 155 mm | AC Motors | - | - | 6SL32101KE143UB2 | - | 550Hz | 0Hz | 4.3A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 1 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | No | SINAMICS G120C | - | - | 6SL3210-1KE14-3UB2 | 1.1 kW | 400 V ac | 155mm | 4.5 A, 5.5 A | - | - | - | - | Vector Control | 73mm | - | - | 173mm | 3 | IP20 | - | 173mm | - | 73 | ||
![]() 6SL32101PH214UL0 Siemens | 860 |
| - | - | - | 20.5kg | - | - | - | IP20 | (W x H x D) 200 x 472 x 237 mm | - | - | - | 6SL32101PH214UL0 | - | 550Hz | 0Hz | 14A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | 6SL3210-1PH21-4UL0 | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 472mm | - | 200 |