- Depth
- Dim
- Height
- Manufacturer part #
- Type
- Width
- Max. frequency
- Min. frequency
- Nominal current
- Weight
- Degree of protection (IP)
- Number of HW-interfaces RS-232
Attribute column
Manufacturer
Siemens Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Capacitance Tolerance | Degree of protection (IP) | Dim | For Use With | Manufacturer Lifecycle Status | Manufacturer part # | Max. frequency | Min. frequency | Nominal current | Number of digital inputs | Number of digital outputs | Number of HW-interfaces industrial Ethernet | Number of HW-interfaces other | Number of HW-interfaces parallel | Number of HW-interfaces RS-232 | Number of HW-interfaces RS-422 | Number of HW-interfaces RS-485 | Number of HW-interfaces serial TTY | Number of HW-interfaces USB | Number of interfaces PROFINET | Output Frequency | RoHS | Special Features | Standards Met | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Transistor Polarity | With optical interface | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Supply Voltage | Depth | Resistor Type | Current Rating | Output Voltage | Max Output Current | Polarity | Number of Channels | Interface | Ripple Current | Output Current | Quiescent Current | Max Input Voltage | Reference Type | Resistance Tolerance | Continuous Collector Current | Drive Type | Overall Length | Overall Depth | Product Length | Product Width | Phase | IP Rating | Height | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SL3223-0DE33-7BA0 Siemens | 647 |
| - | - | - | - | 50.2kg | - | - | IP55 | (W x H x D) 320 x 751 x 329 mm | - | - | 6SL32230DE337BA0 | 550Hz | 0Hz | 75A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | - | 6SL3223-0DE33-7BA0 | - | - | - | - | - | - | 329mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 751mm | 320 | - | - | ||
![]() 6SL32230DE230AG1 Siemens | 675 |
| - | - | - | - | 4.3kg | - | - | IP55 | (W x H x D) 154 x 460 x 249 mm | - | - | 6SL32230DE230AG1 | 550Hz | 0Hz | 7.7A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3223-0DE23-0AG1 | - | - | - | - | - | - | 249mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 460mm | 154 | - | - | ||
![]() 6SL32250BE375AA0 Siemens | 747 |
| - | - | - | - | 51kg | - | - | IP20 | (W x H x D) 350 x 934 x 316 mm | - | - | 6SL32250BE375AA0 | 550Hz | 0Hz | 178A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | - | 6SL3225-0BE37-5AA0 | - | - | - | - | - | - | 316mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 934mm | 350 | - | - | ||
![]() 6SL32250BE322AA0 Siemens | 997 |
| - | - | - | - | 16kg | - | - | IP20 | (W x H x D) 275 x 512 x 204 mm | AC Motors | - | 6SL32250BE322AA0 | 550Hz | 0Hz | 60A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS G120 | - | - | 6SL3225-0BE32-2AA0 | - | - | - | - | 22 kW | 380 → 480 V ac | 204mm | - | 42 A | - | - | - | - | - | - | - | - | - | - | - | - | Vector Control | 275mm | 512mm | - | - | 3 | IP20 | 512mm | 275 | - | - | ||
![]() 6SL32230DE388BA0 Siemens | 722 |
| - | Production (Last Updated: 1 month ago) | Surface Mount | 8 | 86.5kg | S8+4 | - | IP55 | (W x H x D) 410 x 915 x 416 mm | - | PRODUCTION (Last Updated: 1 month ago) | 6SL32230DE388BA0 | 550Hz | 0Hz | 178A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | Compliant | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | 0.1 % | 10 ppm/°C | 6SL3223-0DE38-8BA0 | - | 125 °C | -40 °C | - | - | - | 416mm | - | - | 10 V | 30 mA | - | 1 | - | - | 30 mA | 550 µA | 42 V | Series | - | - | - | - | - | - | - | - | - | 915mm | 410 | No | Lead Free | ||
![]() 6SL32101KE158AP2 Siemens | 566 |
| - | - | - | - | 1.5kg | - | - | IP20 | (W x H x D) 73 x 173 x 155 mm | AC Motors | - | 6SL32101KE158AP2 | 550Hz | 0Hz | 5.8A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | - | No | SINAMICS G120C | - | 50.0000 ppm/°C | 6SL3210-1KE15-8AP2 | 30.1 kOhm | - | - | - | 0.6 W | 400 V ac | 155mm | Professional | 6 A, 7.4 A | - | - | - | - | - | - | - | - | - | - | 1 | - | Vector Control | 73mm | 173mm | 6.5 | - | 3 | IP20 | 173mm | 73 | - | - | ||
![]() 6SL32101PE211AL0 Siemens | 995 |
| - | - | - | - | 3.1kg | - | - | IP20 | (W x H x D) 100 x 292 x 165 mm | AC Motors | - | 6SL32101PE211AL0 | 550Hz | 0Hz | 10.2A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | NPN | No | SINAMICS PM240-2 | - | - | 6SL3210-1PE21-1AL0 | - | - | - | - | 4 kW | 480 V ac | 165mm | - | 15.4 A | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | 3 | IP20 | 292mm | 100 | - | - | ||
![]() 6SL32101PH280UL0 Siemens | 874 |
| - | - | - | - | 74kg | - | - | IP20 | (W x H x D) 305 x 708 x 357 mm | - | - | 6SL32101PH280UL0 | 550Hz | 0Hz | 80A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | 25 ppm/°C | 6SL3210-1PH28-0UL0 | 200 Ohm | - | - | - | 0.15 W | - | 357mm | High Reliability | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 708mm | 305 | - | - | ||
![]() 6SL32101PE180UL1 Siemens | 803 |
| - | - | - | - | 1.715kg | - | - | IP20 | (W x H x D) 73 x 196 x 165 mm | AC Motors | - | 6SL32101PE180UL1 | 550Hz | 0Hz | 7.7A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 200Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | PM240-2 | - | - | 6SL3210-1PE18-0UL1 | - | - | - | - | 3 kW | 480 V ac | 165mm | - | 10.1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | 196mm | 73 | - | - | ||
![]() 6SL32101PH235UL0 Siemens | 523 |
| - | - | - | - | 20.5kg | - | - | - | (W x H x D) 200 x 472 x 237 mm | - | - | 6SL32101PH235UL0 | 550Hz | 0Hz | 35A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1PH23-5UL0 | - | - | - | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 472mm | 200 | - | - | ||
![]() 6SL32101KE118AF2 Siemens | 693 |
| - | - | - | - | 1.6kg | - | - | IP20 | (W x H x D) 73 x 173 x 178 mm | AC Motors | - | 6SL32101KE118AF2 | 550Hz | 0Hz | 1.8A | 6 | 2 | 2 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 2 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | Yes | No | No | No | No | No | No | Yes | No | No | Yes | Yes | No | No | No | No | - | No | SINAMICS G120C | - | - | 6SL3210-1KE11-8AF2 | - | - | - | - | 0.37 kW | 400 V ac | 160mm | - | 1.9 A, 2.3 A | - | - | - | - | Ethernet/IP, PROFINET | - | - | - | - | - | - | - | Vector Control | 73mm | 173mm | - | - | 3 | IP20 | 173mm | 73 | - | - | ||
![]() 6SL32101KE158UB2 Siemens | 711 |
| - | - | - | - | 1.3kg | - | - | IP20 | (W x H x D) 73 x 173 x 155 mm | AC Motors | - | 6SL32101KE158UB2 | 550Hz | 0Hz | 5.8A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 1 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | No | SINAMICS G120C | - | 100 ppm/°C | 6SL3210-1KE15-8UB2 | 160 kOhm | - | - | - | 0.15 W | 400 V ac | 155mm | High Reliability | 5.6 A | - | - | - | - | - | - | - | - | - | - | 5 | - | Vector Control | 73mm | 173mm | - | - | 3 | IP20 | 173mm | 73 | - | - | ||
![]() 6SL32101PH220AL0 Siemens | 850 |
| - | - | - | - | 22kg | - | - | IP20 | (W x H x D) 200 x 472 x 237 mm | - | - | 6SL32101PH220AL0 | 550Hz | 0Hz | 19A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | - | 6SL3210-1PH22-0AL0 | - | - | - | - | - | - | 237mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 472mm | 200 | - | - | ||
![]() 6SL32101KE118AP2 Siemens | 862 |
| - | - | - | - | 1.5kg | - | - | IP20 | (W x H x D) 73 x 173 x 155 mm | AC Motors | - | 6SL32101KE118AP2 | 550Hz | 0Hz | 1.8A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 0 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | - | No | SINAMICS G120C | - | - | 6SL3210-1KE11-8AP2 | - | - | - | - | 0.37 kW | 400 V ac | 155mm | - | 1.9 A, 2.3 A | - | - | - | - | - | - | - | - | - | - | - | - | Vector Control | 73mm | 173mm | - | - | 3 | IP20 | 173mm | 73 | - | - | ||
![]() 6SL32101NE113UG1 Siemens | In Stock | - | - | - | - | - | 1.6kg | - | - | IP20 | (W x H x D) 73 x 196 x 165 mm | - | - | 6SL32101NE113UG1 | 550Hz | 0Hz | 1.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1NE11-3UG1 | - | - | - | - | - | - | 165mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 196mm | 73 | - | - | ||
![]() 6SL32101NE213AG1 Siemens | In Stock | - | - | - | - | - | 3.4kg | - | - | IP20 | (W x H x D) 100 x 292 x 165 mm | - | - | 6SL32101NE213AG1 | 550Hz | 0Hz | 13.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1NE21-3AG1 | - | - | - | - | - | - | 165mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 292mm | 100 | - | - | ||
![]() 6SL32101PE245UL0 Siemens | 536 |
| - | - | - | - | 19.7kg | - | - | IP20 | (W x H x D) 200 x 472 x 237 mm | SINAMICS G120 | - | 6SL32101PE245UL0 | 550Hz | 0Hz | 45A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 550Hz | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | SINAMICS PM240-2 | - | - | 6SL3210-1PE24-5UL0 | - | - | - | - | 22 kW | 380 → 480 V ac | 237mm | - | 76 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | IP20 | 472mm | 200 | - | - | ||
![]() 6SL32101PH310UL0 Siemens | 626 |
| - | - | - | - | 74kg | - | - | IP20 | (W x H x D) 305 x 708 x 357 mm | - | - | 6SL32101PH310UL0 | 550Hz | 0Hz | 100A | - | - | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | 0 | - | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | No | - | - | - | 6SL3210-1PH31-0UL0 | - | - | - | - | - | - | 357mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 708mm | 305 | - | - | ||
![]() 6SL32101PH262UL0 Siemens | 958 |
| - | - | - | - | 31.6kg | - | 20% | - | (W x H x D) 275 x 551 x 237 mm | - | - | 6SL32101PH262UL0 | 550Hz | 0Hz | 62A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6SL3210-1PH26-2UL0 | - | - | - | 680 uF | - | - | 237mm | - | - | - | - | Polar | - | - | 1450 mA | - | - | - | - | - | - | - | - | - | - | 18 x 22 | - | - | 551mm | 275 | - | - | ||
![]() 6SL32101KE132UB2 Siemens | 2520 |
| - | - | - | - | 1.3kg | - | - | IP20 | (W x H x D) 73 x 173 x 155 mm | AC Motors | - | 6SL32101KE132UB2 | 550Hz | 0Hz | 3.2A | 6 | 2 | 0 | 6 | 0 | 1 | 0 | 1 | 1 | 1 | 0 | 0 → 240 (Vector Control) Hz, 0 → 550 (V/F Control) Hz | - | Sensorless Vector Control, Variable Frequency Eco Linear/Square-Law, Variable Frequency Linear/Square-Law/Parameterizable, Variable Frequency with Flux Current Control | CE, C-Tick (RCM), cUL, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, UL | No | No | No | No | No | No | No | No | No | No | No | No | Yes | Yes | No | No | No | No | No | No | No | No | - | No | SINAMICS G120C | - | - | 6SL3210-1KE13-2UB2 | - | - | - | - | 0.75 kW | 400 V ac | 155mm | - | 3.2 A, 4.1 A | - | - | - | - | - | - | - | - | - | - | - | - | Vector Control | 73mm | 173mm | - | - | 3 | IP20 | 173mm | 73 | - | - |