- Color
- Color@Wavelength
- Configuration
- Forward Current-Max
- HTS Code
- Ihs Manufacturer
- Lens Type
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Siemens LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Terminal Finish | Color | HTS Code | Subcategory | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Peak Wavelength | Color@Wavelength |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LY3360-HL Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LG5460-JK Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LGS269-BO Siemens | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 3 | SIEMENS A G | 0.16 mcd | Siemens | LGS269-BO | 100 °C | -55 °C | SOT-23 | Transferred | 5.59 | No | e0 | Tin/Lead (Sn/Pb) | GREEN | 8541.40.20.00 | Visible LEDs | TAPE AND REEL | 1 | - | unknown | SINGLE | 140 deg | SINGLE COLOR LED | 2.9 mm | DIFFUSED | 0.0075 A | - | 1 mm | - | 565 nm | Green | ||
![]() LRZ184-CO Siemens | In Stock | - | - | NO | THROUGH HOLE MOUNT | ROUND | 8 | OSRAM OPTO SEMICONDUCTORS GMBH | - | OSRAM Opto Semiconductors | LRZ184-CO | 100 °C | -40 °C | - | Obsolete | 5.83 | - | - | - | RED | 8541.40.20.00 | Visible LEDs | BULK | 4 | 2.54 mm | unknown | SEPARATE, 4 ELEMENTS | 100 deg | SINGLE COLOR LED ARRAY | 2 mm | DIFFUSED | 0.03 A | 2 V | 3 mm | T-3/4 | 660 nm | Red |